L-com, Inc. RG174 Coaxial Cable, BNC 90° Male / 90° Male, 2.5 ft CC174-2.5HR2

Description
These versatile 50 Ohm BNC plug coaxial cable assemblies feature fully molded strain reliefs and nickel plated bodies for a cable assembly that can withstand harsh conditions. Gold plated center contacts help minimize attenuation and provide corrosion resistance. The box design 90 degree connectors provide an angled connection for tight fit applications. These cable assemblies are stocked in 10 standard lengths from .5 to 10 feet to satisfy your immediate needs. Features 50 Ohm RF (Radio Frequency) transmission Molded strain relief enhances durability Available from stock in 10 lengths ranging from 1 to 10 feet Nickel plated body enhances corrosion resistance Small diameter cable and angled connectors provide greater flexibility for tight fit situations Application GPS Wireless Infrastructure Data Transmission RFID Test and Measurement
Description
These versatile 50 Ohm BNC plug coaxial cable assemblies feature fully molded strain reliefs and nickel plated bodies for a cable assembly that can withstand harsh conditions. Gold plated center contacts help minimize attenuation and provide corrosion resistance. The box design 90 degree connectors provide an angled connection for tight fit applications. These cable assemblies are stocked in 10 standard lengths from .5 to 10 feet to satisfy your immediate needs. Features 50 Ohm RF (Radio Frequency) transmission Molded strain relief enhances durability Available from stock in 10 lengths ranging from 1 to 10 feet Nickel plated body enhances corrosion resistance Small diameter cable and angled connectors provide greater flexibility for tight fit situations Application GPS Wireless Infrastructure Data Transmission RFID Test and Measurement

Suppliers

Company
Product
Description
Supplier Links
RG174 Coaxial Cable, BNC 90° Male / 90° Male, 2.5 ft - CC174-2.5HR2 - L-com, Inc.
North Andover, MA, United States
RG174 Coaxial Cable, BNC 90° Male / 90° Male, 2.5 ft
CC174-2.5HR2
RG174 Coaxial Cable, BNC 90° Male / 90° Male, 2.5 ft CC174-2.5HR2
These versatile 50 Ohm BNC plug coaxial cable assemblies feature fully molded strain reliefs and nickel plated bodies for a cable assembly that can withstand harsh conditions. Gold plated center contacts help minimize attenuation and provide corrosion resistance. The box design 90 degree connectors provide an angled connection for tight fit applications. These cable assemblies are stocked in 10 standard lengths from .5 to 10 feet to satisfy your immediate needs. Features 50 Ohm RF (Radio Frequency) transmission Molded strain relief enhances durability Available from stock in 10 lengths ranging from 1 to 10 feet Nickel plated body enhances corrosion resistance Small diameter cable and angled connectors provide greater flexibility for tight fit situations Application GPS Wireless Infrastructure Data Transmission RFID Test and Measurement

These versatile 50 Ohm BNC plug coaxial cable assemblies feature fully molded strain reliefs and nickel plated bodies for a cable assembly that can withstand harsh conditions. Gold plated center contacts help minimize attenuation and provide corrosion resistance. The box design 90 degree connectors provide an angled connection for tight fit applications. These cable assemblies are stocked in 10 standard lengths from .5 to 10 feet to satisfy your immediate needs.

Features

  • 50 Ohm RF (Radio Frequency) transmission
  • Molded strain relief enhances durability
  • Available from stock in 10 lengths ranging from 1 to 10 feet
  • Nickel plated body enhances corrosion resistance
  • Small diameter cable and angled connectors provide greater flexibility for tight fit situations

Application

  • GPS
  • Wireless Infrastructure
  • Data Transmission
  • RFID
  • Test and Measurement
Supplier's Site
Ca Bnc M Ra/bncm Ra Rg174 2.5 L-Com - 89M7941 - Newark, An Avnet Company
Chicago, IL, United States
Ca Bnc M Ra/bncm Ra Rg174 2.5 L-Com
89M7941
Ca Bnc M Ra/bncm Ra Rg174 2.5 L-Com 89M7941
CA BNC M RA/BNCM RA RG174 2.5

CA BNC M RA/BNCM RA RG174 2.5

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CC174-2.5HR2 89M7941
Product Name RG174 Coaxial Cable, BNC 90° Male / 90° Male, 2.5 ft Ca Bnc M Ra/bncm Ra Rg174 2.5 L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
“N” Series Male Test Cable, RG58C/U - 1311 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details