L-com, Inc. RG174 Coaxial Cable, BNC Male / 90° Male, 2.5 ft CC174-2.5HR

Description
These versatile 50 Ohm BNC plug coaxial cable assemblies feature fully molded strain reliefs and nickel plated bodies for a cable assembly that can withstand harsh conditions. Gold plated center contacts help minimize attenuation and provide corrosion resistance. The box design 90 degree connector provides an angled connection for tight fit applications. These cable assemblies are stocked in 9 standard lengths from 1 to 10 feet to satisfy your immediate needs. Features 50 Ohm RF (Radio Frequency) transmission Molded strain relief enhances durability Nickel plated body enhances corrosion resistance Available from stock in 9 lengths ranging from 1 to 10 feet Small diameter cable and angled connector provide greater flexibility for tight fit situations Application RFID Test and Measurement Data Transmission GPS Wireless Infrastructure
Description
These versatile 50 Ohm BNC plug coaxial cable assemblies feature fully molded strain reliefs and nickel plated bodies for a cable assembly that can withstand harsh conditions. Gold plated center contacts help minimize attenuation and provide corrosion resistance. The box design 90 degree connector provides an angled connection for tight fit applications. These cable assemblies are stocked in 9 standard lengths from 1 to 10 feet to satisfy your immediate needs. Features 50 Ohm RF (Radio Frequency) transmission Molded strain relief enhances durability Nickel plated body enhances corrosion resistance Available from stock in 9 lengths ranging from 1 to 10 feet Small diameter cable and angled connector provide greater flexibility for tight fit situations Application RFID Test and Measurement Data Transmission GPS Wireless Infrastructure

Suppliers

Company
Product
Description
Supplier Links
RG174 Coaxial Cable, BNC Male / 90° Male, 2.5 ft - CC174-2.5HR - L-com, Inc.
North Andover, MA, United States
RG174 Coaxial Cable, BNC Male / 90° Male, 2.5 ft
CC174-2.5HR
RG174 Coaxial Cable, BNC Male / 90° Male, 2.5 ft CC174-2.5HR
These versatile 50 Ohm BNC plug coaxial cable assemblies feature fully molded strain reliefs and nickel plated bodies for a cable assembly that can withstand harsh conditions. Gold plated center contacts help minimize attenuation and provide corrosion resistance. The box design 90 degree connector provides an angled connection for tight fit applications. These cable assemblies are stocked in 9 standard lengths from 1 to 10 feet to satisfy your immediate needs. Features 50 Ohm RF (Radio Frequency) transmission Molded strain relief enhances durability Nickel plated body enhances corrosion resistance Available from stock in 9 lengths ranging from 1 to 10 feet Small diameter cable and angled connector provide greater flexibility for tight fit situations Application RFID Test and Measurement Data Transmission GPS Wireless Infrastructure

These versatile 50 Ohm BNC plug coaxial cable assemblies feature fully molded strain reliefs and nickel plated bodies for a cable assembly that can withstand harsh conditions. Gold plated center contacts help minimize attenuation and provide corrosion resistance. The box design 90 degree connector provides an angled connection for tight fit applications. These cable assemblies are stocked in 9 standard lengths from 1 to 10 feet to satisfy your immediate needs.

Features

  • 50 Ohm RF (Radio Frequency) transmission
  • Molded strain relief enhances durability
  • Nickel plated body enhances corrosion resistance
  • Available from stock in 9 lengths ranging from 1 to 10 feet
  • Small diameter cable and angled connector provide greater flexibility for tight fit situations

Application

  • RFID
  • Test and Measurement
  • Data Transmission
  • GPS
  • Wireless Infrastructure
Supplier's Site
Ca Bnc M /bncm Ra Rg174/u 2.5 L-Com - 89M7940 - Newark, An Avnet Company
Chicago, IL, United States
Ca Bnc M /bncm Ra Rg174/u 2.5 L-Com
89M7940
Ca Bnc M /bncm Ra Rg174/u 2.5 L-Com 89M7940
CA BNC M /BNCM RA RG174/U 2.5

CA BNC M /BNCM RA RG174/U 2.5

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CC174-2.5HR 89M7940
Product Name RG174 Coaxial Cable, BNC Male / 90° Male, 2.5 ft Ca Bnc M /bncm Ra Rg174/u 2.5 L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6010A05 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type 10-32 plug,coaxial,max temp. 392°F,Teflon™ jacket
View Details
Connecting cable - MHJ9-KMH-2,5-MF - Festo Corporation
Specs
Cable Length 8.2 ft (25 dm)
Connector Type Straight socket/straight socket/cable 2-pin/2-pin/4-wire
Rated Temperature -5 to 50 C (23 to 122 F)
View Details
RF Cable Assemblies - 1064391-1 - TE Connectivity
Specs
Application RF
Cable Shielding Copper Wire
Cable Length 0.6562 ft (2 dm)
View Details
3 suppliers