L-com, Inc. RG174 Coaxial Cable, BNC Male / Male, 2.5 ft CC174-2.5

Description
These versatile 50 Ohm BNC plug coaxial cable assemblies feature fully molded strain reliefs and nickel plated bodies for a cable assembly that can withstand harsh conditions. Gold plated center contacts help minimize attenuation and provide corrosion resistance. These cable assemblies are stocked in 12 standard lengths from 1 to 25 feet to satisfy your immediate needs. Features 50 Ohm RF (Radio Frequency) transmission Available from stock in 12 lengths ranging from 1 to 25 feet Molded strain relief enhances durability Nickel plated body enhances corrosion resistance Small diameter cable provides greater flexibility Application Test and Measurement Wireless Infrastructure Data Transmission GPS RFID
Description
These versatile 50 Ohm BNC plug coaxial cable assemblies feature fully molded strain reliefs and nickel plated bodies for a cable assembly that can withstand harsh conditions. Gold plated center contacts help minimize attenuation and provide corrosion resistance. These cable assemblies are stocked in 12 standard lengths from 1 to 25 feet to satisfy your immediate needs. Features 50 Ohm RF (Radio Frequency) transmission Available from stock in 12 lengths ranging from 1 to 25 feet Molded strain relief enhances durability Nickel plated body enhances corrosion resistance Small diameter cable provides greater flexibility Application Test and Measurement Wireless Infrastructure Data Transmission GPS RFID

Suppliers

Company
Product
Description
Supplier Links
RG174 Coaxial Cable, BNC Male / Male, 2.5 ft - CC174-2.5 - L-com, Inc.
North Andover, MA, United States
RG174 Coaxial Cable, BNC Male / Male, 2.5 ft
CC174-2.5
RG174 Coaxial Cable, BNC Male / Male, 2.5 ft CC174-2.5
These versatile 50 Ohm BNC plug coaxial cable assemblies feature fully molded strain reliefs and nickel plated bodies for a cable assembly that can withstand harsh conditions. Gold plated center contacts help minimize attenuation and provide corrosion resistance. These cable assemblies are stocked in 12 standard lengths from 1 to 25 feet to satisfy your immediate needs. Features 50 Ohm RF (Radio Frequency) transmission Available from stock in 12 lengths ranging from 1 to 25 feet Molded strain relief enhances durability Nickel plated body enhances corrosion resistance Small diameter cable provides greater flexibility Application Test and Measurement Wireless Infrastructure Data Transmission GPS RFID

These versatile 50 Ohm BNC plug coaxial cable assemblies feature fully molded strain reliefs and nickel plated bodies for a cable assembly that can withstand harsh conditions. Gold plated center contacts help minimize attenuation and provide corrosion resistance. These cable assemblies are stocked in 12 standard lengths from 1 to 25 feet to satisfy your immediate needs.

Features

  • 50 Ohm RF (Radio Frequency) transmission
  • Available from stock in 12 lengths ranging from 1 to 25 feet
  • Molded strain relief enhances durability
  • Nickel plated body enhances corrosion resistance
  • Small diameter cable provides greater flexibility

Application

  • Test and Measurement
  • Wireless Infrastructure
  • Data Transmission
  • GPS
  • RFID
Supplier's Site
Ca Bnc M /bnc M Rg174/u 2.5 L-Com - 89M7939 - Newark, An Avnet Company
Chicago, IL, United States
Ca Bnc M /bnc M Rg174/u 2.5 L-Com
89M7939
Ca Bnc M /bnc M Rg174/u 2.5 L-Com 89M7939
CA BNC M /BNC M RG174/U 2.5

CA BNC M /BNC M RG174/U 2.5

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CC174-2.5 89M7939
Product Name RG174 Coaxial Cable, BNC Male / Male, 2.5 ft Ca Bnc M /bnc M Rg174/u 2.5 L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Semi-Rigid Cable Assemblies: Space Qualified Cables -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
View Details