L-com, Inc. RG174 Coaxial Cable, BNC Male / 90° Male, 1.0 ft CC174-1HR

Description
These versatile 50 Ohm BNC plug coaxial cable assemblies feature fully molded strain reliefs and nickel plated bodies for a cable assembly that can withstand harsh conditions. Gold plated center contacts help minimize attenuation and provide corrosion resistance. The box design 90 degree connector provides an angled connection for tight fit applications. These cable assemblies are stocked in 9 standard lengths from 1 to 10 feet to satisfy your immediate needs. Features 50 Ohm RF (Radio Frequency) transmission Molded strain relief enhances durability Small diameter cable and angled connector provide greater flexibility for tight fit situations Available from stock in 9 lengths ranging from 1 to 10 feet Nickel plated body enhances corrosion resistance Application Test and Measurement Wireless Infrastructure Data Transmission GPS RFID
Description
These versatile 50 Ohm BNC plug coaxial cable assemblies feature fully molded strain reliefs and nickel plated bodies for a cable assembly that can withstand harsh conditions. Gold plated center contacts help minimize attenuation and provide corrosion resistance. The box design 90 degree connector provides an angled connection for tight fit applications. These cable assemblies are stocked in 9 standard lengths from 1 to 10 feet to satisfy your immediate needs. Features 50 Ohm RF (Radio Frequency) transmission Molded strain relief enhances durability Small diameter cable and angled connector provide greater flexibility for tight fit situations Available from stock in 9 lengths ranging from 1 to 10 feet Nickel plated body enhances corrosion resistance Application Test and Measurement Wireless Infrastructure Data Transmission GPS RFID

Suppliers

Company
Product
Description
Supplier Links
RG174 Coaxial Cable, BNC Male / 90° Male, 1.0 ft - CC174-1HR - L-com, Inc.
North Andover, MA, United States
RG174 Coaxial Cable, BNC Male / 90° Male, 1.0 ft
CC174-1HR
RG174 Coaxial Cable, BNC Male / 90° Male, 1.0 ft CC174-1HR
These versatile 50 Ohm BNC plug coaxial cable assemblies feature fully molded strain reliefs and nickel plated bodies for a cable assembly that can withstand harsh conditions. Gold plated center contacts help minimize attenuation and provide corrosion resistance. The box design 90 degree connector provides an angled connection for tight fit applications. These cable assemblies are stocked in 9 standard lengths from 1 to 10 feet to satisfy your immediate needs. Features 50 Ohm RF (Radio Frequency) transmission Molded strain relief enhances durability Small diameter cable and angled connector provide greater flexibility for tight fit situations Available from stock in 9 lengths ranging from 1 to 10 feet Nickel plated body enhances corrosion resistance Application Test and Measurement Wireless Infrastructure Data Transmission GPS RFID

These versatile 50 Ohm BNC plug coaxial cable assemblies feature fully molded strain reliefs and nickel plated bodies for a cable assembly that can withstand harsh conditions. Gold plated center contacts help minimize attenuation and provide corrosion resistance. The box design 90 degree connector provides an angled connection for tight fit applications. These cable assemblies are stocked in 9 standard lengths from 1 to 10 feet to satisfy your immediate needs.

Features

  • 50 Ohm RF (Radio Frequency) transmission
  • Molded strain relief enhances durability
  • Small diameter cable and angled connector provide greater flexibility for tight fit situations
  • Available from stock in 9 lengths ranging from 1 to 10 feet
  • Nickel plated body enhances corrosion resistance

Application

  • Test and Measurement
  • Wireless Infrastructure
  • Data Transmission
  • GPS
  • RFID
Supplier's Site
Ca Bnc M /bnc M Ra Rg174/u 1 L-Com - 89M7933 - Newark, An Avnet Company
Chicago, IL, United States
Ca Bnc M /bnc M Ra Rg174/u 1 L-Com
89M7933
Ca Bnc M /bnc M Ra Rg174/u 1 L-Com 89M7933
CA BNC M /BNC M RA RG174/U 1

CA BNC M /BNC M RA RG174/U 1

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CC174-1HR 89M7933
Product Name RG174 Coaxial Cable, BNC Male / 90° Male, 1.0 ft Ca Bnc M /bnc M Ra Rg174/u 1 L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Circular Cable Assemblies - 6207-31391-1810-ND - DigiKey
Specs
Cable Length 10 ft (30.48 dm)
View Details
2 suppliers
RF Cables And RF Cable Assemblies - ND086 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 150 C (-67 to 302 F)
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details