These versatile 50 Ohm BNC plug coaxial cable assemblies feature fully molded strain reliefs and nickel plated bodies for a cable assembly that can withstand harsh conditions. Gold plated center contacts help minimize attenuation and provide corrosion resistance. These cable assemblies are stocked in 12 standard lengths from 1 to 25 feet to satisfy your immediate needs.
Features
Application
RG174 CABLE, BNC MALE/MALE 15.0FT
RF CABLE, BNC PLUG-BNC PLUG, 15FT; Connector to Connector:BNC Plug to BNC Plug; Coaxial Cable Type:RG174/U; Impedance:50ohm; Cable Length - Imperial:15ft; Cable Length - Metric:4.57m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
CA BNC M /BNC M RG174/U 15'
| L-com, Inc. | Allied Electronics, Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | CC174-15 | 70126322 | 22C7193 | CC174-15 |
| Product Name | RG174 Coaxial Cable, BNC Male / Male, 15.0 ft | RG174 CABLE, BNC MALE/MALE 15.0FT | Rf Cable, Bnc Plug-Bnc Plug, 15Ft; Connector To Connector L-Com | Cable Assemblies - Coaxial Cables (RF) |
| Cable Type | Coaxial | Coaxial | ||
| Cable Length | 15 ft (45.72 dm) | 15 ft (45.72 dm) | 14.99 ft (45.7 dm) | 15 ft (45.72 dm) |
| Connector Type | BNC | BNC | BNC; BNC Plug to BNC Plug | |
| Gender | Male-Male |