L-com, Inc. RG174 Coaxial Cable, BNC Male / Male, 10.0 ft CC174-10

Description
These versatile 50 Ohm BNC plug coaxial cable assemblies feature fully molded strain reliefs and nickel plated bodies for a cable assembly that can withstand harsh conditions. Gold plated center contacts help minimize attenuation and provide corrosion resistance. These cable assemblies are stocked in 12 standard lengths from 1 to 25 feet to satisfy your immediate needs. Features 50 Ohm RF (Radio Frequency) transmission Available from stock in 12 lengths ranging from 1 to 25 feet Molded strain relief enhances durability Nickel plated body enhances corrosion resistance Small diameter cable provides greater flexibility Application RFID Test and Measurement Wireless Infrastructure Data Transmission GPS
Description
These versatile 50 Ohm BNC plug coaxial cable assemblies feature fully molded strain reliefs and nickel plated bodies for a cable assembly that can withstand harsh conditions. Gold plated center contacts help minimize attenuation and provide corrosion resistance. These cable assemblies are stocked in 12 standard lengths from 1 to 25 feet to satisfy your immediate needs. Features 50 Ohm RF (Radio Frequency) transmission Available from stock in 12 lengths ranging from 1 to 25 feet Molded strain relief enhances durability Nickel plated body enhances corrosion resistance Small diameter cable provides greater flexibility Application RFID Test and Measurement Wireless Infrastructure Data Transmission GPS

Suppliers

Company
Product
Description
Supplier Links
RG174 Coaxial Cable, BNC Male / Male, 10.0 ft - CC174-10 - L-com, Inc.
North Andover, MA, United States
RG174 Coaxial Cable, BNC Male / Male, 10.0 ft
CC174-10
RG174 Coaxial Cable, BNC Male / Male, 10.0 ft CC174-10
These versatile 50 Ohm BNC plug coaxial cable assemblies feature fully molded strain reliefs and nickel plated bodies for a cable assembly that can withstand harsh conditions. Gold plated center contacts help minimize attenuation and provide corrosion resistance. These cable assemblies are stocked in 12 standard lengths from 1 to 25 feet to satisfy your immediate needs. Features 50 Ohm RF (Radio Frequency) transmission Available from stock in 12 lengths ranging from 1 to 25 feet Molded strain relief enhances durability Nickel plated body enhances corrosion resistance Small diameter cable provides greater flexibility Application RFID Test and Measurement Wireless Infrastructure Data Transmission GPS

These versatile 50 Ohm BNC plug coaxial cable assemblies feature fully molded strain reliefs and nickel plated bodies for a cable assembly that can withstand harsh conditions. Gold plated center contacts help minimize attenuation and provide corrosion resistance. These cable assemblies are stocked in 12 standard lengths from 1 to 25 feet to satisfy your immediate needs.

Features

  • 50 Ohm RF (Radio Frequency) transmission
  • Available from stock in 12 lengths ranging from 1 to 25 feet
  • Molded strain relief enhances durability
  • Nickel plated body enhances corrosion resistance
  • Small diameter cable provides greater flexibility

Application

  • RFID
  • Test and Measurement
  • Wireless Infrastructure
  • Data Transmission
  • GPS
Supplier's Site
Rf Cable, Bnc Plug-Bnc Plug, 10Ft; Connector To Connector L-Com - 95B7489 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, Bnc Plug-Bnc Plug, 10Ft; Connector To Connector L-Com
95B7489
Rf Cable, Bnc Plug-Bnc Plug, 10Ft; Connector To Connector L-Com 95B7489
RF CABLE, BNC PLUG-BNC PLUG, 10FT; Connector to Connector:BNC Plug to BNC Plug; Coaxial Cable Type:RG174/U; Impedance:50ohm; Cable Length - Imperial:10ft; Cable Length - Metric:3.05m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

RF CABLE, BNC PLUG-BNC PLUG, 10FT; Connector to Connector:BNC Plug to BNC Plug; Coaxial Cable Type:RG174/U; Impedance:50ohm; Cable Length - Imperial:10ft; Cable Length - Metric:3.05m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site
Cable Assemblies - Coaxial Cables (RF) - CC174-10 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
CC174-10
Cable Assemblies - Coaxial Cables (RF) CC174-10
CA BNC M /BNC M RG174/U 10'

CA BNC M /BNC M RG174/U 10'

Supplier's Site
RG174 CABLE, BNC MALE/MALE 10.0FT - 70126321 - Allied Electronics, Inc.
Fort Worth, TX, USA
RG174 CABLE, BNC MALE/MALE 10.0FT
70126321
RG174 CABLE, BNC MALE/MALE 10.0FT 70126321
RG174 CABLE, BNC MALE/MALE 10.0FT

RG174 CABLE, BNC MALE/MALE 10.0FT

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited Allied Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number CC174-10 95B7489 CC174-10 70126321
Product Name RG174 Coaxial Cable, BNC Male / Male, 10.0 ft Rf Cable, Bnc Plug-Bnc Plug, 10Ft; Connector To Connector L-Com Cable Assemblies - Coaxial Cables (RF) RG174 CABLE, BNC MALE/MALE 10.0FT
Cable Type Coaxial Coaxial
Cable Length 10 ft (30.48 dm) 10.01 ft (30.5 dm) 10 ft (30.48 dm) 10 ft (30.48 dm)
Connector Type BNC BNC; BNC Plug to BNC Plug BNC
Gender Male-Male
Unlock Full Specs
to access all available technical data

Similar Products

Low - Loss Cable - Model SAC-40G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details
Power, Line Cables and Extension Cords - Q960-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 5.91 ft (18.01 dm)
Connector Type CEE 7/16
View Details
3 suppliers