L-com, Inc. RG174 Coaxial Cable, BNC Male / Male, 1.0 ft CC174-1

Description
These versatile 50 Ohm BNC plug coaxial cable assemblies feature fully molded strain reliefs and nickel plated bodies for a cable assembly that can withstand harsh conditions. Gold plated center contacts help minimize attenuation and provide corrosion resistance. These cable assemblies are stocked in 12 standard lengths from 1 to 25 feet to satisfy your immediate needs. Features 50 Ohm RF (Radio Frequency) transmission Available from stock in 12 lengths ranging from 1 to 25 feet Molded strain relief enhances durability Nickel plated body enhances corrosion resistance Small diameter cable provides greater flexibility Application RFID Test and Measurement Data Transmission GPS Wireless Infrastructure
Description
These versatile 50 Ohm BNC plug coaxial cable assemblies feature fully molded strain reliefs and nickel plated bodies for a cable assembly that can withstand harsh conditions. Gold plated center contacts help minimize attenuation and provide corrosion resistance. These cable assemblies are stocked in 12 standard lengths from 1 to 25 feet to satisfy your immediate needs. Features 50 Ohm RF (Radio Frequency) transmission Available from stock in 12 lengths ranging from 1 to 25 feet Molded strain relief enhances durability Nickel plated body enhances corrosion resistance Small diameter cable provides greater flexibility Application RFID Test and Measurement Data Transmission GPS Wireless Infrastructure

Suppliers

Company
Product
Description
Supplier Links
RG174 Coaxial Cable, BNC Male / Male, 1.0 ft - CC174-1 - L-com, Inc.
North Andover, MA, United States
RG174 Coaxial Cable, BNC Male / Male, 1.0 ft
CC174-1
RG174 Coaxial Cable, BNC Male / Male, 1.0 ft CC174-1
These versatile 50 Ohm BNC plug coaxial cable assemblies feature fully molded strain reliefs and nickel plated bodies for a cable assembly that can withstand harsh conditions. Gold plated center contacts help minimize attenuation and provide corrosion resistance. These cable assemblies are stocked in 12 standard lengths from 1 to 25 feet to satisfy your immediate needs. Features 50 Ohm RF (Radio Frequency) transmission Available from stock in 12 lengths ranging from 1 to 25 feet Molded strain relief enhances durability Nickel plated body enhances corrosion resistance Small diameter cable provides greater flexibility Application RFID Test and Measurement Data Transmission GPS Wireless Infrastructure

These versatile 50 Ohm BNC plug coaxial cable assemblies feature fully molded strain reliefs and nickel plated bodies for a cable assembly that can withstand harsh conditions. Gold plated center contacts help minimize attenuation and provide corrosion resistance. These cable assemblies are stocked in 12 standard lengths from 1 to 25 feet to satisfy your immediate needs.

Features

  • 50 Ohm RF (Radio Frequency) transmission
  • Available from stock in 12 lengths ranging from 1 to 25 feet
  • Molded strain relief enhances durability
  • Nickel plated body enhances corrosion resistance
  • Small diameter cable provides greater flexibility

Application

  • RFID
  • Test and Measurement
  • Data Transmission
  • GPS
  • Wireless Infrastructure
Supplier's Site
RG174 CABLE, BNC MALE/MALE 1.0FT - 70126316 - Allied Electronics, Inc.
Fort Worth, TX, USA
RG174 CABLE, BNC MALE/MALE 1.0FT
70126316
RG174 CABLE, BNC MALE/MALE 1.0FT 70126316
RG174 CABLE, BNC MALE/MALE 1.0FT

RG174 CABLE, BNC MALE/MALE 1.0FT

Supplier's Site
Rf Cable, Bnc Plug-Bnc Plug, 1Ft; Connector To Connector L-Com - 89M7929 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, Bnc Plug-Bnc Plug, 1Ft; Connector To Connector L-Com
89M7929
Rf Cable, Bnc Plug-Bnc Plug, 1Ft; Connector To Connector L-Com 89M7929
RF CABLE, BNC PLUG-BNC PLUG, 1FT; Connector to Connector:BNC Plug to BNC Plug; Coaxial Cable Type:RG174/U; Impedance:50ohm; Cable Length - Imperial:1ft; Cable Length - Metric:304.8mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

RF CABLE, BNC PLUG-BNC PLUG, 1FT; Connector to Connector:BNC Plug to BNC Plug; Coaxial Cable Type:RG174/U; Impedance:50ohm; Cable Length - Imperial:1ft; Cable Length - Metric:304.8mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site
Cable Assemblies - Coaxial Cables (RF) - CC174-1 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
CC174-1
Cable Assemblies - Coaxial Cables (RF) CC174-1
CA BNC M /BNC M RG174/U 1'

CA BNC M /BNC M RG174/U 1'

Supplier's Site

Technical Specifications

  L-com, Inc. Allied Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number CC174-1 70126316 89M7929 CC174-1
Product Name RG174 Coaxial Cable, BNC Male / Male, 1.0 ft RG174 CABLE, BNC MALE/MALE 1.0FT Rf Cable, Bnc Plug-Bnc Plug, 1Ft; Connector To Connector L-Com Cable Assemblies - Coaxial Cables (RF)
Cable Type Coaxial Coaxial
Cable Length 1 ft (3.05 dm) 1 ft (3.05 dm) 1 ft (3.05 dm) 1 ft (3.05 dm)
Connector Type BNC BNC BNC; BNC Plug to BNC Plug
Gender Male-Male
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1337772-3 - TE Connectivity
Specs
Application RF
Product Type BNC Plug
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
RJ45 Ethernet Media - 1585J-M4UBJM-0M6 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Application LAN / Ethernet
Connector Type Standard
View Details
2 suppliers
RF Cables And RF Cable Assemblies - RG58 - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details
ix Industrial IO Cable Assembly - NDHN5A2AB0A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application LAN / Ethernet; Networking
Cable Length 6.56 ft (20 dm)
Standards / Certifications RoHS
View Details