L-com, Inc. RG174 Coaxial Cable, BNC 90° Male / 90° Male, 1.5 ft CC174-1.5HR2

Description
These versatile 50 Ohm BNC plug coaxial cable assemblies feature fully molded strain reliefs and nickel plated bodies for a cable assembly that can withstand harsh conditions. Gold plated center contacts help minimize attenuation and provide corrosion resistance. The box design 90 degree connectors provide an angled connection for tight fit applications. These cable assemblies are stocked in 10 standard lengths from .5 to 10 feet to satisfy your immediate needs. Features 50 Ohm RF (Radio Frequency) transmission Molded strain relief enhances durability Small diameter cable and angled connectors provide greater flexibility for tight fit situations Nickel plated body enhances corrosion resistance Available from stock in 10 lengths ranging from 1 to 10 feet Application Data Transmission RFID GPS Test and Measurement Wireless Infrastructure
Description
These versatile 50 Ohm BNC plug coaxial cable assemblies feature fully molded strain reliefs and nickel plated bodies for a cable assembly that can withstand harsh conditions. Gold plated center contacts help minimize attenuation and provide corrosion resistance. The box design 90 degree connectors provide an angled connection for tight fit applications. These cable assemblies are stocked in 10 standard lengths from .5 to 10 feet to satisfy your immediate needs. Features 50 Ohm RF (Radio Frequency) transmission Molded strain relief enhances durability Small diameter cable and angled connectors provide greater flexibility for tight fit situations Nickel plated body enhances corrosion resistance Available from stock in 10 lengths ranging from 1 to 10 feet Application Data Transmission RFID GPS Test and Measurement Wireless Infrastructure

Suppliers

Company
Product
Description
Supplier Links
RG174 Coaxial Cable, BNC 90° Male / 90° Male, 1.5 ft - CC174-1.5HR2 - L-com, Inc.
North Andover, MA, United States
RG174 Coaxial Cable, BNC 90° Male / 90° Male, 1.5 ft
CC174-1.5HR2
RG174 Coaxial Cable, BNC 90° Male / 90° Male, 1.5 ft CC174-1.5HR2
These versatile 50 Ohm BNC plug coaxial cable assemblies feature fully molded strain reliefs and nickel plated bodies for a cable assembly that can withstand harsh conditions. Gold plated center contacts help minimize attenuation and provide corrosion resistance. The box design 90 degree connectors provide an angled connection for tight fit applications. These cable assemblies are stocked in 10 standard lengths from .5 to 10 feet to satisfy your immediate needs. Features 50 Ohm RF (Radio Frequency) transmission Molded strain relief enhances durability Small diameter cable and angled connectors provide greater flexibility for tight fit situations Nickel plated body enhances corrosion resistance Available from stock in 10 lengths ranging from 1 to 10 feet Application Data Transmission RFID GPS Test and Measurement Wireless Infrastructure

These versatile 50 Ohm BNC plug coaxial cable assemblies feature fully molded strain reliefs and nickel plated bodies for a cable assembly that can withstand harsh conditions. Gold plated center contacts help minimize attenuation and provide corrosion resistance. The box design 90 degree connectors provide an angled connection for tight fit applications. These cable assemblies are stocked in 10 standard lengths from .5 to 10 feet to satisfy your immediate needs.

Features

  • 50 Ohm RF (Radio Frequency) transmission
  • Molded strain relief enhances durability
  • Small diameter cable and angled connectors provide greater flexibility for tight fit situations
  • Nickel plated body enhances corrosion resistance
  • Available from stock in 10 lengths ranging from 1 to 10 feet

Application

  • Data Transmission
  • RFID
  • GPS
  • Test and Measurement
  • Wireless Infrastructure
Supplier's Site
Ca Bncm Ra/bncm Ra Rg174 1.5 L-Com - 89M7932 - Newark, An Avnet Company
Chicago, IL, United States
Ca Bncm Ra/bncm Ra Rg174 1.5 L-Com
89M7932
Ca Bncm Ra/bncm Ra Rg174 1.5 L-Com 89M7932
CA BNCM RA/BNCM RA RG174 1.5

CA BNCM RA/BNCM RA RG174 1.5

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CC174-1.5HR2 89M7932
Product Name RG174 Coaxial Cable, BNC 90° Male / 90° Male, 1.5 ft Ca Bncm Ra/bncm Ra Rg174 1.5 L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable - Model SAC-213 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
USB 3.0 A Male to USB 3.0 B Male, Black color, 30/30/24AWG, 2M Length - 3023015-02M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 6.56 ft (20 dm)
View Details
4 suppliers