L-com, Inc. RG174 Coaxial Cable, BNC Male / 90° Male, 1.5 ft CC174-1.5HR

Description
These versatile 50 Ohm BNC plug coaxial cable assemblies feature fully molded strain reliefs and nickel plated bodies for a cable assembly that can withstand harsh conditions. Gold plated center contacts help minimize attenuation and provide corrosion resistance. The box design 90 degree connector provides an angled connection for tight fit applications. These cable assemblies are stocked in 9 standard lengths from 1 to 10 feet to satisfy your immediate needs. Features Available from stock in 9 lengths ranging from 1 to 10 feet Small diameter cable and angled connector provide greater flexibility for tight fit situations 50 Ohm RF (Radio Frequency) transmission Molded strain relief enhances durability Nickel plated body enhances corrosion resistance Application Data Transmission GPS Wireless Infrastructure RFID Test and Measurement
Description
These versatile 50 Ohm BNC plug coaxial cable assemblies feature fully molded strain reliefs and nickel plated bodies for a cable assembly that can withstand harsh conditions. Gold plated center contacts help minimize attenuation and provide corrosion resistance. The box design 90 degree connector provides an angled connection for tight fit applications. These cable assemblies are stocked in 9 standard lengths from 1 to 10 feet to satisfy your immediate needs. Features Available from stock in 9 lengths ranging from 1 to 10 feet Small diameter cable and angled connector provide greater flexibility for tight fit situations 50 Ohm RF (Radio Frequency) transmission Molded strain relief enhances durability Nickel plated body enhances corrosion resistance Application Data Transmission GPS Wireless Infrastructure RFID Test and Measurement

Suppliers

Company
Product
Description
Supplier Links
RG174 Coaxial Cable, BNC Male / 90° Male, 1.5 ft - CC174-1.5HR - L-com, Inc.
North Andover, MA, United States
RG174 Coaxial Cable, BNC Male / 90° Male, 1.5 ft
CC174-1.5HR
RG174 Coaxial Cable, BNC Male / 90° Male, 1.5 ft CC174-1.5HR
These versatile 50 Ohm BNC plug coaxial cable assemblies feature fully molded strain reliefs and nickel plated bodies for a cable assembly that can withstand harsh conditions. Gold plated center contacts help minimize attenuation and provide corrosion resistance. The box design 90 degree connector provides an angled connection for tight fit applications. These cable assemblies are stocked in 9 standard lengths from 1 to 10 feet to satisfy your immediate needs. Features Available from stock in 9 lengths ranging from 1 to 10 feet Small diameter cable and angled connector provide greater flexibility for tight fit situations 50 Ohm RF (Radio Frequency) transmission Molded strain relief enhances durability Nickel plated body enhances corrosion resistance Application Data Transmission GPS Wireless Infrastructure RFID Test and Measurement

These versatile 50 Ohm BNC plug coaxial cable assemblies feature fully molded strain reliefs and nickel plated bodies for a cable assembly that can withstand harsh conditions. Gold plated center contacts help minimize attenuation and provide corrosion resistance. The box design 90 degree connector provides an angled connection for tight fit applications. These cable assemblies are stocked in 9 standard lengths from 1 to 10 feet to satisfy your immediate needs.

Features

  • Available from stock in 9 lengths ranging from 1 to 10 feet
  • Small diameter cable and angled connector provide greater flexibility for tight fit situations
  • 50 Ohm RF (Radio Frequency) transmission
  • Molded strain relief enhances durability
  • Nickel plated body enhances corrosion resistance

Application

  • Data Transmission
  • GPS
  • Wireless Infrastructure
  • RFID
  • Test and Measurement
Supplier's Site
Ca Bnc M/bnc M Ra Rg174/u 1.5 L-Com - 89M7931 - Newark, An Avnet Company
Chicago, IL, United States
Ca Bnc M/bnc M Ra Rg174/u 1.5 L-Com
89M7931
Ca Bnc M/bnc M Ra Rg174/u 1.5 L-Com 89M7931
CA BNC M/BNC M RA RG174/U 1.5

CA BNC M/BNC M RA RG174/U 1.5

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CC174-1.5HR 89M7931
Product Name RG174 Coaxial Cable, BNC Male / 90° Male, 1.5 ft Ca Bnc M/bnc M Ra Rg174/u 1.5 L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Breakout to Stacking Miniature Banana Plugs - 1016M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details