L-com, Inc. RG142B Coaxial Cable, BNC Male / Male, 2.0 ft CC142B-2

Description
This family of coaxial cable assemblies are ideal for applications that call for a operating temperature of -70°C to +200°C. The Tetrafluoroethylene dielectric and the Fluorinated Ethylene Propylene jacket also comply with the VW-1 vertical flame test. The crimp style BNC plug connectors produce a robust assembly for the most demanding applications. These high performance cables are available from stock in 15 lengths ranging from 1 to 100 feet. Features Available from stock in 15 lengths ranging from 1 to 100 feet Dual shielding to reduce effects of EMI High temperature 50 Ohm RF (Radio Frequency) signal transmission Complies with VW-1 vertical flame test for applications requiring flame proof characteristics Operating temperature range of -70°C to + 200°C satisfies a wide range of applications Application Data Transmission GPS RFID Test and Measurement Wireless Infrastructure
Description
This family of coaxial cable assemblies are ideal for applications that call for a operating temperature of -70°C to +200°C. The Tetrafluoroethylene dielectric and the Fluorinated Ethylene Propylene jacket also comply with the VW-1 vertical flame test. The crimp style BNC plug connectors produce a robust assembly for the most demanding applications. These high performance cables are available from stock in 15 lengths ranging from 1 to 100 feet. Features Available from stock in 15 lengths ranging from 1 to 100 feet Dual shielding to reduce effects of EMI High temperature 50 Ohm RF (Radio Frequency) signal transmission Complies with VW-1 vertical flame test for applications requiring flame proof characteristics Operating temperature range of -70°C to + 200°C satisfies a wide range of applications Application Data Transmission GPS RFID Test and Measurement Wireless Infrastructure

Suppliers

Company
Product
Description
Supplier Links
RG142B Coaxial Cable, BNC Male / Male, 2.0 ft - CC142B-2 - L-com, Inc.
North Andover, MA, United States
RG142B Coaxial Cable, BNC Male / Male, 2.0 ft
CC142B-2
RG142B Coaxial Cable, BNC Male / Male, 2.0 ft CC142B-2
This family of coaxial cable assemblies are ideal for applications that call for a operating temperature of -70°C to +200°C. The Tetrafluoroethylene dielectric and the Fluorinated Ethylene Propylene jacket also comply with the VW-1 vertical flame test. The crimp style BNC plug connectors produce a robust assembly for the most demanding applications. These high performance cables are available from stock in 15 lengths ranging from 1 to 100 feet. Features Available from stock in 15 lengths ranging from 1 to 100 feet Dual shielding to reduce effects of EMI High temperature 50 Ohm RF (Radio Frequency) signal transmission Complies with VW-1 vertical flame test for applications requiring flame proof characteristics Operating temperature range of -70°C to + 200°C satisfies a wide range of applications Application Data Transmission GPS RFID Test and Measurement Wireless Infrastructure

This family of coaxial cable assemblies are ideal for applications that call for a operating temperature of -70°C to +200°C. The Tetrafluoroethylene dielectric and the Fluorinated Ethylene Propylene jacket also comply with the VW-1 vertical flame test. The crimp style BNC plug connectors produce a robust assembly for the most demanding applications. These high performance cables are available from stock in 15 lengths ranging from 1 to 100 feet.

Features

  • Available from stock in 15 lengths ranging from 1 to 100 feet
  • Dual shielding to reduce effects of EMI
  • High temperature 50 Ohm RF (Radio Frequency) signal transmission
  • Complies with VW-1 vertical flame test for applications requiring flame proof characteristics
  • Operating temperature range of -70°C to + 200°C satisfies a wide range of applications

Application

  • Data Transmission
  • GPS
  • RFID
  • Test and Measurement
  • Wireless Infrastructure
Supplier's Site
Ca Bnc M/bnc M Rg142B/u 2 L-Com - 89M7913 - Newark, An Avnet Company
Chicago, IL, United States
Ca Bnc M/bnc M Rg142B/u 2 L-Com
89M7913
Ca Bnc M/bnc M Rg142B/u 2 L-Com 89M7913
CA BNC M/BNC M RG142B/U 2

CA BNC M/BNC M RG142B/U 2

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CC142B-2 89M7913
Product Name RG142B Coaxial Cable, BNC Male / Male, 2.0 ft Ca Bnc M/bnc M Rg142B/u 2 L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Typec -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
I/O Cable Assemblies - RG3109 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type DB68; Half Pitch D SUB 68
View Details
Cable Connector Assembly 1M PVC M12 RAL-010-012 -  - Sensata Technologies
Specs
Connector Type M12
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details