L-com, Inc. RG142B Coaxial Cable, BNC Male / Male, 2.5 ft CC142B-2.5

Description
This family of coaxial cable assemblies are ideal for applications that call for a operating temperature of -70°C to +200°C. The Tetrafluoroethylene dielectric and the Fluorinated Ethylene Propylene jacket also comply with the VW-1 vertical flame test. The crimp style BNC plug connectors produce a robust assembly for the most demanding applications. These high performance cables are available from stock in 15 lengths ranging from 1 to 100 feet. Features Complies with VW-1 vertical flame test for applications requiring flame proof characteristics Available from stock in 15 lengths ranging from 1 to 100 feet Dual shielding to reduce effects of EMI High temperature 50 Ohm RF (Radio Frequency) signal transmission Operating temperature range of -70°C to + 200°C satisfies a wide range of applications Application Wireless Infrastructure Data Transmission GPS RFID Test and Measurement
Description
This family of coaxial cable assemblies are ideal for applications that call for a operating temperature of -70°C to +200°C. The Tetrafluoroethylene dielectric and the Fluorinated Ethylene Propylene jacket also comply with the VW-1 vertical flame test. The crimp style BNC plug connectors produce a robust assembly for the most demanding applications. These high performance cables are available from stock in 15 lengths ranging from 1 to 100 feet. Features Complies with VW-1 vertical flame test for applications requiring flame proof characteristics Available from stock in 15 lengths ranging from 1 to 100 feet Dual shielding to reduce effects of EMI High temperature 50 Ohm RF (Radio Frequency) signal transmission Operating temperature range of -70°C to + 200°C satisfies a wide range of applications Application Wireless Infrastructure Data Transmission GPS RFID Test and Measurement

Suppliers

Company
Product
Description
Supplier Links
RG142B Coaxial Cable, BNC Male / Male, 2.5 ft - CC142B-2.5 - L-com, Inc.
North Andover, MA, United States
RG142B Coaxial Cable, BNC Male / Male, 2.5 ft
CC142B-2.5
RG142B Coaxial Cable, BNC Male / Male, 2.5 ft CC142B-2.5
This family of coaxial cable assemblies are ideal for applications that call for a operating temperature of -70°C to +200°C. The Tetrafluoroethylene dielectric and the Fluorinated Ethylene Propylene jacket also comply with the VW-1 vertical flame test. The crimp style BNC plug connectors produce a robust assembly for the most demanding applications. These high performance cables are available from stock in 15 lengths ranging from 1 to 100 feet. Features Complies with VW-1 vertical flame test for applications requiring flame proof characteristics Available from stock in 15 lengths ranging from 1 to 100 feet Dual shielding to reduce effects of EMI High temperature 50 Ohm RF (Radio Frequency) signal transmission Operating temperature range of -70°C to + 200°C satisfies a wide range of applications Application Wireless Infrastructure Data Transmission GPS RFID Test and Measurement

This family of coaxial cable assemblies are ideal for applications that call for a operating temperature of -70°C to +200°C. The Tetrafluoroethylene dielectric and the Fluorinated Ethylene Propylene jacket also comply with the VW-1 vertical flame test. The crimp style BNC plug connectors produce a robust assembly for the most demanding applications. These high performance cables are available from stock in 15 lengths ranging from 1 to 100 feet.

Features

  • Complies with VW-1 vertical flame test for applications requiring flame proof characteristics
  • Available from stock in 15 lengths ranging from 1 to 100 feet
  • Dual shielding to reduce effects of EMI
  • High temperature 50 Ohm RF (Radio Frequency) signal transmission
  • Operating temperature range of -70°C to + 200°C satisfies a wide range of applications

Application

  • Wireless Infrastructure
  • Data Transmission
  • GPS
  • RFID
  • Test and Measurement
Supplier's Site
Ca Bnc M/bnc M Rg142B/u 2.5 L-Com - 89M7914 - Newark, An Avnet Company
Chicago, IL, United States
Ca Bnc M/bnc M Rg142B/u 2.5 L-Com
89M7914
Ca Bnc M/bnc M Rg142B/u 2.5 L-Com 89M7914
CA BNC M/BNC M RG142B/U 2.5

CA BNC M/BNC M RG142B/U 2.5

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CC142B-2.5 89M7914
Product Name RG142B Coaxial Cable, BNC Male / Male, 2.5 ft Ca Bnc M/bnc M Rg142B/u 2.5 L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - 6-pole - A-K6P-M8-R-G-5M-GY-1-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
RF Cable Assemblies - 1-2441460-0 - TE Connectivity
Specs
Application RF
Product Type 2.4mm Series RF Plug
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers
Stability Cables - SP-292-MM-36 - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details
Motor cable - NEBM-T1G8-E-5-Q7N-LE8 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type ITT M3
Standards / Certifications EN 61984
View Details