L-com, Inc. RG142B Coaxial Cable, BNC Male / Male, 15.0 ft CC142B-15

Description
This family of coaxial cable assemblies are ideal for applications that call for a operating temperature of -70°C to +200°C. The Tetrafluoroethylene dielectric and the Fluorinated Ethylene Propylene jacket also comply with the VW-1 vertical flame test. The crimp style BNC plug connectors produce a robust assembly for the most demanding applications. These high performance cables are available from stock in 15 lengths ranging from 1 to 100 feet. Features Available from stock in 15 lengths ranging from 1 to 100 feet Dual shielding to reduce effects of EMI High temperature 50 Ohm RF (Radio Frequency) signal transmission Operating temperature range of -70°C to + 200°C satisfies a wide range of applications Complies with VW-1 vertical flame test for applications requiring flame proof characteristics Application Data Transmission GPS RFID Test and Measurement Wireless Infrastructure
Description
This family of coaxial cable assemblies are ideal for applications that call for a operating temperature of -70°C to +200°C. The Tetrafluoroethylene dielectric and the Fluorinated Ethylene Propylene jacket also comply with the VW-1 vertical flame test. The crimp style BNC plug connectors produce a robust assembly for the most demanding applications. These high performance cables are available from stock in 15 lengths ranging from 1 to 100 feet. Features Available from stock in 15 lengths ranging from 1 to 100 feet Dual shielding to reduce effects of EMI High temperature 50 Ohm RF (Radio Frequency) signal transmission Operating temperature range of -70°C to + 200°C satisfies a wide range of applications Complies with VW-1 vertical flame test for applications requiring flame proof characteristics Application Data Transmission GPS RFID Test and Measurement Wireless Infrastructure

Suppliers

Company
Product
Description
Supplier Links
RG142B Coaxial Cable, BNC Male / Male, 15.0 ft - CC142B-15 - L-com, Inc.
North Andover, MA, United States
RG142B Coaxial Cable, BNC Male / Male, 15.0 ft
CC142B-15
RG142B Coaxial Cable, BNC Male / Male, 15.0 ft CC142B-15
This family of coaxial cable assemblies are ideal for applications that call for a operating temperature of -70°C to +200°C. The Tetrafluoroethylene dielectric and the Fluorinated Ethylene Propylene jacket also comply with the VW-1 vertical flame test. The crimp style BNC plug connectors produce a robust assembly for the most demanding applications. These high performance cables are available from stock in 15 lengths ranging from 1 to 100 feet. Features Available from stock in 15 lengths ranging from 1 to 100 feet Dual shielding to reduce effects of EMI High temperature 50 Ohm RF (Radio Frequency) signal transmission Operating temperature range of -70°C to + 200°C satisfies a wide range of applications Complies with VW-1 vertical flame test for applications requiring flame proof characteristics Application Data Transmission GPS RFID Test and Measurement Wireless Infrastructure

This family of coaxial cable assemblies are ideal for applications that call for a operating temperature of -70°C to +200°C. The Tetrafluoroethylene dielectric and the Fluorinated Ethylene Propylene jacket also comply with the VW-1 vertical flame test. The crimp style BNC plug connectors produce a robust assembly for the most demanding applications. These high performance cables are available from stock in 15 lengths ranging from 1 to 100 feet.

Features

  • Available from stock in 15 lengths ranging from 1 to 100 feet
  • Dual shielding to reduce effects of EMI
  • High temperature 50 Ohm RF (Radio Frequency) signal transmission
  • Operating temperature range of -70°C to + 200°C satisfies a wide range of applications
  • Complies with VW-1 vertical flame test for applications requiring flame proof characteristics

Application

  • Data Transmission
  • GPS
  • RFID
  • Test and Measurement
  • Wireless Infrastructure
Supplier's Site
Ca Bnc M/bnc M Rg142B/u 15 L-Com - 89M7912 - Newark, An Avnet Company
Chicago, IL, United States
Ca Bnc M/bnc M Rg142B/u 15 L-Com
89M7912
Ca Bnc M/bnc M Rg142B/u 15 L-Com 89M7912
CA BNC M/BNC M RG142B/U 15

CA BNC M/BNC M RG142B/U 15

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CC142B-15 89M7912
Product Name RG142B Coaxial Cable, BNC Male / Male, 15.0 ft Ca Bnc M/bnc M Rg142B/u 15 L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
BNC Male to Female RG174/U Coaxial Test Cable - 4025 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details