L-com, Inc. RG142B Coaxial Cable, BNC Male / Male, 10.0 ft CC142B-10

Description
This family of coaxial cable assemblies are ideal for applications that call for a operating temperature of -70°C to +200°C. The Tetrafluoroethylene dielectric and the Fluorinated Ethylene Propylene jacket also comply with the VW-1 vertical flame test. The crimp style BNC plug connectors produce a robust assembly for the most demanding applications. These high performance cables are available from stock in 15 lengths ranging from 1 to 100 feet. Features Complies with VW-1 vertical flame test for applications requiring flame proof characteristics Available from stock in 15 lengths ranging from 1 to 100 feet Dual shielding to reduce effects of EMI High temperature 50 Ohm RF (Radio Frequency) signal transmission Operating temperature range of -70°C to + 200°C satisfies a wide range of applications Application GPS Wireless Infrastructure Data Transmission RFID Test and Measurement
Description
This family of coaxial cable assemblies are ideal for applications that call for a operating temperature of -70°C to +200°C. The Tetrafluoroethylene dielectric and the Fluorinated Ethylene Propylene jacket also comply with the VW-1 vertical flame test. The crimp style BNC plug connectors produce a robust assembly for the most demanding applications. These high performance cables are available from stock in 15 lengths ranging from 1 to 100 feet. Features Complies with VW-1 vertical flame test for applications requiring flame proof characteristics Available from stock in 15 lengths ranging from 1 to 100 feet Dual shielding to reduce effects of EMI High temperature 50 Ohm RF (Radio Frequency) signal transmission Operating temperature range of -70°C to + 200°C satisfies a wide range of applications Application GPS Wireless Infrastructure Data Transmission RFID Test and Measurement

Suppliers

Company
Product
Description
Supplier Links
RG142B Coaxial Cable, BNC Male / Male, 10.0 ft - CC142B-10 - L-com, Inc.
North Andover, MA, United States
RG142B Coaxial Cable, BNC Male / Male, 10.0 ft
CC142B-10
RG142B Coaxial Cable, BNC Male / Male, 10.0 ft CC142B-10
This family of coaxial cable assemblies are ideal for applications that call for a operating temperature of -70°C to +200°C. The Tetrafluoroethylene dielectric and the Fluorinated Ethylene Propylene jacket also comply with the VW-1 vertical flame test. The crimp style BNC plug connectors produce a robust assembly for the most demanding applications. These high performance cables are available from stock in 15 lengths ranging from 1 to 100 feet. Features Complies with VW-1 vertical flame test for applications requiring flame proof characteristics Available from stock in 15 lengths ranging from 1 to 100 feet Dual shielding to reduce effects of EMI High temperature 50 Ohm RF (Radio Frequency) signal transmission Operating temperature range of -70°C to + 200°C satisfies a wide range of applications Application GPS Wireless Infrastructure Data Transmission RFID Test and Measurement

This family of coaxial cable assemblies are ideal for applications that call for a operating temperature of -70°C to +200°C. The Tetrafluoroethylene dielectric and the Fluorinated Ethylene Propylene jacket also comply with the VW-1 vertical flame test. The crimp style BNC plug connectors produce a robust assembly for the most demanding applications. These high performance cables are available from stock in 15 lengths ranging from 1 to 100 feet.

Features

  • Complies with VW-1 vertical flame test for applications requiring flame proof characteristics
  • Available from stock in 15 lengths ranging from 1 to 100 feet
  • Dual shielding to reduce effects of EMI
  • High temperature 50 Ohm RF (Radio Frequency) signal transmission
  • Operating temperature range of -70°C to + 200°C satisfies a wide range of applications

Application

  • GPS
  • Wireless Infrastructure
  • Data Transmission
  • RFID
  • Test and Measurement
Supplier's Site
Ca Bnc M/bnc M Rg142B/u 10 L-Com - 89M7910 - Newark, An Avnet Company
Chicago, IL, United States
Ca Bnc M/bnc M Rg142B/u 10 L-Com
89M7910
Ca Bnc M/bnc M Rg142B/u 10 L-Com 89M7910
CA BNC M/BNC M RG142B/U 10

CA BNC M/BNC M RG142B/U 10

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CC142B-10 89M7910
Product Name RG142B Coaxial Cable, BNC Male / Male, 10.0 ft Ca Bnc M/bnc M Rg142B/u 10 L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Type C To Usb Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type USB; Type-C
View Details
SFP+/ QSFP/ QSFP 100Gbps &  QSFP-DD DAC Cable Assemblies -  - Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details
Sensor Connector, M23, Rcpt, 12Pos Rohs Compliant Sensata/bei Sensors - 75AJ3563 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details