L-com, Inc. RG142B Coaxial Cable, BNC Male / Male, 1.0 ft CC142B-1

Description
This family of coaxial cable assemblies are ideal for applications that call for a operating temperature of -70°C to +200°C. The Tetrafluoroethylene dielectric and the Fluorinated Ethylene Propylene jacket also comply with the VW-1 vertical flame test. The crimp style BNC plug connectors produce a robust assembly for the most demanding applications. These high performance cables are available from stock in 15 lengths ranging from 1 to 100 feet. Features Complies with VW-1 vertical flame test for applications requiring flame proof characteristics Available from stock in 15 lengths ranging from 1 to 100 feet Dual shielding to reduce effects of EMI High temperature 50 Ohm RF (Radio Frequency) signal transmission Operating temperature range of -70°C to + 200°C satisfies a wide range of applications Application Wireless Infrastructure Data Transmission GPS RFID Test and Measurement
Description
This family of coaxial cable assemblies are ideal for applications that call for a operating temperature of -70°C to +200°C. The Tetrafluoroethylene dielectric and the Fluorinated Ethylene Propylene jacket also comply with the VW-1 vertical flame test. The crimp style BNC plug connectors produce a robust assembly for the most demanding applications. These high performance cables are available from stock in 15 lengths ranging from 1 to 100 feet. Features Complies with VW-1 vertical flame test for applications requiring flame proof characteristics Available from stock in 15 lengths ranging from 1 to 100 feet Dual shielding to reduce effects of EMI High temperature 50 Ohm RF (Radio Frequency) signal transmission Operating temperature range of -70°C to + 200°C satisfies a wide range of applications Application Wireless Infrastructure Data Transmission GPS RFID Test and Measurement

Suppliers

Company
Product
Description
Supplier Links
RG142B Coaxial Cable, BNC Male / Male, 1.0 ft - CC142B-1 - L-com, Inc.
North Andover, MA, United States
RG142B Coaxial Cable, BNC Male / Male, 1.0 ft
CC142B-1
RG142B Coaxial Cable, BNC Male / Male, 1.0 ft CC142B-1
This family of coaxial cable assemblies are ideal for applications that call for a operating temperature of -70°C to +200°C. The Tetrafluoroethylene dielectric and the Fluorinated Ethylene Propylene jacket also comply with the VW-1 vertical flame test. The crimp style BNC plug connectors produce a robust assembly for the most demanding applications. These high performance cables are available from stock in 15 lengths ranging from 1 to 100 feet. Features Complies with VW-1 vertical flame test for applications requiring flame proof characteristics Available from stock in 15 lengths ranging from 1 to 100 feet Dual shielding to reduce effects of EMI High temperature 50 Ohm RF (Radio Frequency) signal transmission Operating temperature range of -70°C to + 200°C satisfies a wide range of applications Application Wireless Infrastructure Data Transmission GPS RFID Test and Measurement

This family of coaxial cable assemblies are ideal for applications that call for a operating temperature of -70°C to +200°C. The Tetrafluoroethylene dielectric and the Fluorinated Ethylene Propylene jacket also comply with the VW-1 vertical flame test. The crimp style BNC plug connectors produce a robust assembly for the most demanding applications. These high performance cables are available from stock in 15 lengths ranging from 1 to 100 feet.

Features

  • Complies with VW-1 vertical flame test for applications requiring flame proof characteristics
  • Available from stock in 15 lengths ranging from 1 to 100 feet
  • Dual shielding to reduce effects of EMI
  • High temperature 50 Ohm RF (Radio Frequency) signal transmission
  • Operating temperature range of -70°C to + 200°C satisfies a wide range of applications

Application

  • Wireless Infrastructure
  • Data Transmission
  • GPS
  • RFID
  • Test and Measurement
Supplier's Site
Ca Bnc M/bnc M Rg142B/u 1 L-Com - 89M7908 - Newark, An Avnet Company
Chicago, IL, United States
Ca Bnc M/bnc M Rg142B/u 1 L-Com
89M7908
Ca Bnc M/bnc M Rg142B/u 1 L-Com 89M7908
CA BNC M/BNC M RG142B/U 1

CA BNC M/BNC M RG142B/U 1

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CC142B-1 89M7908
Product Name RG142B Coaxial Cable, BNC Male / Male, 1.0 ft Ca Bnc M/bnc M Rg142B/u 1 L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Standards / Certifications RoHS
View Details
Flexible Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers