L-com, Inc. RG142B Coaxial Cable, BNC Male / Male, 1.5 ft CC142B-1.5

Description
This family of coaxial cable assemblies are ideal for applications that call for a operating temperature of -70°C to +200°C. The Tetrafluoroethylene dielectric and the Fluorinated Ethylene Propylene jacket also comply with the VW-1 vertical flame test. The crimp style BNC plug connectors produce a robust assembly for the most demanding applications. These high performance cables are available from stock in 15 lengths ranging from 1 to 100 feet. Features Available from stock in 15 lengths ranging from 1 to 100 feet Complies with VW-1 vertical flame test for applications requiring flame proof characteristics Dual shielding to reduce effects of EMI Operating temperature range of -70°C to + 200°C satisfies a wide range of applications High temperature 50 Ohm RF (Radio Frequency) signal transmission Application RFID Test and Measurement Data Transmission GPS Wireless Infrastructure
Description
This family of coaxial cable assemblies are ideal for applications that call for a operating temperature of -70°C to +200°C. The Tetrafluoroethylene dielectric and the Fluorinated Ethylene Propylene jacket also comply with the VW-1 vertical flame test. The crimp style BNC plug connectors produce a robust assembly for the most demanding applications. These high performance cables are available from stock in 15 lengths ranging from 1 to 100 feet. Features Available from stock in 15 lengths ranging from 1 to 100 feet Complies with VW-1 vertical flame test for applications requiring flame proof characteristics Dual shielding to reduce effects of EMI Operating temperature range of -70°C to + 200°C satisfies a wide range of applications High temperature 50 Ohm RF (Radio Frequency) signal transmission Application RFID Test and Measurement Data Transmission GPS Wireless Infrastructure

Suppliers

Company
Product
Description
Supplier Links
RG142B Coaxial Cable, BNC Male / Male, 1.5 ft - CC142B-1.5 - L-com, Inc.
North Andover, MA, United States
RG142B Coaxial Cable, BNC Male / Male, 1.5 ft
CC142B-1.5
RG142B Coaxial Cable, BNC Male / Male, 1.5 ft CC142B-1.5
This family of coaxial cable assemblies are ideal for applications that call for a operating temperature of -70°C to +200°C. The Tetrafluoroethylene dielectric and the Fluorinated Ethylene Propylene jacket also comply with the VW-1 vertical flame test. The crimp style BNC plug connectors produce a robust assembly for the most demanding applications. These high performance cables are available from stock in 15 lengths ranging from 1 to 100 feet. Features Available from stock in 15 lengths ranging from 1 to 100 feet Complies with VW-1 vertical flame test for applications requiring flame proof characteristics Dual shielding to reduce effects of EMI Operating temperature range of -70°C to + 200°C satisfies a wide range of applications High temperature 50 Ohm RF (Radio Frequency) signal transmission Application RFID Test and Measurement Data Transmission GPS Wireless Infrastructure

This family of coaxial cable assemblies are ideal for applications that call for a operating temperature of -70°C to +200°C. The Tetrafluoroethylene dielectric and the Fluorinated Ethylene Propylene jacket also comply with the VW-1 vertical flame test. The crimp style BNC plug connectors produce a robust assembly for the most demanding applications. These high performance cables are available from stock in 15 lengths ranging from 1 to 100 feet.

Features

  • Available from stock in 15 lengths ranging from 1 to 100 feet
  • Complies with VW-1 vertical flame test for applications requiring flame proof characteristics
  • Dual shielding to reduce effects of EMI
  • Operating temperature range of -70°C to + 200°C satisfies a wide range of applications
  • High temperature 50 Ohm RF (Radio Frequency) signal transmission

Application

  • RFID
  • Test and Measurement
  • Data Transmission
  • GPS
  • Wireless Infrastructure
Supplier's Site
Ca Bnc M/bnc M Rg142B/u 1.5 L-Com - 89M7909 - Newark, An Avnet Company
Chicago, IL, United States
Ca Bnc M/bnc M Rg142B/u 1.5 L-Com
89M7909
Ca Bnc M/bnc M Rg142B/u 1.5 L-Com 89M7909
CA BNC M/BNC M RG142B/U 1.5

CA BNC M/BNC M RG142B/U 1.5

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CC142B-1.5 89M7909
Product Name RG142B Coaxial Cable, BNC Male / Male, 1.5 ft Ca Bnc M/bnc M Rg142B/u 1.5 L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Bantam Plug to Double Banana Plug with Shielded Balance Line, Test Cable - 2605 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details