L-com, Inc. Premium IEEE-488 Extension Cable, 3.0m CBX24-3M

Description
This is the best IEEE-488 cable available on the market today at any price. Featuring two braid shields plus two foil shields for maximum protection against EMI (electromagnetic interference). A unique backshell design with overlapping seams coupled with a crimp ferrule strain relief results in both protection against leakage and provides enhanced mechanical strength. This combination of features ensures a highly reliable cable that will pass the most stringent emissions testing while providing years of trouble free service. One male to one female in-line connector for added convenience when standard male/female piggyback connectors are not required. Also saves cost and adds an alternative cable entry direction. Features 30 microinch gold contact plating provides reliable connections with repeated mating cycles Aluminum nickel-plated shells with overlapping seams are corrosion resistant and inherently immune to EMI leakage Cable exceeds IEEE-488 standards for connecting peripherals where EMI is an issue Color: Gray In-line male to in-line female connectors for GPIB cable extension applications Application Data Acquisition Instrument Control Test and Measurement
Description
This is the best IEEE-488 cable available on the market today at any price. Featuring two braid shields plus two foil shields for maximum protection against EMI (electromagnetic interference). A unique backshell design with overlapping seams coupled with a crimp ferrule strain relief results in both protection against leakage and provides enhanced mechanical strength. This combination of features ensures a highly reliable cable that will pass the most stringent emissions testing while providing years of trouble free service. One male to one female in-line connector for added convenience when standard male/female piggyback connectors are not required. Also saves cost and adds an alternative cable entry direction. Features 30 microinch gold contact plating provides reliable connections with repeated mating cycles Aluminum nickel-plated shells with overlapping seams are corrosion resistant and inherently immune to EMI leakage Cable exceeds IEEE-488 standards for connecting peripherals where EMI is an issue Color: Gray In-line male to in-line female connectors for GPIB cable extension applications Application Data Acquisition Instrument Control Test and Measurement

Suppliers

Company
Product
Description
Supplier Links
Premium IEEE-488 Extension Cable, 3.0m - CBX24-3M - L-com, Inc.
North Andover, MA, United States
Premium IEEE-488 Extension Cable, 3.0m
CBX24-3M
Premium IEEE-488 Extension Cable, 3.0m CBX24-3M
This is the best IEEE-488 cable available on the market today at any price. Featuring two braid shields plus two foil shields for maximum protection against EMI (electromagnetic interference). A unique backshell design with overlapping seams coupled with a crimp ferrule strain relief results in both protection against leakage and provides enhanced mechanical strength. This combination of features ensures a highly reliable cable that will pass the most stringent emissions testing while providing years of trouble free service. One male to one female in-line connector for added convenience when standard male/female piggyback connectors are not required. Also saves cost and adds an alternative cable entry direction. Features 30 microinch gold contact plating provides reliable connections with repeated mating cycles Aluminum nickel-plated shells with overlapping seams are corrosion resistant and inherently immune to EMI leakage Cable exceeds IEEE-488 standards for connecting peripherals where EMI is an issue Color: Gray In-line male to in-line female connectors for GPIB cable extension applications Application Data Acquisition Instrument Control Test and Measurement

This is the best IEEE-488 cable available on the market today at any price. Featuring two braid shields plus two foil shields for maximum protection against EMI (electromagnetic interference). A unique backshell design with overlapping seams coupled with a crimp ferrule strain relief results in both protection against leakage and provides enhanced mechanical strength. This combination of features ensures a highly reliable cable that will pass the most stringent emissions testing while providing years of trouble free service. One male to one female in-line connector for added convenience when standard male/female piggyback connectors are not required. Also saves cost and adds an alternative cable entry direction.

Features

  • 30 microinch gold contact plating provides reliable connections with repeated mating cycles
  • Aluminum nickel-plated shells with overlapping seams are corrosion resistant and inherently immune to EMI leakage
  • Cable exceeds IEEE-488 standards for connecting peripherals where EMI is an issue
  • Color: Gray
  • In-line male to in-line female connectors for GPIB cable extension applications

Application

  • Data Acquisition
  • Instrument Control
  • Test and Measurement
Supplier's Site
Cable Prem Gpib M/f 3 Meter L-Com - 89M7636 - Newark, An Avnet Company
Chicago, IL, United States
Cable Prem Gpib M/f 3 Meter L-Com
89M7636
Cable Prem Gpib M/f 3 Meter L-Com 89M7636
CABLE PREM GPIB M/F 3 METER

CABLE PREM GPIB M/F 3 METER

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CBX24-3M 89M7636
Product Name Premium IEEE-488 Extension Cable, 3.0m Cable Prem Gpib M/f 3 Meter L-Com
Cable Length 9.84 ft (30 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
BNC Male RG58C/U Coaxial Test Cable - 1026 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1 to 5 ft (3.05 to 15.24 dm)
Connector Type BNC
View Details