L-com, Inc. Premium IEEE-488 Extension Cable, 2.0m CBX24-2M

Description
This is the best IEEE-488 cable available on the market today at any price. Featuring two braid shields plus two foil shields for maximum protection against EMI (electromagnetic interference). A unique backshell design with overlapping seams coupled with a crimp ferrule strain relief results in both protection against leakage and provides enhanced mechanical strength. This combination of features ensures a highly reliable cable that will pass the most stringent emissions testing while providing years of trouble free service. One male to one female in-line connector for added convenience when standard male/female piggyback connectors are not required. Also saves cost and adds an alternative cable entry direction. Features Aluminum nickel-plated shells with overlapping seams are corrosion resistant and inherently immune to EMI leakage Cable exceeds IEEE-488 standards for connecting peripherals where EMI is an issue Color: Gray 30 microinch gold contact plating provides reliable connections with repeated mating cycles In-line male to in-line female connectors for GPIB cable extension applications Application Data Acquisition Instrument Control Test and Measurement
Description
This is the best IEEE-488 cable available on the market today at any price. Featuring two braid shields plus two foil shields for maximum protection against EMI (electromagnetic interference). A unique backshell design with overlapping seams coupled with a crimp ferrule strain relief results in both protection against leakage and provides enhanced mechanical strength. This combination of features ensures a highly reliable cable that will pass the most stringent emissions testing while providing years of trouble free service. One male to one female in-line connector for added convenience when standard male/female piggyback connectors are not required. Also saves cost and adds an alternative cable entry direction. Features Aluminum nickel-plated shells with overlapping seams are corrosion resistant and inherently immune to EMI leakage Cable exceeds IEEE-488 standards for connecting peripherals where EMI is an issue Color: Gray 30 microinch gold contact plating provides reliable connections with repeated mating cycles In-line male to in-line female connectors for GPIB cable extension applications Application Data Acquisition Instrument Control Test and Measurement

Suppliers

Company
Product
Description
Supplier Links
Premium IEEE-488 Extension Cable, 2.0m - CBX24-2M - L-com, Inc.
North Andover, MA, United States
Premium IEEE-488 Extension Cable, 2.0m
CBX24-2M
Premium IEEE-488 Extension Cable, 2.0m CBX24-2M
This is the best IEEE-488 cable available on the market today at any price. Featuring two braid shields plus two foil shields for maximum protection against EMI (electromagnetic interference). A unique backshell design with overlapping seams coupled with a crimp ferrule strain relief results in both protection against leakage and provides enhanced mechanical strength. This combination of features ensures a highly reliable cable that will pass the most stringent emissions testing while providing years of trouble free service. One male to one female in-line connector for added convenience when standard male/female piggyback connectors are not required. Also saves cost and adds an alternative cable entry direction. Features Aluminum nickel-plated shells with overlapping seams are corrosion resistant and inherently immune to EMI leakage Cable exceeds IEEE-488 standards for connecting peripherals where EMI is an issue Color: Gray 30 microinch gold contact plating provides reliable connections with repeated mating cycles In-line male to in-line female connectors for GPIB cable extension applications Application Data Acquisition Instrument Control Test and Measurement

This is the best IEEE-488 cable available on the market today at any price. Featuring two braid shields plus two foil shields for maximum protection against EMI (electromagnetic interference). A unique backshell design with overlapping seams coupled with a crimp ferrule strain relief results in both protection against leakage and provides enhanced mechanical strength. This combination of features ensures a highly reliable cable that will pass the most stringent emissions testing while providing years of trouble free service. One male to one female in-line connector for added convenience when standard male/female piggyback connectors are not required. Also saves cost and adds an alternative cable entry direction.

Features

  • Aluminum nickel-plated shells with overlapping seams are corrosion resistant and inherently immune to EMI leakage
  • Cable exceeds IEEE-488 standards for connecting peripherals where EMI is an issue
  • Color: Gray
  • 30 microinch gold contact plating provides reliable connections with repeated mating cycles
  • In-line male to in-line female connectors for GPIB cable extension applications

Application

  • Data Acquisition
  • Instrument Control
  • Test and Measurement
Supplier's Site
Cable Prem Gpib M/f 2 Meter L-Com - 31M9778 - Newark, An Avnet Company
Chicago, IL, United States
Cable Prem Gpib M/f 2 Meter L-Com
31M9778
Cable Prem Gpib M/f 2 Meter L-Com 31M9778
CABLE PREM GPIB M/F 2 METER

CABLE PREM GPIB M/F 2 METER

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CBX24-2M 31M9778
Product Name Premium IEEE-488 Extension Cable, 2.0m Cable Prem Gpib M/f 2 Meter L-Com
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Coaxial Test Cable RG58C/U to XH Macro-Hooks - 1020XH - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details