L-com, Inc. LSZH USB Revision 2.0 Compliant Bulk Cable, 500 ft Spool CBL-USBZ-2820-500

Description
Halogen free USB bulk cable features a flexible LSZH jacket covers the braid, foil, and drain wire shield. Low smoke zero halogen cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors and anywhere the protection of people and equipment from toxic and corrosive gases is critical. Choose from 100, 500 or 1000 foot put-ups. Jacket color is black. Available in both 28/20 AWG and 28/28 AWG. Compatible with L-com CNUSB connector series. Features 20 AWG power leads for maximum power transfer Foil plus braid shield provides maximum protection against EMI/RFI Available in 100, 500 and 1,000 foot lengths; color is black Low Smoke Zero Halogen (LSZH) Jacket for shipboard, aircraft, or other usage USB 2.0 compliant Application Data Acquisition PC Peripheral Interconnects Military, Shipboard, Aerospace Test and Measurement
Description
Halogen free USB bulk cable features a flexible LSZH jacket covers the braid, foil, and drain wire shield. Low smoke zero halogen cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors and anywhere the protection of people and equipment from toxic and corrosive gases is critical. Choose from 100, 500 or 1000 foot put-ups. Jacket color is black. Available in both 28/20 AWG and 28/28 AWG. Compatible with L-com CNUSB connector series. Features 20 AWG power leads for maximum power transfer Foil plus braid shield provides maximum protection against EMI/RFI Available in 100, 500 and 1,000 foot lengths; color is black Low Smoke Zero Halogen (LSZH) Jacket for shipboard, aircraft, or other usage USB 2.0 compliant Application Data Acquisition PC Peripheral Interconnects Military, Shipboard, Aerospace Test and Measurement

Suppliers

Company
Product
Description
Supplier Links
LSZH USB Revision 2.0 Compliant Bulk Cable, 500 ft Spool - CBL-USBZ-2820-500 - L-com, Inc.
North Andover, MA, United States
LSZH USB Revision 2.0 Compliant Bulk Cable, 500 ft Spool
CBL-USBZ-2820-500
LSZH USB Revision 2.0 Compliant Bulk Cable, 500 ft Spool CBL-USBZ-2820-500
Halogen free USB bulk cable features a flexible LSZH jacket covers the braid, foil, and drain wire shield. Low smoke zero halogen cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors and anywhere the protection of people and equipment from toxic and corrosive gases is critical. Choose from 100, 500 or 1000 foot put-ups. Jacket color is black. Available in both 28/20 AWG and 28/28 AWG. Compatible with L-com CNUSB connector series. Features 20 AWG power leads for maximum power transfer Foil plus braid shield provides maximum protection against EMI/RFI Available in 100, 500 and 1,000 foot lengths; color is black Low Smoke Zero Halogen (LSZH) Jacket for shipboard, aircraft, or other usage USB 2.0 compliant Application Data Acquisition PC Peripheral Interconnects Military, Shipboard, Aerospace Test and Measurement

Halogen free USB bulk cable features a flexible LSZH jacket covers the braid, foil, and drain wire shield. Low smoke zero halogen cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors and anywhere the protection of people and equipment from toxic and corrosive gases is critical. Choose from 100, 500 or 1000 foot put-ups. Jacket color is black. Available in both 28/20 AWG and 28/28 AWG. Compatible with L-com CNUSB connector series.

Features

  • 20 AWG power leads for maximum power transfer
  • Foil plus braid shield provides maximum protection against EMI/RFI
  • Available in 100, 500 and 1,000 foot lengths; color is black
  • Low Smoke Zero Halogen (LSZH) Jacket for shipboard, aircraft, or other usage
  • USB 2.0 compliant

Application

  • Data Acquisition
  • PC Peripheral Interconnects
  • Military, Shipboard, Aerospace
  • Test and Measurement
Supplier's Site
Bulk Usb2.0 Lszh 28/20 500 L-Com - 51T5525 - Newark, An Avnet Company
Chicago, IL, United States
Bulk Usb2.0 Lszh 28/20 500 L-Com
51T5525
Bulk Usb2.0 Lszh 28/20 500 L-Com 51T5525
BULK USB2.0 LSZH 28/20 500

BULK USB2.0 LSZH 28/20 500

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number CBL-USBZ-2820-500 51T5525
Product Name LSZH USB Revision 2.0 Compliant Bulk Cable, 500 ft Spool Bulk Usb2.0 Lszh 28/20 500 L-Com
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded OBD II with wire harness to OBDII female - QLC16073 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Mini-SAS - 10111837-P030001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Twisted Pair & Multicore Data Cable - 534037 - RS Components, Ltd.
Specs
Rated Temperature -30 to 105 C (-22 to 221 F)
View Details