L-com, Inc. LSZH USB Revision 2.0 Compliant Bulk Cable, 1,000 ft Spool CBL-USBZ-2820-1000

Description
Halogen free USB bulk cable features a flexible LSZH jacket covers the braid, foil, and drain wire shield. Low smoke zero halogen cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors and anywhere the protection of people and equipment from toxic and corrosive gases is critical. Choose from 100, 500 or 1000 foot put-ups. Jacket color is black. Available in both 28/20 AWG and 28/28 AWG. Compatible with L-com CNUSB connector series. Features Available in 100, 500 and 1,000 foot lengths; color is black Low Smoke Zero Halogen (LSZH) Jacket for shipboard, aircraft, or other usage USB 2.0 compliant 20 AWG power leads for maximum power transfer Foil plus braid shield provides maximum protection against EMI/RFI Application Military, Shipboard, Aerospace Test and Measurement Data Acquisition PC Peripheral Interconnects
Description
Halogen free USB bulk cable features a flexible LSZH jacket covers the braid, foil, and drain wire shield. Low smoke zero halogen cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors and anywhere the protection of people and equipment from toxic and corrosive gases is critical. Choose from 100, 500 or 1000 foot put-ups. Jacket color is black. Available in both 28/20 AWG and 28/28 AWG. Compatible with L-com CNUSB connector series. Features Available in 100, 500 and 1,000 foot lengths; color is black Low Smoke Zero Halogen (LSZH) Jacket for shipboard, aircraft, or other usage USB 2.0 compliant 20 AWG power leads for maximum power transfer Foil plus braid shield provides maximum protection against EMI/RFI Application Military, Shipboard, Aerospace Test and Measurement Data Acquisition PC Peripheral Interconnects

Suppliers

Company
Product
Description
Supplier Links
LSZH USB Revision 2.0 Compliant Bulk Cable, 1,000 ft Spool - CBL-USBZ-2820-1000 - L-com, Inc.
North Andover, MA, United States
LSZH USB Revision 2.0 Compliant Bulk Cable, 1,000 ft Spool
CBL-USBZ-2820-1000
LSZH USB Revision 2.0 Compliant Bulk Cable, 1,000 ft Spool CBL-USBZ-2820-1000
Halogen free USB bulk cable features a flexible LSZH jacket covers the braid, foil, and drain wire shield. Low smoke zero halogen cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors and anywhere the protection of people and equipment from toxic and corrosive gases is critical. Choose from 100, 500 or 1000 foot put-ups. Jacket color is black. Available in both 28/20 AWG and 28/28 AWG. Compatible with L-com CNUSB connector series. Features Available in 100, 500 and 1,000 foot lengths; color is black Low Smoke Zero Halogen (LSZH) Jacket for shipboard, aircraft, or other usage USB 2.0 compliant 20 AWG power leads for maximum power transfer Foil plus braid shield provides maximum protection against EMI/RFI Application Military, Shipboard, Aerospace Test and Measurement Data Acquisition PC Peripheral Interconnects

Halogen free USB bulk cable features a flexible LSZH jacket covers the braid, foil, and drain wire shield. Low smoke zero halogen cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors and anywhere the protection of people and equipment from toxic and corrosive gases is critical. Choose from 100, 500 or 1000 foot put-ups. Jacket color is black. Available in both 28/20 AWG and 28/28 AWG. Compatible with L-com CNUSB connector series.

Features

  • Available in 100, 500 and 1,000 foot lengths; color is black
  • Low Smoke Zero Halogen (LSZH) Jacket for shipboard, aircraft, or other usage
  • USB 2.0 compliant
  • 20 AWG power leads for maximum power transfer
  • Foil plus braid shield provides maximum protection against EMI/RFI

Application

  • Military, Shipboard, Aerospace
  • Test and Measurement
  • Data Acquisition
  • PC Peripheral Interconnects
Supplier's Site
Bulk Usb2.0 Lszh 28/20 1000 L-Com - 51T5524 - Newark, An Avnet Company
Chicago, IL, United States
Bulk Usb2.0 Lszh 28/20 1000 L-Com
51T5524
Bulk Usb2.0 Lszh 28/20 1000 L-Com 51T5524
BULK USB2.0 LSZH 28/20 1000

BULK USB2.0 LSZH 28/20 1000

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number CBL-USBZ-2820-1000 51T5524
Product Name LSZH USB Revision 2.0 Compliant Bulk Cable, 1,000 ft Spool Bulk Usb2.0 Lszh 28/20 1000 L-Com
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

CATLine Cat. 6A S - IE Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Shielding Braid; Foil
Cable Length 3.28 ft (10 dm)
View Details
BNC Male, Double Shielded Video Back Panel Coaxial Test Cable - 7026 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Video
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12/M8-S-G-1M-BK-2-X-A-4 (V2) -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 3.28 ft (10 dm)
View Details