L-com, Inc. USB Rev 2.0 Compliant 28/28AWG Bulk Cable, 500 ft Spool CBL-USB2-2828-500

Description
USB bulk cable features two 28 AWG power conductors plus one 28 AWG twisted pair for the data lines. A flexible PVC jacket covers the braid, foil, and drain wire shield. Choose from 100, 500 or 1000 foot put-ups. Jacket color is black. Compatible with L-com CNUSB connector series. Features Available in 100, 500 & 1,000 ft put-ups; color is black Double shielded cable provides maximum protection against data corrupting EMI/RFI USB 2.0 compliant bulk cable 28 AWG power leads are compatible with mini and micro USB connectors Ideal for the "do it yourself" user Application Data Acquisition Test and Measurement PC Peripheral Interconnects
Description
USB bulk cable features two 28 AWG power conductors plus one 28 AWG twisted pair for the data lines. A flexible PVC jacket covers the braid, foil, and drain wire shield. Choose from 100, 500 or 1000 foot put-ups. Jacket color is black. Compatible with L-com CNUSB connector series. Features Available in 100, 500 & 1,000 ft put-ups; color is black Double shielded cable provides maximum protection against data corrupting EMI/RFI USB 2.0 compliant bulk cable 28 AWG power leads are compatible with mini and micro USB connectors Ideal for the "do it yourself" user Application Data Acquisition Test and Measurement PC Peripheral Interconnects

Suppliers

Company
Product
Description
Supplier Links
USB Rev 2.0 Compliant 28/28AWG Bulk Cable, 500 ft Spool - CBL-USB2-2828-500 - L-com, Inc.
North Andover, MA, United States
USB Rev 2.0 Compliant 28/28AWG Bulk Cable, 500 ft Spool
CBL-USB2-2828-500
USB Rev 2.0 Compliant 28/28AWG Bulk Cable, 500 ft Spool CBL-USB2-2828-500
USB bulk cable features two 28 AWG power conductors plus one 28 AWG twisted pair for the data lines. A flexible PVC jacket covers the braid, foil, and drain wire shield. Choose from 100, 500 or 1000 foot put-ups. Jacket color is black. Compatible with L-com CNUSB connector series. Features Available in 100, 500 & 1,000 ft put-ups; color is black Double shielded cable provides maximum protection against data corrupting EMI/RFI USB 2.0 compliant bulk cable 28 AWG power leads are compatible with mini and micro USB connectors Ideal for the "do it yourself" user Application Data Acquisition Test and Measurement PC Peripheral Interconnects

USB bulk cable features two 28 AWG power conductors plus one 28 AWG twisted pair for the data lines. A flexible PVC jacket covers the braid, foil, and drain wire shield. Choose from 100, 500 or 1000 foot put-ups. Jacket color is black. Compatible with L-com CNUSB connector series.

Features

  • Available in 100, 500 & 1,000 ft put-ups; color is black
  • Double shielded cable provides maximum protection against data corrupting EMI/RFI
  • USB 2.0 compliant bulk cable
  • 28 AWG power leads are compatible with mini and micro USB connectors
  • Ideal for the "do it yourself" user

Application

  • Data Acquisition
  • Test and Measurement
  • PC Peripheral Interconnects
Supplier's Site
Bulk Usb2.0 Pvc 28/28 500 L-Com - 51T5531 - Newark, An Avnet Company
Chicago, IL, United States
Bulk Usb2.0 Pvc 28/28 500 L-Com
51T5531
Bulk Usb2.0 Pvc 28/28 500 L-Com 51T5531
BULK USB2.0 PVC 28/28 500

BULK USB2.0 PVC 28/28 500

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number CBL-USB2-2828-500 51T5531
Product Name USB Rev 2.0 Compliant 28/28AWG Bulk Cable, 500 ft Spool Bulk Usb2.0 Pvc 28/28 500 L-Com
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-6562-0xxx | Sensor cable, PUR, 4 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Twisted Pair Cable - 033599-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
H07 V-K Single Fine Wire Stranded - 86023180 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Mini Displayport Male To VGA Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details