L-com, Inc. USB Rev 2.0 Compliant 28/28AWG Bulk Cable, 1,000 ft Spool CBL-USB2-2828-1000

Description
USB bulk cable features two 28 AWG power conductors plus one 28 AWG twisted pair for the data lines. A flexible PVC jacket covers the braid, foil, and drain wire shield. Choose from 100, 500 or 1000 foot put-ups. Jacket color is black. Compatible with L-com CNUSB connector series. Features Available in 100, 500 & 1,000 ft put-ups; color is black Double shielded cable provides maximum protection against data corrupting EMI/RFI Ideal for the "do it yourself" user 28 AWG power leads are compatible with mini and micro USB connectors USB 2.0 compliant bulk cable Application Test and Measurement Data Acquisition PC Peripheral Interconnects
Description
USB bulk cable features two 28 AWG power conductors plus one 28 AWG twisted pair for the data lines. A flexible PVC jacket covers the braid, foil, and drain wire shield. Choose from 100, 500 or 1000 foot put-ups. Jacket color is black. Compatible with L-com CNUSB connector series. Features Available in 100, 500 & 1,000 ft put-ups; color is black Double shielded cable provides maximum protection against data corrupting EMI/RFI Ideal for the "do it yourself" user 28 AWG power leads are compatible with mini and micro USB connectors USB 2.0 compliant bulk cable Application Test and Measurement Data Acquisition PC Peripheral Interconnects

Suppliers

Company
Product
Description
Supplier Links
USB Rev 2.0 Compliant 28/28AWG Bulk Cable, 1,000 ft Spool - CBL-USB2-2828-1000 - L-com, Inc.
North Andover, MA, United States
USB Rev 2.0 Compliant 28/28AWG Bulk Cable, 1,000 ft Spool
CBL-USB2-2828-1000
USB Rev 2.0 Compliant 28/28AWG Bulk Cable, 1,000 ft Spool CBL-USB2-2828-1000
USB bulk cable features two 28 AWG power conductors plus one 28 AWG twisted pair for the data lines. A flexible PVC jacket covers the braid, foil, and drain wire shield. Choose from 100, 500 or 1000 foot put-ups. Jacket color is black. Compatible with L-com CNUSB connector series. Features Available in 100, 500 & 1,000 ft put-ups; color is black Double shielded cable provides maximum protection against data corrupting EMI/RFI Ideal for the "do it yourself" user 28 AWG power leads are compatible with mini and micro USB connectors USB 2.0 compliant bulk cable Application Test and Measurement Data Acquisition PC Peripheral Interconnects

USB bulk cable features two 28 AWG power conductors plus one 28 AWG twisted pair for the data lines. A flexible PVC jacket covers the braid, foil, and drain wire shield. Choose from 100, 500 or 1000 foot put-ups. Jacket color is black. Compatible with L-com CNUSB connector series.

Features

  • Available in 100, 500 & 1,000 ft put-ups; color is black
  • Double shielded cable provides maximum protection against data corrupting EMI/RFI
  • Ideal for the "do it yourself" user
  • 28 AWG power leads are compatible with mini and micro USB connectors
  • USB 2.0 compliant bulk cable

Application

  • Test and Measurement
  • Data Acquisition
  • PC Peripheral Interconnects
Supplier's Site
Bulk Usb2.0 Pvc 28/28 1000 L-Com - 51T5530 - Newark, An Avnet Company
Chicago, IL, United States
Bulk Usb2.0 Pvc 28/28 1000 L-Com
51T5530
Bulk Usb2.0 Pvc 28/28 1000 L-Com 51T5530
BULK USB2.0 PVC 28/28 1000

BULK USB2.0 PVC 28/28 1000

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number CBL-USB2-2828-1000 51T5530
Product Name USB Rev 2.0 Compliant 28/28AWG Bulk Cable, 1,000 ft Spool Bulk Usb2.0 Pvc 28/28 1000 L-Com
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Type-C To Type-C 90° Fast Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
Gender Male-Male
View Details
Low - Loss Cable - Model SAC-40G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details