L-com, Inc. USB Rev 2.0 Compliant 28/28AWG Bulk Cable, 100 ft Spool CBL-USB2-2828-100

Description
USB bulk cable features two 28 AWG power conductors plus one 28 AWG twisted pair for the data lines. A flexible PVC jacket covers the braid, foil, and drain wire shield. Choose from 100, 500 or 1000 foot put-ups. Jacket color is black. Compatible with L-com CNUSB connector series. Features 28 AWG power leads are compatible with mini and micro USB connectors USB 2.0 compliant bulk cable Available in 100, 500 & 1,000 ft put-ups; color is black Double shielded cable provides maximum protection against data corrupting EMI/RFI Ideal for the "do it yourself" user Application Data Acquisition PC Peripheral Interconnects Test and Measurement
Description
USB bulk cable features two 28 AWG power conductors plus one 28 AWG twisted pair for the data lines. A flexible PVC jacket covers the braid, foil, and drain wire shield. Choose from 100, 500 or 1000 foot put-ups. Jacket color is black. Compatible with L-com CNUSB connector series. Features 28 AWG power leads are compatible with mini and micro USB connectors USB 2.0 compliant bulk cable Available in 100, 500 & 1,000 ft put-ups; color is black Double shielded cable provides maximum protection against data corrupting EMI/RFI Ideal for the "do it yourself" user Application Data Acquisition PC Peripheral Interconnects Test and Measurement

Suppliers

Company
Product
Description
Supplier Links
USB Rev 2.0 Compliant 28/28AWG Bulk Cable, 100 ft Spool - CBL-USB2-2828-100 - L-com, Inc.
North Andover, MA, United States
USB Rev 2.0 Compliant 28/28AWG Bulk Cable, 100 ft Spool
CBL-USB2-2828-100
USB Rev 2.0 Compliant 28/28AWG Bulk Cable, 100 ft Spool CBL-USB2-2828-100
USB bulk cable features two 28 AWG power conductors plus one 28 AWG twisted pair for the data lines. A flexible PVC jacket covers the braid, foil, and drain wire shield. Choose from 100, 500 or 1000 foot put-ups. Jacket color is black. Compatible with L-com CNUSB connector series. Features 28 AWG power leads are compatible with mini and micro USB connectors USB 2.0 compliant bulk cable Available in 100, 500 & 1,000 ft put-ups; color is black Double shielded cable provides maximum protection against data corrupting EMI/RFI Ideal for the "do it yourself" user Application Data Acquisition PC Peripheral Interconnects Test and Measurement

USB bulk cable features two 28 AWG power conductors plus one 28 AWG twisted pair for the data lines. A flexible PVC jacket covers the braid, foil, and drain wire shield. Choose from 100, 500 or 1000 foot put-ups. Jacket color is black. Compatible with L-com CNUSB connector series.

Features

  • 28 AWG power leads are compatible with mini and micro USB connectors
  • USB 2.0 compliant bulk cable
  • Available in 100, 500 & 1,000 ft put-ups; color is black
  • Double shielded cable provides maximum protection against data corrupting EMI/RFI
  • Ideal for the "do it yourself" user

Application

  • Data Acquisition
  • PC Peripheral Interconnects
  • Test and Measurement
Supplier's Site
Bulk Usb2.0 Pvc 28/28 100 Rohs Compliant L-Com - 51T5529 - Newark, An Avnet Company
Chicago, IL, United States
Bulk Usb2.0 Pvc 28/28 100 Rohs Compliant L-Com
51T5529
Bulk Usb2.0 Pvc 28/28 100 Rohs Compliant L-Com 51T5529
BULK USB2.0 PVC 28/28 100 ROHS COMPLIANT: YES

BULK USB2.0 PVC 28/28 100 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number CBL-USB2-2828-100 51T5529
Product Name USB Rev 2.0 Compliant 28/28AWG Bulk Cable, 100 ft Spool Bulk Usb2.0 Pvc 28/28 100 Rohs Compliant L-Com
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

USB - 10152943-Z0130YBLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
Connector Type USB - Standard
Rated Temperature 5 to 40 C (41 to 104 F)
View Details
Cable Connector Assembly 0.5M PVC M12 RAL-005-002 -  - Sensata Technologies
Specs
Connector Type M12
View Details
System cable - 706-3057/500-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
Accessories, Gate leads - GATELEAD PB20 G2K2 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details