L-com, Inc. USB Rev 2.0 Compliant 28/24AWG Bulk Cable, 500 ft Spool CBL-USB2-2824-500

Description
USB bulk cable features two 24 AWG power conductors plus one 28 AWG twisted pair for the data lines. A flexible PVC jacket covers the braid, foil, and drain wire shield. Choose from 100, 500 or 1000 foot put-ups. Jacket color is black. Compatible with L-com CNUSB connector series. Features Ideal for the "do it yourself" user 24 AWG power leads provide significant power transfer Available in 100, 500 & 1,000 ft put-ups; color is black Double shielded cable provides maximum protection against data corrupting EMI/RFI USB 2.0 compliant bulk cable Application PC Peripheral Interconnects Data Acquisition Test and Measurement
Description
USB bulk cable features two 24 AWG power conductors plus one 28 AWG twisted pair for the data lines. A flexible PVC jacket covers the braid, foil, and drain wire shield. Choose from 100, 500 or 1000 foot put-ups. Jacket color is black. Compatible with L-com CNUSB connector series. Features Ideal for the "do it yourself" user 24 AWG power leads provide significant power transfer Available in 100, 500 & 1,000 ft put-ups; color is black Double shielded cable provides maximum protection against data corrupting EMI/RFI USB 2.0 compliant bulk cable Application PC Peripheral Interconnects Data Acquisition Test and Measurement

Suppliers

Company
Product
Description
Supplier Links
USB Rev 2.0 Compliant 28/24AWG Bulk Cable, 500 ft Spool - CBL-USB2-2824-500 - L-com, Inc.
North Andover, MA, United States
USB Rev 2.0 Compliant 28/24AWG Bulk Cable, 500 ft Spool
CBL-USB2-2824-500
USB Rev 2.0 Compliant 28/24AWG Bulk Cable, 500 ft Spool CBL-USB2-2824-500
USB bulk cable features two 24 AWG power conductors plus one 28 AWG twisted pair for the data lines. A flexible PVC jacket covers the braid, foil, and drain wire shield. Choose from 100, 500 or 1000 foot put-ups. Jacket color is black. Compatible with L-com CNUSB connector series. Features Ideal for the "do it yourself" user 24 AWG power leads provide significant power transfer Available in 100, 500 & 1,000 ft put-ups; color is black Double shielded cable provides maximum protection against data corrupting EMI/RFI USB 2.0 compliant bulk cable Application PC Peripheral Interconnects Data Acquisition Test and Measurement

USB bulk cable features two 24 AWG power conductors plus one 28 AWG twisted pair for the data lines. A flexible PVC jacket covers the braid, foil, and drain wire shield. Choose from 100, 500 or 1000 foot put-ups. Jacket color is black. Compatible with L-com CNUSB connector series.

Features

  • Ideal for the "do it yourself" user
  • 24 AWG power leads provide significant power transfer
  • Available in 100, 500 & 1,000 ft put-ups; color is black
  • Double shielded cable provides maximum protection against data corrupting EMI/RFI
  • USB 2.0 compliant bulk cable

Application

  • PC Peripheral Interconnects
  • Data Acquisition
  • Test and Measurement
Supplier's Site
Bulk Usb2.0 Pvc 28/24 500 L-Com - 51T5528 - Newark, An Avnet Company
Chicago, IL, United States
Bulk Usb2.0 Pvc 28/24 500 L-Com
51T5528
Bulk Usb2.0 Pvc 28/24 500 L-Com 51T5528
BULK USB2.0 PVC 28/24 500

BULK USB2.0 PVC 28/24 500

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number CBL-USB2-2824-500 51T5528
Product Name USB Rev 2.0 Compliant 28/24AWG Bulk Cable, 500 ft Spool Bulk Usb2.0 Pvc 28/24 500 L-Com
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products