L-com, Inc. USB Rev 2.0 Compliant 28/24AWG Bulk Cable, 1,000 ft Spool CBL-USB2-2824-1000

Description
USB bulk cable features two 24 AWG power conductors plus one 28 AWG twisted pair for the data lines. A flexible PVC jacket covers the braid, foil, and drain wire shield. Choose from 100, 500 or 1000 foot put-ups. Jacket color is black. Compatible with L-com CNUSB connector series. Features 24 AWG power leads provide significant power transfer Available in 100, 500 & 1,000 ft put-ups; color is black Double shielded cable provides maximum protection against data corrupting EMI/RFI USB 2.0 compliant bulk cable Ideal for the "do it yourself" user Application Data Acquisition Test and Measurement PC Peripheral Interconnects
Description
USB bulk cable features two 24 AWG power conductors plus one 28 AWG twisted pair for the data lines. A flexible PVC jacket covers the braid, foil, and drain wire shield. Choose from 100, 500 or 1000 foot put-ups. Jacket color is black. Compatible with L-com CNUSB connector series. Features 24 AWG power leads provide significant power transfer Available in 100, 500 & 1,000 ft put-ups; color is black Double shielded cable provides maximum protection against data corrupting EMI/RFI USB 2.0 compliant bulk cable Ideal for the "do it yourself" user Application Data Acquisition Test and Measurement PC Peripheral Interconnects

Suppliers

Company
Product
Description
Supplier Links
USB Rev 2.0 Compliant 28/24AWG Bulk Cable, 1,000 ft Spool - CBL-USB2-2824-1000 - L-com, Inc.
North Andover, MA, United States
USB Rev 2.0 Compliant 28/24AWG Bulk Cable, 1,000 ft Spool
CBL-USB2-2824-1000
USB Rev 2.0 Compliant 28/24AWG Bulk Cable, 1,000 ft Spool CBL-USB2-2824-1000
USB bulk cable features two 24 AWG power conductors plus one 28 AWG twisted pair for the data lines. A flexible PVC jacket covers the braid, foil, and drain wire shield. Choose from 100, 500 or 1000 foot put-ups. Jacket color is black. Compatible with L-com CNUSB connector series. Features 24 AWG power leads provide significant power transfer Available in 100, 500 & 1,000 ft put-ups; color is black Double shielded cable provides maximum protection against data corrupting EMI/RFI USB 2.0 compliant bulk cable Ideal for the "do it yourself" user Application Data Acquisition Test and Measurement PC Peripheral Interconnects

USB bulk cable features two 24 AWG power conductors plus one 28 AWG twisted pair for the data lines. A flexible PVC jacket covers the braid, foil, and drain wire shield. Choose from 100, 500 or 1000 foot put-ups. Jacket color is black. Compatible with L-com CNUSB connector series.

Features

  • 24 AWG power leads provide significant power transfer
  • Available in 100, 500 & 1,000 ft put-ups; color is black
  • Double shielded cable provides maximum protection against data corrupting EMI/RFI
  • USB 2.0 compliant bulk cable
  • Ideal for the "do it yourself" user

Application

  • Data Acquisition
  • Test and Measurement
  • PC Peripheral Interconnects
Supplier's Site
Bulk Usb2.0 Pvc 28/24 1000 L-Com - 51T5527 - Newark, An Avnet Company
Chicago, IL, United States
Bulk Usb2.0 Pvc 28/24 1000 L-Com
51T5527
Bulk Usb2.0 Pvc 28/24 1000 L-Com 51T5527
BULK USB2.0 PVC 28/24 1000

BULK USB2.0 PVC 28/24 1000

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number CBL-USB2-2824-1000 51T5527
Product Name USB Rev 2.0 Compliant 28/24AWG Bulk Cable, 1,000 ft Spool Bulk Usb2.0 Pvc 28/24 1000 L-Com
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable - Model SAC-210 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
USB Cables - Q555-ND - DigiKey
Qualtek Electronics Corp.
Specs
Product Type Serial; USB
Cable Length 6.56 ft (19.99 dm)
View Details