L-com, Inc. USB Rev 2.0 Compliant 28/24AWG Bulk Cable, 100 ft Spool CBL-USB2-2824-100

Description
USB bulk cable features two 24 AWG power conductors plus one 28 AWG twisted pair for the data lines. A flexible PVC jacket covers the braid, foil, and drain wire shield. Choose from 100, 500 or 1000 foot put-ups. Jacket color is black. Compatible with L-com CNUSB connector series. Features 24 AWG power leads provide significant power transfer Available in 100, 500 & 1,000 ft put-ups; color is black USB 2.0 compliant bulk cable Double shielded cable provides maximum protection against data corrupting EMI/RFI Ideal for the "do it yourself" user Application Data Acquisition PC Peripheral Interconnects Test and Measurement
Description
USB bulk cable features two 24 AWG power conductors plus one 28 AWG twisted pair for the data lines. A flexible PVC jacket covers the braid, foil, and drain wire shield. Choose from 100, 500 or 1000 foot put-ups. Jacket color is black. Compatible with L-com CNUSB connector series. Features 24 AWG power leads provide significant power transfer Available in 100, 500 & 1,000 ft put-ups; color is black USB 2.0 compliant bulk cable Double shielded cable provides maximum protection against data corrupting EMI/RFI Ideal for the "do it yourself" user Application Data Acquisition PC Peripheral Interconnects Test and Measurement

Suppliers

Company
Product
Description
Supplier Links
USB Rev 2.0 Compliant 28/24AWG Bulk Cable, 100 ft Spool - CBL-USB2-2824-100 - L-com, Inc.
North Andover, MA, United States
USB Rev 2.0 Compliant 28/24AWG Bulk Cable, 100 ft Spool
CBL-USB2-2824-100
USB Rev 2.0 Compliant 28/24AWG Bulk Cable, 100 ft Spool CBL-USB2-2824-100
USB bulk cable features two 24 AWG power conductors plus one 28 AWG twisted pair for the data lines. A flexible PVC jacket covers the braid, foil, and drain wire shield. Choose from 100, 500 or 1000 foot put-ups. Jacket color is black. Compatible with L-com CNUSB connector series. Features 24 AWG power leads provide significant power transfer Available in 100, 500 & 1,000 ft put-ups; color is black USB 2.0 compliant bulk cable Double shielded cable provides maximum protection against data corrupting EMI/RFI Ideal for the "do it yourself" user Application Data Acquisition PC Peripheral Interconnects Test and Measurement

USB bulk cable features two 24 AWG power conductors plus one 28 AWG twisted pair for the data lines. A flexible PVC jacket covers the braid, foil, and drain wire shield. Choose from 100, 500 or 1000 foot put-ups. Jacket color is black. Compatible with L-com CNUSB connector series.

Features

  • 24 AWG power leads provide significant power transfer
  • Available in 100, 500 & 1,000 ft put-ups; color is black
  • USB 2.0 compliant bulk cable
  • Double shielded cable provides maximum protection against data corrupting EMI/RFI
  • Ideal for the "do it yourself" user

Application

  • Data Acquisition
  • PC Peripheral Interconnects
  • Test and Measurement
Supplier's Site
Bulk Usb2.0 Pvc 28/24 100 Rohs Compliant L-Com - 51T5526 - Newark, An Avnet Company
Chicago, IL, United States
Bulk Usb2.0 Pvc 28/24 100 Rohs Compliant L-Com
51T5526
Bulk Usb2.0 Pvc 28/24 100 Rohs Compliant L-Com 51T5526
BULK USB2.0 PVC 28/24 100 ROHS COMPLIANT: YES

BULK USB2.0 PVC 28/24 100 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number CBL-USB2-2824-100 51T5526
Product Name USB Rev 2.0 Compliant 28/24AWG Bulk Cable, 100 ft Spool Bulk Usb2.0 Pvc 28/24 100 Rohs Compliant L-Com
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable - Model SAC-212 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
Power, Line Cables and Extension Cords - Q409-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 8.2 ft (24.99 dm)
Connector Type SEV 1011, 3 pos
View Details
2 suppliers