L-com, Inc. Premium IEEE-488 Cable, Inline/Inline 8.0m CBD24-8M

Description
This is the best IEEE-488 cable available on the market today at any price. Featuring two braid shields plus two foil shields for maximum protection against EMI (electromagnetic interference). A unique backshell design with overlapping seams coupled with a crimp ferrule strain relief results in both protection against leakage and provides enhanced mechanical strength. This combination of features ensures a highly reliable cable that will pass the most stringent emissions testing while providing years of trouble free service. Two male only in-line connectors for added convenience when the female connectors are not required. Also saves cost and adds an alternative cable entry direction. Features Aluminum nickel-plated shells with overlapping seams are corrosion resistant and inherently immune to EMI leakage Cable exceeds IEEE-488 standards for connecting peripherals where EMI is an issue Color: Gray 30 microinch gold contact plating provides reliable connections with repeated mating cycles Two male only connectors for point to point GPIB applications Application Data Acquisition Instrument Control Test and Measurement
Description
This is the best IEEE-488 cable available on the market today at any price. Featuring two braid shields plus two foil shields for maximum protection against EMI (electromagnetic interference). A unique backshell design with overlapping seams coupled with a crimp ferrule strain relief results in both protection against leakage and provides enhanced mechanical strength. This combination of features ensures a highly reliable cable that will pass the most stringent emissions testing while providing years of trouble free service. Two male only in-line connectors for added convenience when the female connectors are not required. Also saves cost and adds an alternative cable entry direction. Features Aluminum nickel-plated shells with overlapping seams are corrosion resistant and inherently immune to EMI leakage Cable exceeds IEEE-488 standards for connecting peripherals where EMI is an issue Color: Gray 30 microinch gold contact plating provides reliable connections with repeated mating cycles Two male only connectors for point to point GPIB applications Application Data Acquisition Instrument Control Test and Measurement

Suppliers

Company
Product
Description
Supplier Links
Premium IEEE-488 Cable, Inline/Inline 8.0m - CBD24-8M - L-com, Inc.
North Andover, MA, United States
Premium IEEE-488 Cable, Inline/Inline 8.0m
CBD24-8M
Premium IEEE-488 Cable, Inline/Inline 8.0m CBD24-8M
This is the best IEEE-488 cable available on the market today at any price. Featuring two braid shields plus two foil shields for maximum protection against EMI (electromagnetic interference). A unique backshell design with overlapping seams coupled with a crimp ferrule strain relief results in both protection against leakage and provides enhanced mechanical strength. This combination of features ensures a highly reliable cable that will pass the most stringent emissions testing while providing years of trouble free service. Two male only in-line connectors for added convenience when the female connectors are not required. Also saves cost and adds an alternative cable entry direction. Features Aluminum nickel-plated shells with overlapping seams are corrosion resistant and inherently immune to EMI leakage Cable exceeds IEEE-488 standards for connecting peripherals where EMI is an issue Color: Gray 30 microinch gold contact plating provides reliable connections with repeated mating cycles Two male only connectors for point to point GPIB applications Application Data Acquisition Instrument Control Test and Measurement

This is the best IEEE-488 cable available on the market today at any price. Featuring two braid shields plus two foil shields for maximum protection against EMI (electromagnetic interference). A unique backshell design with overlapping seams coupled with a crimp ferrule strain relief results in both protection against leakage and provides enhanced mechanical strength. This combination of features ensures a highly reliable cable that will pass the most stringent emissions testing while providing years of trouble free service. Two male only in-line connectors for added convenience when the female connectors are not required. Also saves cost and adds an alternative cable entry direction.

Features

  • Aluminum nickel-plated shells with overlapping seams are corrosion resistant and inherently immune to EMI leakage
  • Cable exceeds IEEE-488 standards for connecting peripherals where EMI is an issue
  • Color: Gray
  • 30 microinch gold contact plating provides reliable connections with repeated mating cycles
  • Two male only connectors for point to point GPIB applications

Application

  • Data Acquisition
  • Instrument Control
  • Test and Measurement
Supplier's Site
Cable Prem Gpib M/m 8 Meter L-Com - 89M7629 - Newark, An Avnet Company
Chicago, IL, United States
Cable Prem Gpib M/m 8 Meter L-Com
89M7629
Cable Prem Gpib M/m 8 Meter L-Com 89M7629
CABLE PREM GPIB M/M 8 METER

CABLE PREM GPIB M/M 8 METER

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CBD24-8M 89M7629
Product Name Premium IEEE-488 Cable, Inline/Inline 8.0m Cable Prem Gpib M/m 8 Meter L-Com
Cable Length 26.25 ft (80 dm)
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Male BNC Coaxial Test Cable RG174/U to Standard and Mini Alligator Clips - 4029M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
RP SMA Male St. Connector With RG0.81 (L-10CM) + 2*MHF4 Connector (Y-Type Splitter Combiner) - ET-SMRS-13BL10C-2MHF4 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type 2 x U.fl IPX IPEX4 MHF4 Female Jack
View Details