L-com, Inc. Premium IEEE-488 Cable, Inline/Inline 0.5m CBD24-05M

Description
This is the best IEEE-488 cable available on the market today at any price. Featuring two braid shields plus two foil shields for maximum protection against EMI (electromagnetic interference). A unique backshell design with overlapping seams coupled with a crimp ferrule strain relief results in both protection against leakage and provides enhanced mechanical strength. This combination of features ensures a highly reliable cable that will pass the most stringent emissions testing while providing years of trouble free service. Two male only in-line connectors for added convenience when the female connectors are not required. Also saves cost and adds an alternative cable entry direction. Features Aluminum nickel-plated shells with overlapping seams are corrosion resistant and inherently immune to EMI leakage Color: Gray Two male only connectors for point to point GPIB applications 30 microinch gold contact plating provides reliable connections with repeated mating cycles Cable exceeds IEEE-488 standards for connecting peripherals where EMI is an issue Application Data Acquisition Test and Measurement Instrument Control
Description
This is the best IEEE-488 cable available on the market today at any price. Featuring two braid shields plus two foil shields for maximum protection against EMI (electromagnetic interference). A unique backshell design with overlapping seams coupled with a crimp ferrule strain relief results in both protection against leakage and provides enhanced mechanical strength. This combination of features ensures a highly reliable cable that will pass the most stringent emissions testing while providing years of trouble free service. Two male only in-line connectors for added convenience when the female connectors are not required. Also saves cost and adds an alternative cable entry direction. Features Aluminum nickel-plated shells with overlapping seams are corrosion resistant and inherently immune to EMI leakage Color: Gray Two male only connectors for point to point GPIB applications 30 microinch gold contact plating provides reliable connections with repeated mating cycles Cable exceeds IEEE-488 standards for connecting peripherals where EMI is an issue Application Data Acquisition Test and Measurement Instrument Control

Suppliers

Company
Product
Description
Supplier Links
Premium IEEE-488 Cable, Inline/Inline 0.5m - CBD24-05M - L-com, Inc.
North Andover, MA, United States
Premium IEEE-488 Cable, Inline/Inline 0.5m
CBD24-05M
Premium IEEE-488 Cable, Inline/Inline 0.5m CBD24-05M
This is the best IEEE-488 cable available on the market today at any price. Featuring two braid shields plus two foil shields for maximum protection against EMI (electromagnetic interference). A unique backshell design with overlapping seams coupled with a crimp ferrule strain relief results in both protection against leakage and provides enhanced mechanical strength. This combination of features ensures a highly reliable cable that will pass the most stringent emissions testing while providing years of trouble free service. Two male only in-line connectors for added convenience when the female connectors are not required. Also saves cost and adds an alternative cable entry direction. Features Aluminum nickel-plated shells with overlapping seams are corrosion resistant and inherently immune to EMI leakage Color: Gray Two male only connectors for point to point GPIB applications 30 microinch gold contact plating provides reliable connections with repeated mating cycles Cable exceeds IEEE-488 standards for connecting peripherals where EMI is an issue Application Data Acquisition Test and Measurement Instrument Control

This is the best IEEE-488 cable available on the market today at any price. Featuring two braid shields plus two foil shields for maximum protection against EMI (electromagnetic interference). A unique backshell design with overlapping seams coupled with a crimp ferrule strain relief results in both protection against leakage and provides enhanced mechanical strength. This combination of features ensures a highly reliable cable that will pass the most stringent emissions testing while providing years of trouble free service. Two male only in-line connectors for added convenience when the female connectors are not required. Also saves cost and adds an alternative cable entry direction.

Features

  • Aluminum nickel-plated shells with overlapping seams are corrosion resistant and inherently immune to EMI leakage
  • Color: Gray
  • Two male only connectors for point to point GPIB applications
  • 30 microinch gold contact plating provides reliable connections with repeated mating cycles
  • Cable exceeds IEEE-488 standards for connecting peripherals where EMI is an issue

Application

  • Data Acquisition
  • Test and Measurement
  • Instrument Control
Supplier's Site
Cable Prem Gpib M/m 0.5 Meter L-Com - 89M7623 - Newark, An Avnet Company
Chicago, IL, United States
Cable Prem Gpib M/m 0.5 Meter L-Com
89M7623
Cable Prem Gpib M/m 0.5 Meter L-Com 89M7623
CABLE PREM GPIB M/M 0.5 METER

CABLE PREM GPIB M/M 0.5 METER

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CBD24-05M 89M7623
Product Name Premium IEEE-488 Cable, Inline/Inline 0.5m Cable Prem Gpib M/m 0.5 Meter L-Com
Cable Length 1.64 ft (5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Coaxial Test Cable RG58C/U to XL1 and X100W Mini-Hooks - 1020XL1 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details