L-com, Inc. Premium IEEE-488 Cable, Normal/Inline 2.0m CBC24-2M

Description
This is the best IEEE-488 cable available on the market today at any price. Featuring two braid shields plus two foil shields for maximum protection against EMI (electromagnetic interference). Unique backshell designs with overlapping seams coupled with a crimp ferrule strain relief results in both protection against leakage and provides enhanced mechanical strength. This combination of features ensures a highly reliable cable that will pass the most stringent emissions testing while providing years of trouble free service. One standard male/female piggyback connector plus one male only in-line connector for added convenience when the female connector is not required. Also saves cost and adds an alternative cable entry direction. Features Aluminum nickel-plated shells with overlapping seams are corrosion resistant and inherently immune to EMI leakage Cable exceeds IEEE-488 standards for connecting peripherals where EMI is an issue Color: Gray One standard male/female piggyback connector plus one male only in-line connector 30 microinch gold contact plating provides reliable connections with repeated mating cycles Application Data Acquisition Instrument Control Test and Measurement
Description
This is the best IEEE-488 cable available on the market today at any price. Featuring two braid shields plus two foil shields for maximum protection against EMI (electromagnetic interference). Unique backshell designs with overlapping seams coupled with a crimp ferrule strain relief results in both protection against leakage and provides enhanced mechanical strength. This combination of features ensures a highly reliable cable that will pass the most stringent emissions testing while providing years of trouble free service. One standard male/female piggyback connector plus one male only in-line connector for added convenience when the female connector is not required. Also saves cost and adds an alternative cable entry direction. Features Aluminum nickel-plated shells with overlapping seams are corrosion resistant and inherently immune to EMI leakage Cable exceeds IEEE-488 standards for connecting peripherals where EMI is an issue Color: Gray One standard male/female piggyback connector plus one male only in-line connector 30 microinch gold contact plating provides reliable connections with repeated mating cycles Application Data Acquisition Instrument Control Test and Measurement

Suppliers

Company
Product
Description
Supplier Links
Premium IEEE-488 Cable, Normal/Inline 2.0m - CBC24-2M - L-com, Inc.
North Andover, MA, United States
Premium IEEE-488 Cable, Normal/Inline 2.0m
CBC24-2M
Premium IEEE-488 Cable, Normal/Inline 2.0m CBC24-2M
This is the best IEEE-488 cable available on the market today at any price. Featuring two braid shields plus two foil shields for maximum protection against EMI (electromagnetic interference). Unique backshell designs with overlapping seams coupled with a crimp ferrule strain relief results in both protection against leakage and provides enhanced mechanical strength. This combination of features ensures a highly reliable cable that will pass the most stringent emissions testing while providing years of trouble free service. One standard male/female piggyback connector plus one male only in-line connector for added convenience when the female connector is not required. Also saves cost and adds an alternative cable entry direction. Features Aluminum nickel-plated shells with overlapping seams are corrosion resistant and inherently immune to EMI leakage Cable exceeds IEEE-488 standards for connecting peripherals where EMI is an issue Color: Gray One standard male/female piggyback connector plus one male only in-line connector 30 microinch gold contact plating provides reliable connections with repeated mating cycles Application Data Acquisition Instrument Control Test and Measurement

This is the best IEEE-488 cable available on the market today at any price. Featuring two braid shields plus two foil shields for maximum protection against EMI (electromagnetic interference). Unique backshell designs with overlapping seams coupled with a crimp ferrule strain relief results in both protection against leakage and provides enhanced mechanical strength. This combination of features ensures a highly reliable cable that will pass the most stringent emissions testing while providing years of trouble free service. One standard male/female piggyback connector plus one male only in-line connector for added convenience when the female connector is not required. Also saves cost and adds an alternative cable entry direction.

Features

  • Aluminum nickel-plated shells with overlapping seams are corrosion resistant and inherently immune to EMI leakage
  • Cable exceeds IEEE-488 standards for connecting peripherals where EMI is an issue
  • Color: Gray
  • One standard male/female piggyback connector plus one male only in-line connector
  • 30 microinch gold contact plating provides reliable connections with repeated mating cycles

Application

  • Data Acquisition
  • Instrument Control
  • Test and Measurement
Supplier's Site
Cable Prem Gpib N/m 2 Meter Rohs Compliant L-Com - 65K1002 - Newark, An Avnet Company
Chicago, IL, United States
Cable Prem Gpib N/m 2 Meter Rohs Compliant L-Com
65K1002
Cable Prem Gpib N/m 2 Meter Rohs Compliant L-Com 65K1002
CABLE PREM GPIB N/M 2 METER ROHS COMPLIANT: YES

CABLE PREM GPIB N/M 2 METER ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CBC24-2M 65K1002
Product Name Premium IEEE-488 Cable, Normal/Inline 2.0m Cable Prem Gpib N/m 2 Meter Rohs Compliant L-Com
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Stacking Double Banana Plug Test Cable RG58C/U to XK Micro-Hook and Mini Alligator Clip - 1051XK - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details