L-com, Inc. XLR Pro Audio Cable Assembly, XLR Male - XLR Female. 25.0 ft CAXLR2XLR-25

Description
L-com now offers a series of 3 pin XLR audio cables for use in professional audio applications including microphone patching. Our quality constructed XLR cables feature 24 AWG cable to ensure the highest quality audio experience. Contact us today with your custom length and connector requirements. Features 90% min. spiral shielding provides excellent noise rejection 24 AWG cable provides durability and long life Available in 7 popular off the shelf lengths Used to connect/patch microphones and other audio equipment Application Balanced audio applications Microphone patching MIDI Pro Audio
Description
L-com now offers a series of 3 pin XLR audio cables for use in professional audio applications including microphone patching. Our quality constructed XLR cables feature 24 AWG cable to ensure the highest quality audio experience. Contact us today with your custom length and connector requirements. Features 90% min. spiral shielding provides excellent noise rejection 24 AWG cable provides durability and long life Available in 7 popular off the shelf lengths Used to connect/patch microphones and other audio equipment Application Balanced audio applications Microphone patching MIDI Pro Audio

Suppliers

Company
Product
Description
Supplier Links
XLR Pro Audio Cable Assembly, XLR Male - XLR Female. 25.0 ft - CAXLR2XLR-25 - L-com, Inc.
North Andover, MA, United States
XLR Pro Audio Cable Assembly, XLR Male - XLR Female. 25.0 ft
CAXLR2XLR-25
XLR Pro Audio Cable Assembly, XLR Male - XLR Female. 25.0 ft CAXLR2XLR-25
L-com now offers a series of 3 pin XLR audio cables for use in professional audio applications including microphone patching. Our quality constructed XLR cables feature 24 AWG cable to ensure the highest quality audio experience. Contact us today with your custom length and connector requirements. Features 90% min. spiral shielding provides excellent noise rejection 24 AWG cable provides durability and long life Available in 7 popular off the shelf lengths Used to connect/patch microphones and other audio equipment Application Balanced audio applications Microphone patching MIDI Pro Audio

L-com now offers a series of 3 pin XLR audio cables for use in professional audio applications including microphone patching. Our quality constructed XLR cables feature 24 AWG cable to ensure the highest quality audio experience. Contact us today with your custom length and connector requirements.

Features

  • 90% min. spiral shielding provides excellent noise rejection
  • 24 AWG cable provides durability and long life
  • Available in 7 popular off the shelf lengths
  • Used to connect/patch microphones and other audio equipment

Application

  • Balanced audio applications
  • Microphone patching
  • MIDI
  • Pro Audio
Supplier's Site
Ca Xlr-M/xlr-F Audio 25Ft L-Com - 23T5197 - Newark, An Avnet Company
Chicago, IL, United States
Ca Xlr-M/xlr-F Audio 25Ft L-Com
23T5197
Ca Xlr-M/xlr-F Audio 25Ft L-Com 23T5197
CA XLR-M/XLR-F AUDIO 25FT

CA XLR-M/XLR-F AUDIO 25FT

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CAXLR2XLR-25 23T5197
Product Name XLR Pro Audio Cable Assembly, XLR Male - XLR Female. 25.0 ft Ca Xlr-M/xlr-F Audio 25Ft L-Com
Application Audio; Video Audio
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details