L-com, Inc. XLR Pro Audio Cable Assembly, XLR Male - XLR Female. 10.0 ft CAXLR2XLR-10

Description
L-com now offers a series of 3 pin XLR audio cables for use in professional audio applications including microphone patching. Our quality constructed XLR cables feature 24 AWG cable to ensure the highest quality audio experience. Contact us today with your custom length and connector requirements. Features 24 AWG cable provides durability and long life Available in 7 popular off the shelf lengths 90% min. spiral shielding provides excellent noise rejection Used to connect/patch microphones and other audio equipment Application Microphone patching Pro Audio Balanced audio applications MIDI
Description
L-com now offers a series of 3 pin XLR audio cables for use in professional audio applications including microphone patching. Our quality constructed XLR cables feature 24 AWG cable to ensure the highest quality audio experience. Contact us today with your custom length and connector requirements. Features 24 AWG cable provides durability and long life Available in 7 popular off the shelf lengths 90% min. spiral shielding provides excellent noise rejection Used to connect/patch microphones and other audio equipment Application Microphone patching Pro Audio Balanced audio applications MIDI

Suppliers

Company
Product
Description
Supplier Links
XLR Pro Audio Cable Assembly, XLR Male - XLR Female. 10.0 ft - CAXLR2XLR-10 - L-com, Inc.
North Andover, MA, United States
XLR Pro Audio Cable Assembly, XLR Male - XLR Female. 10.0 ft
CAXLR2XLR-10
XLR Pro Audio Cable Assembly, XLR Male - XLR Female. 10.0 ft CAXLR2XLR-10
L-com now offers a series of 3 pin XLR audio cables for use in professional audio applications including microphone patching. Our quality constructed XLR cables feature 24 AWG cable to ensure the highest quality audio experience. Contact us today with your custom length and connector requirements. Features 24 AWG cable provides durability and long life Available in 7 popular off the shelf lengths 90% min. spiral shielding provides excellent noise rejection Used to connect/patch microphones and other audio equipment Application Microphone patching Pro Audio Balanced audio applications MIDI

L-com now offers a series of 3 pin XLR audio cables for use in professional audio applications including microphone patching. Our quality constructed XLR cables feature 24 AWG cable to ensure the highest quality audio experience. Contact us today with your custom length and connector requirements.

Features

  • 24 AWG cable provides durability and long life
  • Available in 7 popular off the shelf lengths
  • 90% min. spiral shielding provides excellent noise rejection
  • Used to connect/patch microphones and other audio equipment

Application

  • Microphone patching
  • Pro Audio
  • Balanced audio applications
  • MIDI
Supplier's Site
Ca Xlr-M/xlr-F Audio 10Ft L-Com - 23T5194 - Newark, An Avnet Company
Chicago, IL, United States
Ca Xlr-M/xlr-F Audio 10Ft L-Com
23T5194
Ca Xlr-M/xlr-F Audio 10Ft L-Com 23T5194
CA XLR-M/XLR-F AUDIO 10FT

CA XLR-M/XLR-F AUDIO 10FT

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CAXLR2XLR-10 23T5194
Product Name XLR Pro Audio Cable Assembly, XLR Male - XLR Female. 10.0 ft Ca Xlr-M/xlr-F Audio 10Ft L-Com
Application Audio; Video Audio
Unlock Full Specs
to access all available technical data

Similar Products

Mini Display Port To HDMI 4 K Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
Standard Cable Assemblies - Bx6SML-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-3057/202-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details