L-com, Inc. USB 3.0 Cable, Type Micro B/A with Thumbscrew Hardware 3.0M CAVISU3AMICB-3M

Description
These cables are manufactured per the mechanical requirements of the USB3 Vision standard. In addition to supporting the machine vision camera market, the screw mount hardware is beneficial in many applications where standard USB connectors can become dislodged due to jostling, vibration, etc. USB 3.0 cables are up to 10 times faster than USB 2.0 - 4.8 Gbps versus 480 Mbps. The increased bandwidth substantially reduces the time required for transferring large amounts of data or video. L-com is a member of the AIA (Automated Imaging Association) trade group. Features Thumbscrews provide a secure connection every time 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles Available in lengths of 0.3, 0.5, 1, 2, 3 and 5 meters Built to USB3 Vision Cable Assembly mechanical standards Type Micro B male with thumbscrews to standard type A male connectors Application Data Acquisition Data Storage Machine vision camera market USB3 Vision Applications Video Transfer
Description
These cables are manufactured per the mechanical requirements of the USB3 Vision standard. In addition to supporting the machine vision camera market, the screw mount hardware is beneficial in many applications where standard USB connectors can become dislodged due to jostling, vibration, etc. USB 3.0 cables are up to 10 times faster than USB 2.0 - 4.8 Gbps versus 480 Mbps. The increased bandwidth substantially reduces the time required for transferring large amounts of data or video. L-com is a member of the AIA (Automated Imaging Association) trade group. Features Thumbscrews provide a secure connection every time 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles Available in lengths of 0.3, 0.5, 1, 2, 3 and 5 meters Built to USB3 Vision Cable Assembly mechanical standards Type Micro B male with thumbscrews to standard type A male connectors Application Data Acquisition Data Storage Machine vision camera market USB3 Vision Applications Video Transfer

Suppliers

Company
Product
Description
Supplier Links
USB 3.0 Cable, Type Micro B/A with Thumbscrew Hardware 3.0M - CAVISU3AMICB-3M - L-com, Inc.
North Andover, MA, United States
USB 3.0 Cable, Type Micro B/A with Thumbscrew Hardware 3.0M
CAVISU3AMICB-3M
USB 3.0 Cable, Type Micro B/A with Thumbscrew Hardware 3.0M CAVISU3AMICB-3M
These cables are manufactured per the mechanical requirements of the USB3 Vision standard. In addition to supporting the machine vision camera market, the screw mount hardware is beneficial in many applications where standard USB connectors can become dislodged due to jostling, vibration, etc. USB 3.0 cables are up to 10 times faster than USB 2.0 - 4.8 Gbps versus 480 Mbps. The increased bandwidth substantially reduces the time required for transferring large amounts of data or video. L-com is a member of the AIA (Automated Imaging Association) trade group. Features Thumbscrews provide a secure connection every time 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles Available in lengths of 0.3, 0.5, 1, 2, 3 and 5 meters Built to USB3 Vision Cable Assembly mechanical standards Type Micro B male with thumbscrews to standard type A male connectors Application Data Acquisition Data Storage Machine vision camera market USB3 Vision Applications Video Transfer

These cables are manufactured per the mechanical requirements of the USB3 Vision standard. In addition to supporting the machine vision camera market, the screw mount hardware is beneficial in many applications where standard USB connectors can become dislodged due to jostling, vibration, etc. USB 3.0 cables are up to 10 times faster than USB 2.0 - 4.8 Gbps versus 480 Mbps. The increased bandwidth substantially reduces the time required for transferring large amounts of data or video. L-com is a member of the AIA (Automated Imaging Association) trade group.

Features

  • Thumbscrews provide a secure connection every time
  • 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles
  • Available in lengths of 0.3, 0.5, 1, 2, 3 and 5 meters
  • Built to USB3 Vision Cable Assembly mechanical standards
  • Type Micro B male with thumbscrews to standard type A male connectors

Application

  • Data Acquisition
  • Data Storage
  • Machine vision camera market
  • USB3 Vision Applications
  • Video Transfer
Supplier's Site
Ca Usb3.0 A/micro B W/hdw 3M L-Com - 28X7360 - Newark, An Avnet Company
Chicago, IL, United States
Ca Usb3.0 A/micro B W/hdw 3M L-Com
28X7360
Ca Usb3.0 A/micro B W/hdw 3M L-Com 28X7360
CA USB3.0 A/MICRO B W/HDW 3M

CA USB3.0 A/MICRO B W/HDW 3M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CAVISU3AMICB-3M 28X7360
Product Name USB 3.0 Cable, Type Micro B/A with Thumbscrew Hardware 3.0M Ca Usb3.0 A/micro B W/hdw 3M L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable - Model SAC-211 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-214
Cable Type Coaxial
View Details
USB 2.0 A Female to USB 2.0 Micro B Male, Black color, 28/28AWG, 0.5M Length - 3021068-005M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 1.64 ft (5 dm)
View Details
4 suppliers