L-com, Inc. USB 3.0 Cable, Type A/micro B with Thumbscrew Hardware 2.0M CAVISU3AMICB-2-2M

Description
These cables are manufactured per the mechanical requirements of the USB3 Vision standard. In addition to supporting the machine vision camera market, the screw mount hardware is beneficial in many applications where standard USB connectors can become dislodged due to jostling, vibration, etc. USB 3.0 cables are up to 10 times faster than USB 2.0 - 4.8 Gbps versus 480 Mbps. The increased bandwidth substantially reduces the time required for transferring large amounts of data or video. L-com is a member of the AIA (Automated Imaging Association) trade group. Features 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles Available in lengths of 0.3, 0.5, 1, 2, 3 and 5 meters Built to USB3 Vision Cable Assembly mechanical standards Type A & micro B male connectors with thumbscrews Thumbscrews provide a secure connection every time Application USB3 Vision Applications Video Transfer Data Acquisition Data Storage Machine vision camera market
Description
These cables are manufactured per the mechanical requirements of the USB3 Vision standard. In addition to supporting the machine vision camera market, the screw mount hardware is beneficial in many applications where standard USB connectors can become dislodged due to jostling, vibration, etc. USB 3.0 cables are up to 10 times faster than USB 2.0 - 4.8 Gbps versus 480 Mbps. The increased bandwidth substantially reduces the time required for transferring large amounts of data or video. L-com is a member of the AIA (Automated Imaging Association) trade group. Features 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles Available in lengths of 0.3, 0.5, 1, 2, 3 and 5 meters Built to USB3 Vision Cable Assembly mechanical standards Type A & micro B male connectors with thumbscrews Thumbscrews provide a secure connection every time Application USB3 Vision Applications Video Transfer Data Acquisition Data Storage Machine vision camera market

Suppliers

Company
Product
Description
Supplier Links
USB 3.0 Cable, Type A/micro B with Thumbscrew Hardware 2.0M - CAVISU3AMICB-2-2M - L-com, Inc.
North Andover, MA, United States
USB 3.0 Cable, Type A/micro B with Thumbscrew Hardware 2.0M
CAVISU3AMICB-2-2M
USB 3.0 Cable, Type A/micro B with Thumbscrew Hardware 2.0M CAVISU3AMICB-2-2M
These cables are manufactured per the mechanical requirements of the USB3 Vision standard. In addition to supporting the machine vision camera market, the screw mount hardware is beneficial in many applications where standard USB connectors can become dislodged due to jostling, vibration, etc. USB 3.0 cables are up to 10 times faster than USB 2.0 - 4.8 Gbps versus 480 Mbps. The increased bandwidth substantially reduces the time required for transferring large amounts of data or video. L-com is a member of the AIA (Automated Imaging Association) trade group. Features 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles Available in lengths of 0.3, 0.5, 1, 2, 3 and 5 meters Built to USB3 Vision Cable Assembly mechanical standards Type A & micro B male connectors with thumbscrews Thumbscrews provide a secure connection every time Application USB3 Vision Applications Video Transfer Data Acquisition Data Storage Machine vision camera market

These cables are manufactured per the mechanical requirements of the USB3 Vision standard. In addition to supporting the machine vision camera market, the screw mount hardware is beneficial in many applications where standard USB connectors can become dislodged due to jostling, vibration, etc. USB 3.0 cables are up to 10 times faster than USB 2.0 - 4.8 Gbps versus 480 Mbps. The increased bandwidth substantially reduces the time required for transferring large amounts of data or video. L-com is a member of the AIA (Automated Imaging Association) trade group.

Features

  • 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles
  • Available in lengths of 0.3, 0.5, 1, 2, 3 and 5 meters
  • Built to USB3 Vision Cable Assembly mechanical standards
  • Type A & micro B male connectors with thumbscrews
  • Thumbscrews provide a secure connection every time

Application

  • USB3 Vision Applications
  • Video Transfer
  • Data Acquisition
  • Data Storage
  • Machine vision camera market
Supplier's Site
Ca Usb3.0 A/mic B 2X Hdw 2M L-Com - 47X2781 - Newark, An Avnet Company
Chicago, IL, United States
Ca Usb3.0 A/mic B 2X Hdw 2M L-Com
47X2781
Ca Usb3.0 A/mic B 2X Hdw 2M L-Com 47X2781
CA USB3.0 A/MIC B 2X HDW 2M

CA USB3.0 A/MIC B 2X HDW 2M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CAVISU3AMICB-2-2M 47X2781
Product Name USB 3.0 Cable, Type A/micro B with Thumbscrew Hardware 2.0M Ca Usb3.0 A/mic B 2X Hdw 2M L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable - Model SAC-213 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
Power, Line Cables and Extension Cords - Q268-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 9.84 ft (29.99 dm)
Connector Type IEC 320-C20
View Details
3 suppliers