L-com, Inc. USB 3.0 Cable, Type Micro B/A with Thumbscrew Hardware 1.0M CAVISU3AMICB-1M

Description
These cables are manufactured per the mechanical requirements of the USB3 Vision standard. In addition to supporting the machine vision camera market, the screw mount hardware is beneficial in many applications where standard USB connectors can become dislodged due to jostling, vibration, etc. USB 3.0 cables are up to 10 times faster than USB 2.0 - 4.8 Gbps versus 480 Mbps. The increased bandwidth substantially reduces the time required for transferring large amounts of data or video. L-com is a member of the AIA (Automated Imaging Association) trade group. Features Available in lengths of 0.3, 0.5, 1, 2, 3 and 5 meters Built to USB3 Vision Cable Assembly mechanical standards Type Micro B male with thumbscrews to standard type A male connectors 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles Thumbscrews provide a secure connection every time Application Data Storage Machine vision camera market USB3 Vision Applications Video Transfer Data Acquisition
Description
These cables are manufactured per the mechanical requirements of the USB3 Vision standard. In addition to supporting the machine vision camera market, the screw mount hardware is beneficial in many applications where standard USB connectors can become dislodged due to jostling, vibration, etc. USB 3.0 cables are up to 10 times faster than USB 2.0 - 4.8 Gbps versus 480 Mbps. The increased bandwidth substantially reduces the time required for transferring large amounts of data or video. L-com is a member of the AIA (Automated Imaging Association) trade group. Features Available in lengths of 0.3, 0.5, 1, 2, 3 and 5 meters Built to USB3 Vision Cable Assembly mechanical standards Type Micro B male with thumbscrews to standard type A male connectors 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles Thumbscrews provide a secure connection every time Application Data Storage Machine vision camera market USB3 Vision Applications Video Transfer Data Acquisition

Suppliers

Company
Product
Description
Supplier Links
USB 3.0 Cable, Type Micro B/A with Thumbscrew Hardware 1.0M - CAVISU3AMICB-1M - L-com, Inc.
North Andover, MA, United States
USB 3.0 Cable, Type Micro B/A with Thumbscrew Hardware 1.0M
CAVISU3AMICB-1M
USB 3.0 Cable, Type Micro B/A with Thumbscrew Hardware 1.0M CAVISU3AMICB-1M
These cables are manufactured per the mechanical requirements of the USB3 Vision standard. In addition to supporting the machine vision camera market, the screw mount hardware is beneficial in many applications where standard USB connectors can become dislodged due to jostling, vibration, etc. USB 3.0 cables are up to 10 times faster than USB 2.0 - 4.8 Gbps versus 480 Mbps. The increased bandwidth substantially reduces the time required for transferring large amounts of data or video. L-com is a member of the AIA (Automated Imaging Association) trade group. Features Available in lengths of 0.3, 0.5, 1, 2, 3 and 5 meters Built to USB3 Vision Cable Assembly mechanical standards Type Micro B male with thumbscrews to standard type A male connectors 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles Thumbscrews provide a secure connection every time Application Data Storage Machine vision camera market USB3 Vision Applications Video Transfer Data Acquisition

These cables are manufactured per the mechanical requirements of the USB3 Vision standard. In addition to supporting the machine vision camera market, the screw mount hardware is beneficial in many applications where standard USB connectors can become dislodged due to jostling, vibration, etc. USB 3.0 cables are up to 10 times faster than USB 2.0 - 4.8 Gbps versus 480 Mbps. The increased bandwidth substantially reduces the time required for transferring large amounts of data or video. L-com is a member of the AIA (Automated Imaging Association) trade group.

Features

  • Available in lengths of 0.3, 0.5, 1, 2, 3 and 5 meters
  • Built to USB3 Vision Cable Assembly mechanical standards
  • Type Micro B male with thumbscrews to standard type A male connectors
  • 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles
  • Thumbscrews provide a secure connection every time

Application

  • Data Storage
  • Machine vision camera market
  • USB3 Vision Applications
  • Video Transfer
  • Data Acquisition
Supplier's Site
Ca Usb3.0 A/micro B W/hdw 1M L-Com - 28X7358 - Newark, An Avnet Company
Chicago, IL, United States
Ca Usb3.0 A/micro B W/hdw 1M L-Com
28X7358
Ca Usb3.0 A/micro B W/hdw 1M L-Com 28X7358
CA USB3.0 A/MICRO B W/HDW 1M

CA USB3.0 A/MICRO B W/HDW 1M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CAVISU3AMICB-1M 28X7358
Product Name USB 3.0 Cable, Type Micro B/A with Thumbscrew Hardware 1.0M Ca Usb3.0 A/micro B W/hdw 1M L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

OBD Right angel overmolding extension cable to blunt cut - QLC16039 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P030001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
USB Cables - 2133138 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details