L-com, Inc. USB 3.0 Cable, Type Micro B/A with Thumbscrew Hardware 0.3M CAVISU3AMICB-03M

Description
These cables are manufactured per the mechanical requirements of the USB3 Vision standard. In addition to supporting the machine vision camera market, the screw mount hardware is beneficial in many applications where standard USB connectors can become dislodged due to jostling, vibration, etc. USB 3.0 cables are up to 10 times faster than USB 2.0 - 4.8 Gbps versus 480 Mbps. The increased bandwidth substantially reduces the time required for transferring large amounts of data or video. L-com is a member of the AIA (Automated Imaging Association) trade group. Features 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles Available in lengths of 0.3, 0.5, 1, 2, 3 and 5 meters Built to USB3 Vision Cable Assembly mechanical standards Thumbscrews provide a secure connection every time Type Micro B male with thumbscrews to standard type A male connectors Application Data Acquisition Video Transfer Data Storage Machine vision camera market USB3 Vision Applications
Description
These cables are manufactured per the mechanical requirements of the USB3 Vision standard. In addition to supporting the machine vision camera market, the screw mount hardware is beneficial in many applications where standard USB connectors can become dislodged due to jostling, vibration, etc. USB 3.0 cables are up to 10 times faster than USB 2.0 - 4.8 Gbps versus 480 Mbps. The increased bandwidth substantially reduces the time required for transferring large amounts of data or video. L-com is a member of the AIA (Automated Imaging Association) trade group. Features 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles Available in lengths of 0.3, 0.5, 1, 2, 3 and 5 meters Built to USB3 Vision Cable Assembly mechanical standards Thumbscrews provide a secure connection every time Type Micro B male with thumbscrews to standard type A male connectors Application Data Acquisition Video Transfer Data Storage Machine vision camera market USB3 Vision Applications

Suppliers

Company
Product
Description
Supplier Links
USB 3.0 Cable, Type Micro B/A with Thumbscrew Hardware 0.3M - CAVISU3AMICB-03M - L-com, Inc.
North Andover, MA, United States
USB 3.0 Cable, Type Micro B/A with Thumbscrew Hardware 0.3M
CAVISU3AMICB-03M
USB 3.0 Cable, Type Micro B/A with Thumbscrew Hardware 0.3M CAVISU3AMICB-03M
These cables are manufactured per the mechanical requirements of the USB3 Vision standard. In addition to supporting the machine vision camera market, the screw mount hardware is beneficial in many applications where standard USB connectors can become dislodged due to jostling, vibration, etc. USB 3.0 cables are up to 10 times faster than USB 2.0 - 4.8 Gbps versus 480 Mbps. The increased bandwidth substantially reduces the time required for transferring large amounts of data or video. L-com is a member of the AIA (Automated Imaging Association) trade group. Features 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles Available in lengths of 0.3, 0.5, 1, 2, 3 and 5 meters Built to USB3 Vision Cable Assembly mechanical standards Thumbscrews provide a secure connection every time Type Micro B male with thumbscrews to standard type A male connectors Application Data Acquisition Video Transfer Data Storage Machine vision camera market USB3 Vision Applications

These cables are manufactured per the mechanical requirements of the USB3 Vision standard. In addition to supporting the machine vision camera market, the screw mount hardware is beneficial in many applications where standard USB connectors can become dislodged due to jostling, vibration, etc. USB 3.0 cables are up to 10 times faster than USB 2.0 - 4.8 Gbps versus 480 Mbps. The increased bandwidth substantially reduces the time required for transferring large amounts of data or video. L-com is a member of the AIA (Automated Imaging Association) trade group.

Features

  • 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles
  • Available in lengths of 0.3, 0.5, 1, 2, 3 and 5 meters
  • Built to USB3 Vision Cable Assembly mechanical standards
  • Thumbscrews provide a secure connection every time
  • Type Micro B male with thumbscrews to standard type A male connectors

Application

  • Data Acquisition
  • Video Transfer
  • Data Storage
  • Machine vision camera market
  • USB3 Vision Applications
Supplier's Site
Ca Usb3.0 A/micro B W/hdw 0.3M L-Com - 28X7356 - Newark, An Avnet Company
Chicago, IL, United States
Ca Usb3.0 A/micro B W/hdw 0.3M L-Com
28X7356
Ca Usb3.0 A/micro B W/hdw 0.3M L-Com 28X7356
CA USB3.0 A/MICRO B W/HDW 0.3M

CA USB3.0 A/MICRO B W/HDW 0.3M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CAVISU3AMICB-03M 28X7356
Product Name USB 3.0 Cable, Type Micro B/A with Thumbscrew Hardware 0.3M Ca Usb3.0 A/micro B W/hdw 0.3M L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable - Model SAC-213 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
USB 2.0 A Female to USB 2.0 Micro B Male, White color, 28/28AWG, 1M Length - 3021071-01M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers