L-com, Inc. USB 3.0 Cable, Type A/B with Thumbscrew Hardware 2.0M CAVISU3AB-2-2M

Description
These cables are manufactured per the mechanical requirements of the USB3 Vision standard. In addition to supporting the machine vision camera market, the screw mount hardware is beneficial in many applications where standard USB connectors can become dislodged due to jostling, vibration, etc. USB 3.0 cables are up to 10 times faster than USB 2.0 - 4.8 Gbps versus 480 Mbps. The increased bandwidth substantially reduces the time required for transferring large amounts of data or video. L-com is a member of the AIA (Automated Imaging Association) trade group. Features Available in lengths of 0.3, 0.5, 1, 2, 3 for USB 3.0 and USB 2.0 5 meters Thumbscrews provide a secure connection every time 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles Built to USB3 Vision Cable Assembly mechanical standards Type A & B male connectors with thumbscrews Application Data Acquisition Data Storage Machine vision camera market USB3 Vision Applications Video Transfer
Description
These cables are manufactured per the mechanical requirements of the USB3 Vision standard. In addition to supporting the machine vision camera market, the screw mount hardware is beneficial in many applications where standard USB connectors can become dislodged due to jostling, vibration, etc. USB 3.0 cables are up to 10 times faster than USB 2.0 - 4.8 Gbps versus 480 Mbps. The increased bandwidth substantially reduces the time required for transferring large amounts of data or video. L-com is a member of the AIA (Automated Imaging Association) trade group. Features Available in lengths of 0.3, 0.5, 1, 2, 3 for USB 3.0 and USB 2.0 5 meters Thumbscrews provide a secure connection every time 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles Built to USB3 Vision Cable Assembly mechanical standards Type A & B male connectors with thumbscrews Application Data Acquisition Data Storage Machine vision camera market USB3 Vision Applications Video Transfer

Suppliers

Company
Product
Description
Supplier Links
USB 3.0 Cable, Type A/B with Thumbscrew Hardware 2.0M - CAVISU3AB-2-2M - L-com, Inc.
North Andover, MA, United States
USB 3.0 Cable, Type A/B with Thumbscrew Hardware 2.0M
CAVISU3AB-2-2M
USB 3.0 Cable, Type A/B with Thumbscrew Hardware 2.0M CAVISU3AB-2-2M
These cables are manufactured per the mechanical requirements of the USB3 Vision standard. In addition to supporting the machine vision camera market, the screw mount hardware is beneficial in many applications where standard USB connectors can become dislodged due to jostling, vibration, etc. USB 3.0 cables are up to 10 times faster than USB 2.0 - 4.8 Gbps versus 480 Mbps. The increased bandwidth substantially reduces the time required for transferring large amounts of data or video. L-com is a member of the AIA (Automated Imaging Association) trade group. Features Available in lengths of 0.3, 0.5, 1, 2, 3 for USB 3.0 and USB 2.0 5 meters Thumbscrews provide a secure connection every time 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles Built to USB3 Vision Cable Assembly mechanical standards Type A & B male connectors with thumbscrews Application Data Acquisition Data Storage Machine vision camera market USB3 Vision Applications Video Transfer

These cables are manufactured per the mechanical requirements of the USB3 Vision standard. In addition to supporting the machine vision camera market, the screw mount hardware is beneficial in many applications where standard USB connectors can become dislodged due to jostling, vibration, etc. USB 3.0 cables are up to 10 times faster than USB 2.0 - 4.8 Gbps versus 480 Mbps. The increased bandwidth substantially reduces the time required for transferring large amounts of data or video. L-com is a member of the AIA (Automated Imaging Association) trade group.

Features

  • Available in lengths of 0.3, 0.5, 1, 2, 3 for USB 3.0 and USB 2.0 5 meters
  • Thumbscrews provide a secure connection every time
  • 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles
  • Built to USB3 Vision Cable Assembly mechanical standards
  • Type A & B male connectors with thumbscrews

Application

  • Data Acquisition
  • Data Storage
  • Machine vision camera market
  • USB3 Vision Applications
  • Video Transfer
Supplier's Site
Ca Usb3.0 A/b 2X Hdw 2M L-Com - 47X2775 - Newark, An Avnet Company
Chicago, IL, United States
Ca Usb3.0 A/b 2X Hdw 2M L-Com
47X2775
Ca Usb3.0 A/b 2X Hdw 2M L-Com 47X2775
CA USB3.0 A/B 2X HDW 2M

CA USB3.0 A/B 2X HDW 2M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CAVISU3AB-2-2M 47X2775
Product Name USB 3.0 Cable, Type A/B with Thumbscrew Hardware 2.0M Ca Usb3.0 A/b 2X Hdw 2M L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Between Series Adapter Cables - 2171-NEDU-L1R2-R3L1G12M22-5L1-1L2-P-N-R3U1G12-ND - DigiKey
Specs
Product Type Serial; USB
Cable Length 16.4 ft (49.99 dm)
Connector Type RJ-45; USBB
View Details
CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Strainsert Cable - BeN4 - Strainsert
Specs
Cable Shielding Braid; Braided
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Power, Line Cables and Extension Cords - Q957-ND - DigiKey
Specs
Cable Length 8 ft (24.38 dm)
Connector Type NEMA 5-15P
Standards / Certifications CSA Mark; UL Recognized Component Mark (US and Canadian); CSA, UL
View Details
2 suppliers