L-com, Inc. USB 2.0 Cable, Type A/A with Thumbscrew Hardware 5.0M CAVISU3AA-5M

Description
These cables are manufactured to supporting the machine vision camera market, the screw mount hardware is beneficial in many applications where standard USB connectors can become dislodged due to jostling, vibration, etc. USB 2.0 cables data rate of 480 Mbps. L-com is a member of the AIA (Automated Imaging Association) trade group. Features 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles Thumbscrews provide a secure connection every time Type A male with thumbscrews to standard type A male connectors Available in lengths of 0.3, 0.5, 1, 2, 3 and 5 meters Built to USB 2.0 Vision Cable Assembly mechanical standards Application Data Acquisition Video Transfer Data Storage Machine vision camera market USB3 Vision Applications
Description
These cables are manufactured to supporting the machine vision camera market, the screw mount hardware is beneficial in many applications where standard USB connectors can become dislodged due to jostling, vibration, etc. USB 2.0 cables data rate of 480 Mbps. L-com is a member of the AIA (Automated Imaging Association) trade group. Features 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles Thumbscrews provide a secure connection every time Type A male with thumbscrews to standard type A male connectors Available in lengths of 0.3, 0.5, 1, 2, 3 and 5 meters Built to USB 2.0 Vision Cable Assembly mechanical standards Application Data Acquisition Video Transfer Data Storage Machine vision camera market USB3 Vision Applications

Suppliers

Company
Product
Description
Supplier Links
USB 2.0 Cable, Type A/A with Thumbscrew Hardware 5.0M - CAVISU3AA-5M - L-com, Inc.
North Andover, MA, United States
USB 2.0 Cable, Type A/A with Thumbscrew Hardware 5.0M
CAVISU3AA-5M
USB 2.0 Cable, Type A/A with Thumbscrew Hardware 5.0M CAVISU3AA-5M
These cables are manufactured to supporting the machine vision camera market, the screw mount hardware is beneficial in many applications where standard USB connectors can become dislodged due to jostling, vibration, etc. USB 2.0 cables data rate of 480 Mbps. L-com is a member of the AIA (Automated Imaging Association) trade group. Features 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles Thumbscrews provide a secure connection every time Type A male with thumbscrews to standard type A male connectors Available in lengths of 0.3, 0.5, 1, 2, 3 and 5 meters Built to USB 2.0 Vision Cable Assembly mechanical standards Application Data Acquisition Video Transfer Data Storage Machine vision camera market USB3 Vision Applications

These cables are manufactured to supporting the machine vision camera market, the screw mount hardware is beneficial in many applications where standard USB connectors can become dislodged due to jostling, vibration, etc. USB 2.0 cables data rate of 480 Mbps. L-com is a member of the AIA (Automated Imaging Association) trade group.

Features

  • 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles
  • Thumbscrews provide a secure connection every time
  • Type A male with thumbscrews to standard type A male connectors
  • Available in lengths of 0.3, 0.5, 1, 2, 3 and 5 meters
  • Built to USB 2.0 Vision Cable Assembly mechanical standards

Application

  • Data Acquisition
  • Video Transfer
  • Data Storage
  • Machine vision camera market
  • USB3 Vision Applications
Supplier's Site
Ca Usb3.0 A/a W/hdware 5M L-Com - 28X7349 - Newark, An Avnet Company
Chicago, IL, United States
Ca Usb3.0 A/a W/hdware 5M L-Com
28X7349
Ca Usb3.0 A/a W/hdware 5M L-Com 28X7349
CA USB3.0 A/A W/HDWARE 5M

CA USB3.0 A/A W/HDWARE 5M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CAVISU3AA-5M 28X7349
Product Name USB 2.0 Cable, Type A/A with Thumbscrew Hardware 5.0M Ca Usb3.0 A/a W/hdware 5M L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-2030LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Sensor Cord, Rcpt-Free End, 5M Rohs Compliant Sensata/bei Sensors - 75AJ3569 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
System cable - 706-2500/502-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers
Accessories, Gate leads - GATELEAD MEDIUM POWER - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details