L-com, Inc. LSZH USB Cable Assembly, Latching A / Latching A 5.0m CAUZALAL-5M

Description
These unique cable assemblies feature low smoke zero halogen cable jackets plus two latching Type A USB plugs which provide lock down mating retention with any USB Type A jack. Fully shielded and USB 2.0 compliant, this cable contains two 24 AWG power conductors and one 28 AWG pair for the data lines. Color is black. Low smoke zero halogen cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors and anywhere the protection of people and equipment from toxic and corrosive gases is critical. Features 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles Unique latching feature provides a secure connection to any USB type A jack Available in lengths of 0.3, 0.5, 0.75, 1, 2, 3, 4 and 5 meters; color is black Low Smoke Zero Halogen (LSZH) Jacket for shipboard, aircraft, or other usage USB Revision 1.0, 1.1, and 2.0 compliant Application Confined Space USB Applications PC Peripheral Interconnects Portable Data Storage Data Acquisition Test and Measurement
Description
These unique cable assemblies feature low smoke zero halogen cable jackets plus two latching Type A USB plugs which provide lock down mating retention with any USB Type A jack. Fully shielded and USB 2.0 compliant, this cable contains two 24 AWG power conductors and one 28 AWG pair for the data lines. Color is black. Low smoke zero halogen cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors and anywhere the protection of people and equipment from toxic and corrosive gases is critical. Features 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles Unique latching feature provides a secure connection to any USB type A jack Available in lengths of 0.3, 0.5, 0.75, 1, 2, 3, 4 and 5 meters; color is black Low Smoke Zero Halogen (LSZH) Jacket for shipboard, aircraft, or other usage USB Revision 1.0, 1.1, and 2.0 compliant Application Confined Space USB Applications PC Peripheral Interconnects Portable Data Storage Data Acquisition Test and Measurement

Suppliers

Company
Product
Description
Supplier Links
LSZH USB Cable Assembly, Latching A / Latching A 5.0m - CAUZALAL-5M - L-com, Inc.
North Andover, MA, United States
LSZH USB Cable Assembly, Latching A / Latching A 5.0m
CAUZALAL-5M
LSZH USB Cable Assembly, Latching A / Latching A 5.0m CAUZALAL-5M
These unique cable assemblies feature low smoke zero halogen cable jackets plus two latching Type A USB plugs which provide lock down mating retention with any USB Type A jack. Fully shielded and USB 2.0 compliant, this cable contains two 24 AWG power conductors and one 28 AWG pair for the data lines. Color is black. Low smoke zero halogen cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors and anywhere the protection of people and equipment from toxic and corrosive gases is critical. Features 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles Unique latching feature provides a secure connection to any USB type A jack Available in lengths of 0.3, 0.5, 0.75, 1, 2, 3, 4 and 5 meters; color is black Low Smoke Zero Halogen (LSZH) Jacket for shipboard, aircraft, or other usage USB Revision 1.0, 1.1, and 2.0 compliant Application Confined Space USB Applications PC Peripheral Interconnects Portable Data Storage Data Acquisition Test and Measurement

These unique cable assemblies feature low smoke zero halogen cable jackets plus two latching Type A USB plugs which provide lock down mating retention with any USB Type A jack. Fully shielded and USB 2.0 compliant, this cable contains two 24 AWG power conductors and one 28 AWG pair for the data lines. Color is black. Low smoke zero halogen cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors and anywhere the protection of people and equipment from toxic and corrosive gases is critical.

Features

  • 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles
  • Unique latching feature provides a secure connection to any USB type A jack
  • Available in lengths of 0.3, 0.5, 0.75, 1, 2, 3, 4 and 5 meters; color is black
  • Low Smoke Zero Halogen (LSZH) Jacket for shipboard, aircraft, or other usage
  • USB Revision 1.0, 1.1, and 2.0 compliant

Application

  • Confined Space USB Applications
  • PC Peripheral Interconnects
  • Portable Data Storage
  • Data Acquisition
  • Test and Measurement
Supplier's Site
Causb A/a Lszh Latch Blk 5M L-Com - 51T5327 - Newark, An Avnet Company
Chicago, IL, United States
Causb A/a Lszh Latch Blk 5M L-Com
51T5327
Causb A/a Lszh Latch Blk 5M L-Com 51T5327
CAUSB A/A LSZH LATCH BLK 5M

CAUSB A/A LSZH LATCH BLK 5M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CAUZALAL-5M 51T5327
Product Name LSZH USB Cable Assembly, Latching A / Latching A 5.0m Causb A/a Lszh Latch Blk 5M L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1.25 ft (3.81 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details