L-com, Inc. LSZH USB Cable Assembly, Latching A / Latching A 2.0m CAUZALAL-2M

Description
These unique cable assemblies feature low smoke zero halogen cable jackets plus two latching Type A USB plugs which provide lock down mating retention with any USB Type A jack. Fully shielded and USB 2.0 compliant, this cable contains two 24 AWG power conductors and one 28 AWG pair for the data lines. Color is black. Low smoke zero halogen cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors and anywhere the protection of people and equipment from toxic and corrosive gases is critical. Features 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles Available in lengths of 0.3, 0.5, 0.75, 1, 2, 3, 4 and 5 meters; color is black Low Smoke Zero Halogen (LSZH) Jacket for shipboard, aircraft, or other usage Unique latching feature provides a secure connection to any USB type A jack USB Revision 1.0, 1.1, and 2.0 compliant Application Portable Data Storage Confined Space USB Applications Data Acquisition PC Peripheral Interconnects Test and Measurement
Description
These unique cable assemblies feature low smoke zero halogen cable jackets plus two latching Type A USB plugs which provide lock down mating retention with any USB Type A jack. Fully shielded and USB 2.0 compliant, this cable contains two 24 AWG power conductors and one 28 AWG pair for the data lines. Color is black. Low smoke zero halogen cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors and anywhere the protection of people and equipment from toxic and corrosive gases is critical. Features 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles Available in lengths of 0.3, 0.5, 0.75, 1, 2, 3, 4 and 5 meters; color is black Low Smoke Zero Halogen (LSZH) Jacket for shipboard, aircraft, or other usage Unique latching feature provides a secure connection to any USB type A jack USB Revision 1.0, 1.1, and 2.0 compliant Application Portable Data Storage Confined Space USB Applications Data Acquisition PC Peripheral Interconnects Test and Measurement

Suppliers

Company
Product
Description
Supplier Links
LSZH USB Cable Assembly, Latching A / Latching A 2.0m - CAUZALAL-2M - L-com, Inc.
North Andover, MA, United States
LSZH USB Cable Assembly, Latching A / Latching A 2.0m
CAUZALAL-2M
LSZH USB Cable Assembly, Latching A / Latching A 2.0m CAUZALAL-2M
These unique cable assemblies feature low smoke zero halogen cable jackets plus two latching Type A USB plugs which provide lock down mating retention with any USB Type A jack. Fully shielded and USB 2.0 compliant, this cable contains two 24 AWG power conductors and one 28 AWG pair for the data lines. Color is black. Low smoke zero halogen cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors and anywhere the protection of people and equipment from toxic and corrosive gases is critical. Features 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles Available in lengths of 0.3, 0.5, 0.75, 1, 2, 3, 4 and 5 meters; color is black Low Smoke Zero Halogen (LSZH) Jacket for shipboard, aircraft, or other usage Unique latching feature provides a secure connection to any USB type A jack USB Revision 1.0, 1.1, and 2.0 compliant Application Portable Data Storage Confined Space USB Applications Data Acquisition PC Peripheral Interconnects Test and Measurement

These unique cable assemblies feature low smoke zero halogen cable jackets plus two latching Type A USB plugs which provide lock down mating retention with any USB Type A jack. Fully shielded and USB 2.0 compliant, this cable contains two 24 AWG power conductors and one 28 AWG pair for the data lines. Color is black. Low smoke zero halogen cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors and anywhere the protection of people and equipment from toxic and corrosive gases is critical.

Features

  • 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles
  • Available in lengths of 0.3, 0.5, 0.75, 1, 2, 3, 4 and 5 meters; color is black
  • Low Smoke Zero Halogen (LSZH) Jacket for shipboard, aircraft, or other usage
  • Unique latching feature provides a secure connection to any USB type A jack
  • USB Revision 1.0, 1.1, and 2.0 compliant

Application

  • Portable Data Storage
  • Confined Space USB Applications
  • Data Acquisition
  • PC Peripheral Interconnects
  • Test and Measurement
Supplier's Site
Causb A/a Lszh Latch Blk 2M Rohs Compliant L-Com - 51T5324 - Newark, An Avnet Company
Chicago, IL, United States
Causb A/a Lszh Latch Blk 2M Rohs Compliant L-Com
51T5324
Causb A/a Lszh Latch Blk 2M Rohs Compliant L-Com 51T5324
CAUSB A/A LSZH LATCH BLK 2M ROHS COMPLIANT: YES

CAUSB A/A LSZH LATCH BLK 2M ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CAUZALAL-2M 51T5324
Product Name LSZH USB Cable Assembly, Latching A / Latching A 2.0m Causb A/a Lszh Latch Blk 2M Rohs Compliant L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Stainless Ball to Stainless Ball - AC-CHH0-5-2000-040 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Flexible Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 100 C (-67 to 212 F)
View Details
2 suppliers
H05 V-K Single Fine Wire Stranded - 86023110 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details