L-com, Inc. LSZH USB Cable Assembly, Latching A / Latching A 1.0m CAUZALAL-1M

Description
These unique cable assemblies feature low smoke zero halogen cable jackets plus two latching Type A USB plugs which provide lock down mating retention with any USB Type A jack. Fully shielded and USB 2.0 compliant, this cable contains two 24 AWG power conductors and one 28 AWG pair for the data lines. Color is black. Low smoke zero halogen cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors and anywhere the protection of people and equipment from toxic and corrosive gases is critical. Features Available in lengths of 0.3, 0.5, 0.75, 1, 2, 3, 4 and 5 meters; color is black Low Smoke Zero Halogen (LSZH) Jacket for shipboard, aircraft, or other usage USB Revision 1.0, 1.1, and 2.0 compliant 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles Unique latching feature provides a secure connection to any USB type A jack Application Portable Data Storage Confined Space USB Applications Data Acquisition PC Peripheral Interconnects Test and Measurement
Description
These unique cable assemblies feature low smoke zero halogen cable jackets plus two latching Type A USB plugs which provide lock down mating retention with any USB Type A jack. Fully shielded and USB 2.0 compliant, this cable contains two 24 AWG power conductors and one 28 AWG pair for the data lines. Color is black. Low smoke zero halogen cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors and anywhere the protection of people and equipment from toxic and corrosive gases is critical. Features Available in lengths of 0.3, 0.5, 0.75, 1, 2, 3, 4 and 5 meters; color is black Low Smoke Zero Halogen (LSZH) Jacket for shipboard, aircraft, or other usage USB Revision 1.0, 1.1, and 2.0 compliant 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles Unique latching feature provides a secure connection to any USB type A jack Application Portable Data Storage Confined Space USB Applications Data Acquisition PC Peripheral Interconnects Test and Measurement

Suppliers

Company
Product
Description
Supplier Links
LSZH USB Cable Assembly, Latching A / Latching A 1.0m - CAUZALAL-1M - L-com, Inc.
North Andover, MA, United States
LSZH USB Cable Assembly, Latching A / Latching A 1.0m
CAUZALAL-1M
LSZH USB Cable Assembly, Latching A / Latching A 1.0m CAUZALAL-1M
These unique cable assemblies feature low smoke zero halogen cable jackets plus two latching Type A USB plugs which provide lock down mating retention with any USB Type A jack. Fully shielded and USB 2.0 compliant, this cable contains two 24 AWG power conductors and one 28 AWG pair for the data lines. Color is black. Low smoke zero halogen cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors and anywhere the protection of people and equipment from toxic and corrosive gases is critical. Features Available in lengths of 0.3, 0.5, 0.75, 1, 2, 3, 4 and 5 meters; color is black Low Smoke Zero Halogen (LSZH) Jacket for shipboard, aircraft, or other usage USB Revision 1.0, 1.1, and 2.0 compliant 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles Unique latching feature provides a secure connection to any USB type A jack Application Portable Data Storage Confined Space USB Applications Data Acquisition PC Peripheral Interconnects Test and Measurement

These unique cable assemblies feature low smoke zero halogen cable jackets plus two latching Type A USB plugs which provide lock down mating retention with any USB Type A jack. Fully shielded and USB 2.0 compliant, this cable contains two 24 AWG power conductors and one 28 AWG pair for the data lines. Color is black. Low smoke zero halogen cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors and anywhere the protection of people and equipment from toxic and corrosive gases is critical.

Features

  • Available in lengths of 0.3, 0.5, 0.75, 1, 2, 3, 4 and 5 meters; color is black
  • Low Smoke Zero Halogen (LSZH) Jacket for shipboard, aircraft, or other usage
  • USB Revision 1.0, 1.1, and 2.0 compliant
  • 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles
  • Unique latching feature provides a secure connection to any USB type A jack

Application

  • Portable Data Storage
  • Confined Space USB Applications
  • Data Acquisition
  • PC Peripheral Interconnects
  • Test and Measurement
Supplier's Site
Causb A/a Lszh Latch Blk 1M L-Com - 51T5323 - Newark, An Avnet Company
Chicago, IL, United States
Causb A/a Lszh Latch Blk 1M L-Com
51T5323
Causb A/a Lszh Latch Blk 1M L-Com 51T5323
CAUSB A/A LSZH LATCH BLK 1M

CAUSB A/A LSZH LATCH BLK 1M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CAUZALAL-1M 51T5323
Product Name LSZH USB Cable Assembly, Latching A / Latching A 1.0m Causb A/a Lszh Latch Blk 1M L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products