L-com, Inc. Black Premium USB Cable Type A - B Cable, 0.75m CAUBLKAB-075M

Description
Highest quality USB cables allow for transfer rates up to 480 Mbps. These cables allow for simple "plug & play" connections for devices such as printers, keyboards/mice, digital cameras and other USB peripherals. Twisted pair data lines help reduce crosstalk while 24 AWG power conductors enable power transfer from host to peripheral. Quantity pricing available, please contact your L-com Sales Representative. Features Foil plus braid shield provides maximum protection against EMI/RFI Molded backshells provide durability and increased strength at cable entry point Standard USB 2.0 cable assembly, Type A male to Type B male Connectors Available in 0.3, 0.5, 0.75, 1, 2, 3, 4 & 5 meter lengths; color is black Simple plug and play connections from USB hosts and peripherals Application Data Acquisition PC Peripheral Interconnects Printer Interface Test and Measurement Portable Data Storage
Description
Highest quality USB cables allow for transfer rates up to 480 Mbps. These cables allow for simple "plug & play" connections for devices such as printers, keyboards/mice, digital cameras and other USB peripherals. Twisted pair data lines help reduce crosstalk while 24 AWG power conductors enable power transfer from host to peripheral. Quantity pricing available, please contact your L-com Sales Representative. Features Foil plus braid shield provides maximum protection against EMI/RFI Molded backshells provide durability and increased strength at cable entry point Standard USB 2.0 cable assembly, Type A male to Type B male Connectors Available in 0.3, 0.5, 0.75, 1, 2, 3, 4 & 5 meter lengths; color is black Simple plug and play connections from USB hosts and peripherals Application Data Acquisition PC Peripheral Interconnects Printer Interface Test and Measurement Portable Data Storage

Suppliers

Company
Product
Description
Supplier Links
Black Premium USB Cable Type A - B Cable, 0.75m - CAUBLKAB-075M - L-com, Inc.
North Andover, MA, United States
Black Premium USB Cable Type A - B Cable, 0.75m
CAUBLKAB-075M
Black Premium USB Cable Type A - B Cable, 0.75m CAUBLKAB-075M
Highest quality USB cables allow for transfer rates up to 480 Mbps. These cables allow for simple "plug & play" connections for devices such as printers, keyboards/mice, digital cameras and other USB peripherals. Twisted pair data lines help reduce crosstalk while 24 AWG power conductors enable power transfer from host to peripheral. Quantity pricing available, please contact your L-com Sales Representative. Features Foil plus braid shield provides maximum protection against EMI/RFI Molded backshells provide durability and increased strength at cable entry point Standard USB 2.0 cable assembly, Type A male to Type B male Connectors Available in 0.3, 0.5, 0.75, 1, 2, 3, 4 & 5 meter lengths; color is black Simple plug and play connections from USB hosts and peripherals Application Data Acquisition PC Peripheral Interconnects Printer Interface Test and Measurement Portable Data Storage

Highest quality USB cables allow for transfer rates up to 480 Mbps. These cables allow for simple "plug & play" connections for devices such as printers, keyboards/mice, digital cameras and other USB peripherals. Twisted pair data lines help reduce crosstalk while 24 AWG power conductors enable power transfer from host to peripheral. Quantity pricing available, please contact your L-com Sales Representative.

Features

  • Foil plus braid shield provides maximum protection against EMI/RFI
  • Molded backshells provide durability and increased strength at cable entry point
  • Standard USB 2.0 cable assembly, Type A male to Type B male Connectors
  • Available in 0.3, 0.5, 0.75, 1, 2, 3, 4 & 5 meter lengths; color is black
  • Simple plug and play connections from USB hosts and peripherals

Application

  • Data Acquisition
  • PC Peripheral Interconnects
  • Printer Interface
  • Test and Measurement
  • Portable Data Storage
Supplier's Site
Cblusb A/b Blk 0.75M L-Com - 85T8853 - Newark, An Avnet Company
Chicago, IL, United States
Cblusb A/b Blk 0.75M L-Com
85T8853
Cblusb A/b Blk 0.75M L-Com 85T8853
CBLUSB A/B BLK 0.75M

CBLUSB A/B BLK 0.75M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CAUBLKAB-075M 85T8853
Product Name Black Premium USB Cable Type A - B Cable, 0.75m Cblusb A/b Blk 0.75M L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

usb to db9 cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type USB; USB A
View Details
Standard Cable Assemblies - Bx4SML-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
Connecting cable - 706-100/537-300 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 9.84 ft (30 dm)
View Details
2 suppliers