L-com, Inc. Black Premium USB Cable Type A - A Cable, 4.0m CAUBLKAA-4M

Description
Highest quality USB cables utilize revision 2.0 compliant bulk cable. Standard USB applications require cable assemblies with A-B connectors (see CAUBLKAB series). L-com offers A-A cable assemblies due to frequent customer requests. Quantity pricing available, please contact your L-com Sales Representative. Features Foil plus braid shield provides maximum protection against EMI/RFI Molded backshells provide durability and increased strength at cable entry point Available in 0.3, 0.5, 0.75, 1, 2, 3, 4 & 5 meter lengths; color is black Transfer rates up to 480Mbps meets USB 2.0 requirements USB 2.0 cable assembly, Type A male to Type A male Connectors Application Data Acquisition Printer Interface Test and Measurement PC Peripheral Interconnects Portable Data Storage
Description
Highest quality USB cables utilize revision 2.0 compliant bulk cable. Standard USB applications require cable assemblies with A-B connectors (see CAUBLKAB series). L-com offers A-A cable assemblies due to frequent customer requests. Quantity pricing available, please contact your L-com Sales Representative. Features Foil plus braid shield provides maximum protection against EMI/RFI Molded backshells provide durability and increased strength at cable entry point Available in 0.3, 0.5, 0.75, 1, 2, 3, 4 & 5 meter lengths; color is black Transfer rates up to 480Mbps meets USB 2.0 requirements USB 2.0 cable assembly, Type A male to Type A male Connectors Application Data Acquisition Printer Interface Test and Measurement PC Peripheral Interconnects Portable Data Storage

Suppliers

Company
Product
Description
Supplier Links
Black Premium USB Cable Type A - A Cable, 4.0m - CAUBLKAA-4M - L-com, Inc.
North Andover, MA, United States
Black Premium USB Cable Type A - A Cable, 4.0m
CAUBLKAA-4M
Black Premium USB Cable Type A - A Cable, 4.0m CAUBLKAA-4M
Highest quality USB cables utilize revision 2.0 compliant bulk cable. Standard USB applications require cable assemblies with A-B connectors (see CAUBLKAB series). L-com offers A-A cable assemblies due to frequent customer requests. Quantity pricing available, please contact your L-com Sales Representative. Features Foil plus braid shield provides maximum protection against EMI/RFI Molded backshells provide durability and increased strength at cable entry point Available in 0.3, 0.5, 0.75, 1, 2, 3, 4 & 5 meter lengths; color is black Transfer rates up to 480Mbps meets USB 2.0 requirements USB 2.0 cable assembly, Type A male to Type A male Connectors Application Data Acquisition Printer Interface Test and Measurement PC Peripheral Interconnects Portable Data Storage

Highest quality USB cables utilize revision 2.0 compliant bulk cable. Standard USB applications require cable assemblies with A-B connectors (see CAUBLKAB series). L-com offers A-A cable assemblies due to frequent customer requests. Quantity pricing available, please contact your L-com Sales Representative.

Features

  • Foil plus braid shield provides maximum protection against EMI/RFI
  • Molded backshells provide durability and increased strength at cable entry point
  • Available in 0.3, 0.5, 0.75, 1, 2, 3, 4 & 5 meter lengths; color is black
  • Transfer rates up to 480Mbps meets USB 2.0 requirements
  • USB 2.0 cable assembly, Type A male to Type A male Connectors

Application

  • Data Acquisition
  • Printer Interface
  • Test and Measurement
  • PC Peripheral Interconnects
  • Portable Data Storage
Supplier's Site
Cblusb A/a Blk 4M L-Com - 28X7342 - Newark, An Avnet Company
Chicago, IL, United States
Cblusb A/a Blk 4M L-Com
28X7342
Cblusb A/a Blk 4M L-Com 28X7342
CBLUSB A/A BLK 4M

CBLUSB A/A BLK 4M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CAUBLKAA-4M 28X7342
Product Name Black Premium USB Cable Type A - A Cable, 4.0m Cblusb A/a Blk 4M L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details