L-com, Inc. Black Premium USB Cable Type A - A Cable, 3.0m CAUBLKAA-3M

Description
Highest quality USB cables utilize revision 2.0 compliant bulk cable. Standard USB applications require cable assemblies with A-B connectors (see CAUBLKAB series). L-com offers A-A cable assemblies due to frequent customer requests. Quantity pricing available, please contact your L-com Sales Representative. Features Available in 0.3, 0.5, 0.75, 1, 2, 3, 4 & 5 meter lengths; color is black Transfer rates up to 480Mbps meets USB 2.0 requirements Foil plus braid shield provides maximum protection against EMI/RFI Molded backshells provide durability and increased strength at cable entry point USB 2.0 cable assembly, Type A male to Type A male Connectors Application Portable Data Storage Data Acquisition PC Peripheral Interconnects Printer Interface Test and Measurement
Description
Highest quality USB cables utilize revision 2.0 compliant bulk cable. Standard USB applications require cable assemblies with A-B connectors (see CAUBLKAB series). L-com offers A-A cable assemblies due to frequent customer requests. Quantity pricing available, please contact your L-com Sales Representative. Features Available in 0.3, 0.5, 0.75, 1, 2, 3, 4 & 5 meter lengths; color is black Transfer rates up to 480Mbps meets USB 2.0 requirements Foil plus braid shield provides maximum protection against EMI/RFI Molded backshells provide durability and increased strength at cable entry point USB 2.0 cable assembly, Type A male to Type A male Connectors Application Portable Data Storage Data Acquisition PC Peripheral Interconnects Printer Interface Test and Measurement

Suppliers

Company
Product
Description
Supplier Links
Black Premium USB Cable Type A - A Cable, 3.0m - CAUBLKAA-3M - L-com, Inc.
North Andover, MA, United States
Black Premium USB Cable Type A - A Cable, 3.0m
CAUBLKAA-3M
Black Premium USB Cable Type A - A Cable, 3.0m CAUBLKAA-3M
Highest quality USB cables utilize revision 2.0 compliant bulk cable. Standard USB applications require cable assemblies with A-B connectors (see CAUBLKAB series). L-com offers A-A cable assemblies due to frequent customer requests. Quantity pricing available, please contact your L-com Sales Representative. Features Available in 0.3, 0.5, 0.75, 1, 2, 3, 4 & 5 meter lengths; color is black Transfer rates up to 480Mbps meets USB 2.0 requirements Foil plus braid shield provides maximum protection against EMI/RFI Molded backshells provide durability and increased strength at cable entry point USB 2.0 cable assembly, Type A male to Type A male Connectors Application Portable Data Storage Data Acquisition PC Peripheral Interconnects Printer Interface Test and Measurement

Highest quality USB cables utilize revision 2.0 compliant bulk cable. Standard USB applications require cable assemblies with A-B connectors (see CAUBLKAB series). L-com offers A-A cable assemblies due to frequent customer requests. Quantity pricing available, please contact your L-com Sales Representative.

Features

  • Available in 0.3, 0.5, 0.75, 1, 2, 3, 4 & 5 meter lengths; color is black
  • Transfer rates up to 480Mbps meets USB 2.0 requirements
  • Foil plus braid shield provides maximum protection against EMI/RFI
  • Molded backshells provide durability and increased strength at cable entry point
  • USB 2.0 cable assembly, Type A male to Type A male Connectors

Application

  • Portable Data Storage
  • Data Acquisition
  • PC Peripheral Interconnects
  • Printer Interface
  • Test and Measurement
Supplier's Site
Cblusb A/a Blk 3M L-Com - 28X7341 - Newark, An Avnet Company
Chicago, IL, United States
Cblusb A/a Blk 3M L-Com
28X7341
Cblusb A/a Blk 3M L-Com 28X7341
CBLUSB A/A BLK 3M

CBLUSB A/A BLK 3M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CAUBLKAA-3M 28X7341
Product Name Black Premium USB Cable Type A - A Cable, 3.0m Cblusb A/a Blk 3M L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details