L-com, Inc. Black Premium USB Cable Type A - A Cable, 2.0m CAUBLKAA-2M

Description
Highest quality USB cables utilize revision 2.0 compliant bulk cable. Standard USB applications require cable assemblies with A-B connectors (see CAUBLKAB series). L-com offers A-A cable assemblies due to frequent customer requests. Quantity pricing available, please contact your L-com Sales Representative. Features Available in 0.3, 0.5, 0.75, 1, 2, 3, 4 & 5 meter lengths; color is black Molded backshells provide durability and increased strength at cable entry point Foil plus braid shield provides maximum protection against EMI/RFI Transfer rates up to 480Mbps meets USB 2.0 requirements USB 2.0 cable assembly, Type A male to Type A male Connectors Application Printer Interface Test and Measurement Data Acquisition PC Peripheral Interconnects Portable Data Storage
Description
Highest quality USB cables utilize revision 2.0 compliant bulk cable. Standard USB applications require cable assemblies with A-B connectors (see CAUBLKAB series). L-com offers A-A cable assemblies due to frequent customer requests. Quantity pricing available, please contact your L-com Sales Representative. Features Available in 0.3, 0.5, 0.75, 1, 2, 3, 4 & 5 meter lengths; color is black Molded backshells provide durability and increased strength at cable entry point Foil plus braid shield provides maximum protection against EMI/RFI Transfer rates up to 480Mbps meets USB 2.0 requirements USB 2.0 cable assembly, Type A male to Type A male Connectors Application Printer Interface Test and Measurement Data Acquisition PC Peripheral Interconnects Portable Data Storage

Suppliers

Company
Product
Description
Supplier Links
Black Premium USB Cable Type A - A Cable, 2.0m - CAUBLKAA-2M - L-com, Inc.
North Andover, MA, United States
Black Premium USB Cable Type A - A Cable, 2.0m
CAUBLKAA-2M
Black Premium USB Cable Type A - A Cable, 2.0m CAUBLKAA-2M
Highest quality USB cables utilize revision 2.0 compliant bulk cable. Standard USB applications require cable assemblies with A-B connectors (see CAUBLKAB series). L-com offers A-A cable assemblies due to frequent customer requests. Quantity pricing available, please contact your L-com Sales Representative. Features Available in 0.3, 0.5, 0.75, 1, 2, 3, 4 & 5 meter lengths; color is black Molded backshells provide durability and increased strength at cable entry point Foil plus braid shield provides maximum protection against EMI/RFI Transfer rates up to 480Mbps meets USB 2.0 requirements USB 2.0 cable assembly, Type A male to Type A male Connectors Application Printer Interface Test and Measurement Data Acquisition PC Peripheral Interconnects Portable Data Storage

Highest quality USB cables utilize revision 2.0 compliant bulk cable. Standard USB applications require cable assemblies with A-B connectors (see CAUBLKAB series). L-com offers A-A cable assemblies due to frequent customer requests. Quantity pricing available, please contact your L-com Sales Representative.

Features

  • Available in 0.3, 0.5, 0.75, 1, 2, 3, 4 & 5 meter lengths; color is black
  • Molded backshells provide durability and increased strength at cable entry point
  • Foil plus braid shield provides maximum protection against EMI/RFI
  • Transfer rates up to 480Mbps meets USB 2.0 requirements
  • USB 2.0 cable assembly, Type A male to Type A male Connectors

Application

  • Printer Interface
  • Test and Measurement
  • Data Acquisition
  • PC Peripheral Interconnects
  • Portable Data Storage
Supplier's Site
Usb Cable, 2.0 A Plug-Plug, 2M, Black; Connector A L-Com - 28X7340 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 2.0 A Plug-Plug, 2M, Black; Connector A L-Com
28X7340
Usb Cable, 2.0 A Plug-Plug, 2M, Black; Connector A L-Com 28X7340
USB CABLE, 2.0 A PLUG-PLUG, 2M, BLACK; Connector A:USB Type A Plug; Connector B:USB Type A Plug; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

USB CABLE, 2.0 A PLUG-PLUG, 2M, BLACK; Connector A:USB Type A Plug; Connector B:USB Type A Plug; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CAUBLKAA-2M 28X7340
Product Name Black Premium USB Cable Type A - A Cable, 2.0m Usb Cable, 2.0 A Plug-Plug, 2M, Black; Connector A L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details