L-com, Inc. USB 2.0 Type A to Micro B Y Split Cable CAUAMICBY

Description
USB external hard drive cable that provides power and data. This 3-foot USB A to Micro B Y-Cable provides 2 USB 'A' Male connectors and 1 USB 'micro 'B' Male connector, providing a solution for supporting the additional power required by some Micro USB external hard drives connected to the standard USB ports which is provided by most computers. Especially valuable in situations where a single USB 2.0 port may not offer sufficient power to external hard drives, the USB A/Micro B Y-cable can be connected to 2 ports on 1 PC, to increase the power output to the external device. In addition it provides digital data transmission for high speed data transfers. Features Dual USB A male to Micro B male Color Black USB 2.0 tested Application External Hard drive Power and data rate transmission
Description
USB external hard drive cable that provides power and data. This 3-foot USB A to Micro B Y-Cable provides 2 USB 'A' Male connectors and 1 USB 'micro 'B' Male connector, providing a solution for supporting the additional power required by some Micro USB external hard drives connected to the standard USB ports which is provided by most computers. Especially valuable in situations where a single USB 2.0 port may not offer sufficient power to external hard drives, the USB A/Micro B Y-cable can be connected to 2 ports on 1 PC, to increase the power output to the external device. In addition it provides digital data transmission for high speed data transfers. Features Dual USB A male to Micro B male Color Black USB 2.0 tested Application External Hard drive Power and data rate transmission

Suppliers

Company
Product
Description
Supplier Links
USB 2.0 Type A to Micro B Y Split Cable - CAUAMICBY - L-com, Inc.
North Andover, MA, United States
USB 2.0 Type A to Micro B Y Split Cable
CAUAMICBY
USB 2.0 Type A to Micro B Y Split Cable CAUAMICBY
USB external hard drive cable that provides power and data. This 3-foot USB A to Micro B Y-Cable provides 2 USB 'A' Male connectors and 1 USB 'micro 'B' Male connector, providing a solution for supporting the additional power required by some Micro USB external hard drives connected to the standard USB ports which is provided by most computers. Especially valuable in situations where a single USB 2.0 port may not offer sufficient power to external hard drives, the USB A/Micro B Y-cable can be connected to 2 ports on 1 PC, to increase the power output to the external device. In addition it provides digital data transmission for high speed data transfers. Features Dual USB A male to Micro B male Color Black USB 2.0 tested Application External Hard drive Power and data rate transmission

USB external hard drive cable that provides power and data. This 3-foot USB A to Micro B Y-Cable provides 2 USB 'A' Male connectors and 1 USB 'micro 'B' Male connector, providing a solution for supporting the additional power required by some Micro USB external hard drives connected to the standard USB ports which is provided by most computers. Especially valuable in situations where a single USB 2.0 port may not offer sufficient power to external hard drives, the USB A/Micro B Y-cable can be connected to 2 ports on 1 PC, to increase the power output to the external device. In addition it provides digital data transmission for high speed data transfers.

Features

  • Dual USB A male to Micro B male
  • Color Black
  • USB 2.0 tested

Application

  • External Hard drive
  • Power and data rate transmission
Supplier's Site
Usb A To Micro B-Usb Y Split L-Com - 23AK0786 - Newark, An Avnet Company
Chicago, IL, United States
Usb A To Micro B-Usb Y Split L-Com
23AK0786
Usb A To Micro B-Usb Y Split L-Com 23AK0786
USB A TO MICRO B-USB Y SPLIT

USB A TO MICRO B-USB Y SPLIT

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CAUAMICBY 23AK0786
Product Name USB 2.0 Type A to Micro B Y Split Cable Usb A To Micro B-Usb Y Split L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable Assemblies - Bx8SML-Be8418(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-3033/202-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers