L-com, Inc. USB Cable Assembly, Latching A / Standard B 0.75m CAUALB-075M

Description
These unique cable assemblies feature a latching Type A USB plug which provides lock down mating retention with any USB Type A jack and a standard Type B connector. Fully shielded and USB 2.0 compliant, this cable contains two 24 AWG power conductors and one 28 AWG pair for the data lines. Color is black. Please note latching Type B plugs are available as custom products but require a custom Type B jack. Features Bulk cable contains (2) 24 AWG power wires and (2) 28 AWG data lines 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles Available in lengths of 0.3, 0.5, 0.75, 1, 2, 3, 4 and 5 meters Color: Black Unique latching feature provides a secure connection to any USB type A jack Application Data Acquisition Test and Measurement Confined Space USB Applications PC Peripheral Interconnects Portable Data Storage
Description
These unique cable assemblies feature a latching Type A USB plug which provides lock down mating retention with any USB Type A jack and a standard Type B connector. Fully shielded and USB 2.0 compliant, this cable contains two 24 AWG power conductors and one 28 AWG pair for the data lines. Color is black. Please note latching Type B plugs are available as custom products but require a custom Type B jack. Features Bulk cable contains (2) 24 AWG power wires and (2) 28 AWG data lines 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles Available in lengths of 0.3, 0.5, 0.75, 1, 2, 3, 4 and 5 meters Color: Black Unique latching feature provides a secure connection to any USB type A jack Application Data Acquisition Test and Measurement Confined Space USB Applications PC Peripheral Interconnects Portable Data Storage

Suppliers

Company
Product
Description
Supplier Links
USB Cable Assembly, Latching A / Standard B 0.75m - CAUALB-075M - L-com, Inc.
North Andover, MA, United States
USB Cable Assembly, Latching A / Standard B 0.75m
CAUALB-075M
USB Cable Assembly, Latching A / Standard B 0.75m CAUALB-075M
These unique cable assemblies feature a latching Type A USB plug which provides lock down mating retention with any USB Type A jack and a standard Type B connector. Fully shielded and USB 2.0 compliant, this cable contains two 24 AWG power conductors and one 28 AWG pair for the data lines. Color is black. Please note latching Type B plugs are available as custom products but require a custom Type B jack. Features Bulk cable contains (2) 24 AWG power wires and (2) 28 AWG data lines 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles Available in lengths of 0.3, 0.5, 0.75, 1, 2, 3, 4 and 5 meters Color: Black Unique latching feature provides a secure connection to any USB type A jack Application Data Acquisition Test and Measurement Confined Space USB Applications PC Peripheral Interconnects Portable Data Storage

These unique cable assemblies feature a latching Type A USB plug which provides lock down mating retention with any USB Type A jack and a standard Type B connector. Fully shielded and USB 2.0 compliant, this cable contains two 24 AWG power conductors and one 28 AWG pair for the data lines. Color is black. Please note latching Type B plugs are available as custom products but require a custom Type B jack.

Features

  • Bulk cable contains (2) 24 AWG power wires and (2) 28 AWG data lines
  • 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles
  • Available in lengths of 0.3, 0.5, 0.75, 1, 2, 3, 4 and 5 meters
  • Color: Black
  • Unique latching feature provides a secure connection to any USB type A jack

Application

  • Data Acquisition
  • Test and Measurement
  • Confined Space USB Applications
  • PC Peripheral Interconnects
  • Portable Data Storage
Supplier's Site
Cblusb A Latch/std B Blk .75M Rohs Compliant L-Com - 85T8851 - Newark, An Avnet Company
Chicago, IL, United States
Cblusb A Latch/std B Blk .75M Rohs Compliant L-Com
85T8851
Cblusb A Latch/std B Blk .75M Rohs Compliant L-Com 85T8851
CBLUSB A LATCH/STD B BLK .75M ROHS COMPLIANT: YES

CBLUSB A LATCH/STD B BLK .75M ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CAUALB-075M 85T8851
Product Name USB Cable Assembly, Latching A / Standard B 0.75m Cblusb A Latch/std B Blk .75M Rohs Compliant L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details