L-com, Inc. USB Cable Assembly, Latching A / Standard B 0.5m CAUALB-05M

Description
These unique cable assemblies feature a latching Type A USB plug which provides lock down mating retention with any USB Type A jack and a standard Type B connector. Fully shielded and USB 2.0 compliant, this cable contains two 24 AWG power conductors and one 28 AWG pair for the data lines. Color is black. Please note latching Type B plugs are available as custom products but require a custom Type B jack. Features 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles Available in lengths of 0.3, 0.5, 0.75, 1, 2, 3, 4 and 5 meters Color: Black Unique latching feature provides a secure connection to any USB type A jack Bulk cable contains (2) 24 AWG power wires and (2) 28 AWG data lines Application Confined Space USB Applications PC Peripheral Interconnects Portable Data Storage Data Acquisition Test and Measurement
Datasheet
Description
These unique cable assemblies feature a latching Type A USB plug which provides lock down mating retention with any USB Type A jack and a standard Type B connector. Fully shielded and USB 2.0 compliant, this cable contains two 24 AWG power conductors and one 28 AWG pair for the data lines. Color is black. Please note latching Type B plugs are available as custom products but require a custom Type B jack. Features 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles Available in lengths of 0.3, 0.5, 0.75, 1, 2, 3, 4 and 5 meters Color: Black Unique latching feature provides a secure connection to any USB type A jack Bulk cable contains (2) 24 AWG power wires and (2) 28 AWG data lines Application Confined Space USB Applications PC Peripheral Interconnects Portable Data Storage Data Acquisition Test and Measurement
Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Cable Assembly, Latching A / Standard B 0.5m - CAUALB-05M - L-com, Inc.
North Andover, MA, United States
USB Cable Assembly, Latching A / Standard B 0.5m
CAUALB-05M
USB Cable Assembly, Latching A / Standard B 0.5m CAUALB-05M
These unique cable assemblies feature a latching Type A USB plug which provides lock down mating retention with any USB Type A jack and a standard Type B connector. Fully shielded and USB 2.0 compliant, this cable contains two 24 AWG power conductors and one 28 AWG pair for the data lines. Color is black. Please note latching Type B plugs are available as custom products but require a custom Type B jack. Features 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles Available in lengths of 0.3, 0.5, 0.75, 1, 2, 3, 4 and 5 meters Color: Black Unique latching feature provides a secure connection to any USB type A jack Bulk cable contains (2) 24 AWG power wires and (2) 28 AWG data lines Application Confined Space USB Applications PC Peripheral Interconnects Portable Data Storage Data Acquisition Test and Measurement

These unique cable assemblies feature a latching Type A USB plug which provides lock down mating retention with any USB Type A jack and a standard Type B connector. Fully shielded and USB 2.0 compliant, this cable contains two 24 AWG power conductors and one 28 AWG pair for the data lines. Color is black. Please note latching Type B plugs are available as custom products but require a custom Type B jack.

Features

  • 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles
  • Available in lengths of 0.3, 0.5, 0.75, 1, 2, 3, 4 and 5 meters
  • Color: Black
  • Unique latching feature provides a secure connection to any USB type A jack
  • Bulk cable contains (2) 24 AWG power wires and (2) 28 AWG data lines

Application

  • Confined Space USB Applications
  • PC Peripheral Interconnects
  • Portable Data Storage
  • Data Acquisition
  • Test and Measurement
Supplier's Site
Usb Cable Assembly; Connector A L-Com - 80R9283 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable Assembly; Connector A L-Com
80R9283
Usb Cable Assembly; Connector A L-Com 80R9283
USB CABLE ASSEMBLY; Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:508mm; Cable Length - Imperial:20"; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

USB CABLE ASSEMBLY; Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:508mm; Cable Length - Imperial:20"; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CAUALB-05M 80R9283
Product Name USB Cable Assembly, Latching A / Standard B 0.5m Usb Cable Assembly; Connector A L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
High Performance Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details