L-com, Inc. USB Cable Assembly, Latching A / Latching A 3.0m CAUALAL-3M

Description
These unique cable assemblies feature two latching Type A USB plugs which provide lock down mating retention with any USB Type A jack. Fully shielded and USB 2.0 compliant, this cable contains two 24 AWG power conductors and one 28 AWG pair for the data lines. Color is black. Features 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles Bulk cable contains (2) 24 AWG power wires and (2) 28 AWG data lines Color: Black Unique latching feature provides a secure connection to any USB type A jack Available in lengths of 0.3, 0.5, 0.75, 1, 2, 3, 4 and 5 meters Application Confined Space USB Applications Data Acquisition PC Peripheral Interconnects Test and Measurement Portable Data Storage
Datasheet
Description
These unique cable assemblies feature two latching Type A USB plugs which provide lock down mating retention with any USB Type A jack. Fully shielded and USB 2.0 compliant, this cable contains two 24 AWG power conductors and one 28 AWG pair for the data lines. Color is black. Features 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles Bulk cable contains (2) 24 AWG power wires and (2) 28 AWG data lines Color: Black Unique latching feature provides a secure connection to any USB type A jack Available in lengths of 0.3, 0.5, 0.75, 1, 2, 3, 4 and 5 meters Application Confined Space USB Applications Data Acquisition PC Peripheral Interconnects Test and Measurement Portable Data Storage
Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Cable Assembly, Latching A / Latching A 3.0m - CAUALAL-3M - L-com, Inc.
North Andover, MA, United States
USB Cable Assembly, Latching A / Latching A 3.0m
CAUALAL-3M
USB Cable Assembly, Latching A / Latching A 3.0m CAUALAL-3M
These unique cable assemblies feature two latching Type A USB plugs which provide lock down mating retention with any USB Type A jack. Fully shielded and USB 2.0 compliant, this cable contains two 24 AWG power conductors and one 28 AWG pair for the data lines. Color is black. Features 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles Bulk cable contains (2) 24 AWG power wires and (2) 28 AWG data lines Color: Black Unique latching feature provides a secure connection to any USB type A jack Available in lengths of 0.3, 0.5, 0.75, 1, 2, 3, 4 and 5 meters Application Confined Space USB Applications Data Acquisition PC Peripheral Interconnects Test and Measurement Portable Data Storage

These unique cable assemblies feature two latching Type A USB plugs which provide lock down mating retention with any USB Type A jack. Fully shielded and USB 2.0 compliant, this cable contains two 24 AWG power conductors and one 28 AWG pair for the data lines. Color is black.

Features

  • 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles
  • Bulk cable contains (2) 24 AWG power wires and (2) 28 AWG data lines
  • Color: Black
  • Unique latching feature provides a secure connection to any USB type A jack
  • Available in lengths of 0.3, 0.5, 0.75, 1, 2, 3, 4 and 5 meters

Application

  • Confined Space USB Applications
  • Data Acquisition
  • PC Peripheral Interconnects
  • Test and Measurement
  • Portable Data Storage
Supplier's Site
Usb Cable Assembly; Connector A L-Com - 80R9280 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable Assembly; Connector A L-Com
80R9280
Usb Cable Assembly; Connector A L-Com 80R9280
USB CABLE ASSEMBLY; Connector A:USB Type A Plug; Connector B:USB Type A Plug; Cable Length - Metric:3m; Cable Length - Imperial:10ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:-; Product Range:-; Cable Length:3m RoHS Compliant: Yes

USB CABLE ASSEMBLY; Connector A:USB Type A Plug; Connector B:USB Type A Plug; Cable Length - Metric:3m; Cable Length - Imperial:10ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:-; Product Range:-; Cable Length:3m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CAUALAL-3M 80R9280
Product Name USB Cable Assembly, Latching A / Latching A 3.0m Usb Cable Assembly; Connector A L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Mini Display port Male To DVI Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; Mini Display port
View Details
Flexible Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details