L-com, Inc. USB Cable Assembly, Latching A / Latching A 1.0m CAUALAL-1M

Description
These unique cable assemblies feature two latching Type A USB plugs which provide lock down mating retention with any USB Type A jack. Fully shielded and USB 2.0 compliant, this cable contains two 24 AWG power conductors and one 28 AWG pair for the data lines. Color is black. Features Available in lengths of 0.3, 0.5, 0.75, 1, 2, 3, 4 and 5 meters 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles Bulk cable contains (2) 24 AWG power wires and (2) 28 AWG data lines Color: Black Unique latching feature provides a secure connection to any USB type A jack Application Portable Data Storage Confined Space USB Applications Data Acquisition PC Peripheral Interconnects Test and Measurement
Datasheet
Description
These unique cable assemblies feature two latching Type A USB plugs which provide lock down mating retention with any USB Type A jack. Fully shielded and USB 2.0 compliant, this cable contains two 24 AWG power conductors and one 28 AWG pair for the data lines. Color is black. Features Available in lengths of 0.3, 0.5, 0.75, 1, 2, 3, 4 and 5 meters 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles Bulk cable contains (2) 24 AWG power wires and (2) 28 AWG data lines Color: Black Unique latching feature provides a secure connection to any USB type A jack Application Portable Data Storage Confined Space USB Applications Data Acquisition PC Peripheral Interconnects Test and Measurement
Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Cable Assembly, Latching A / Latching A 1.0m - CAUALAL-1M - L-com, Inc.
North Andover, MA, United States
USB Cable Assembly, Latching A / Latching A 1.0m
CAUALAL-1M
USB Cable Assembly, Latching A / Latching A 1.0m CAUALAL-1M
These unique cable assemblies feature two latching Type A USB plugs which provide lock down mating retention with any USB Type A jack. Fully shielded and USB 2.0 compliant, this cable contains two 24 AWG power conductors and one 28 AWG pair for the data lines. Color is black. Features Available in lengths of 0.3, 0.5, 0.75, 1, 2, 3, 4 and 5 meters 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles Bulk cable contains (2) 24 AWG power wires and (2) 28 AWG data lines Color: Black Unique latching feature provides a secure connection to any USB type A jack Application Portable Data Storage Confined Space USB Applications Data Acquisition PC Peripheral Interconnects Test and Measurement

These unique cable assemblies feature two latching Type A USB plugs which provide lock down mating retention with any USB Type A jack. Fully shielded and USB 2.0 compliant, this cable contains two 24 AWG power conductors and one 28 AWG pair for the data lines. Color is black.

Features

  • Available in lengths of 0.3, 0.5, 0.75, 1, 2, 3, 4 and 5 meters
  • 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles
  • Bulk cable contains (2) 24 AWG power wires and (2) 28 AWG data lines
  • Color: Black
  • Unique latching feature provides a secure connection to any USB type A jack

Application

  • Portable Data Storage
  • Confined Space USB Applications
  • Data Acquisition
  • PC Peripheral Interconnects
  • Test and Measurement
Supplier's Site
Usb Cable Assembly; Connector A L-Com - 80R9278 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable Assembly; Connector A L-Com
80R9278
Usb Cable Assembly; Connector A L-Com 80R9278
USB CABLE ASSEMBLY; Connector A:USB Type A Plug; Connector B:USB Type A Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:-; Product Range:-; Cable Length:1m RoHS Compliant: Yes

USB CABLE ASSEMBLY; Connector A:USB Type A Plug; Connector B:USB Type A Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:-; Product Range:-; Cable Length:1m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CAUALAL-1M 80R9278
Product Name USB Cable Assembly, Latching A / Latching A 1.0m Usb Cable Assembly; Connector A L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

White PVC Single Wire - 55011570 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details