L-com, Inc. USB Cable Assembly, Latching A / Latching A 0.5m CAUALAL-05M

Description
These unique cable assemblies feature two latching Type A USB plugs which provide lock down mating retention with any USB Type A jack. Fully shielded and USB 2.0 compliant, this cable contains two 24 AWG power conductors and one 28 AWG pair for the data lines. Color is black. Features 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles Available in lengths of 0.3, 0.5, 0.75, 1, 2, 3, 4 and 5 meters Unique latching feature provides a secure connection to any USB type A jack Bulk cable contains (2) 24 AWG power wires and (2) 28 AWG data lines Color: Black Application Portable Data Storage Confined Space USB Applications Data Acquisition PC Peripheral Interconnects Test and Measurement
Datasheet
Description
These unique cable assemblies feature two latching Type A USB plugs which provide lock down mating retention with any USB Type A jack. Fully shielded and USB 2.0 compliant, this cable contains two 24 AWG power conductors and one 28 AWG pair for the data lines. Color is black. Features 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles Available in lengths of 0.3, 0.5, 0.75, 1, 2, 3, 4 and 5 meters Unique latching feature provides a secure connection to any USB type A jack Bulk cable contains (2) 24 AWG power wires and (2) 28 AWG data lines Color: Black Application Portable Data Storage Confined Space USB Applications Data Acquisition PC Peripheral Interconnects Test and Measurement
Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Cable Assembly, Latching A / Latching A 0.5m - CAUALAL-05M - L-com, Inc.
North Andover, MA, United States
USB Cable Assembly, Latching A / Latching A 0.5m
CAUALAL-05M
USB Cable Assembly, Latching A / Latching A 0.5m CAUALAL-05M
These unique cable assemblies feature two latching Type A USB plugs which provide lock down mating retention with any USB Type A jack. Fully shielded and USB 2.0 compliant, this cable contains two 24 AWG power conductors and one 28 AWG pair for the data lines. Color is black. Features 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles Available in lengths of 0.3, 0.5, 0.75, 1, 2, 3, 4 and 5 meters Unique latching feature provides a secure connection to any USB type A jack Bulk cable contains (2) 24 AWG power wires and (2) 28 AWG data lines Color: Black Application Portable Data Storage Confined Space USB Applications Data Acquisition PC Peripheral Interconnects Test and Measurement

These unique cable assemblies feature two latching Type A USB plugs which provide lock down mating retention with any USB Type A jack. Fully shielded and USB 2.0 compliant, this cable contains two 24 AWG power conductors and one 28 AWG pair for the data lines. Color is black.

Features

  • 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles
  • Available in lengths of 0.3, 0.5, 0.75, 1, 2, 3, 4 and 5 meters
  • Unique latching feature provides a secure connection to any USB type A jack
  • Bulk cable contains (2) 24 AWG power wires and (2) 28 AWG data lines
  • Color: Black

Application

  • Portable Data Storage
  • Confined Space USB Applications
  • Data Acquisition
  • PC Peripheral Interconnects
  • Test and Measurement
Supplier's Site
Usb Cable Assembly; Connector A L-Com - 80R9277 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable Assembly; Connector A L-Com
80R9277
Usb Cable Assembly; Connector A L-Com 80R9277
USB CABLE ASSEMBLY; Connector A:USB Type A Plug; Connector B:USB Type A Plug; Cable Length - Metric:508mm; Cable Length - Imperial:20"; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

USB CABLE ASSEMBLY; Connector A:USB Type A Plug; Connector B:USB Type A Plug; Cable Length - Metric:508mm; Cable Length - Imperial:20"; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CAUALAL-05M 80R9277
Product Name USB Cable Assembly, Latching A / Latching A 0.5m Usb Cable Assembly; Connector A L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Semi-Rigid Cable Assemblies: Space Qualified Cables -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
View Details