L-com, Inc. USB Cable Assembly, Latching A / Latching A 0.3m CAUALAL-03M

Description
These unique cable assemblies feature two latching Type A USB plugs which provide lock down mating retention with any USB Type A jack. Fully shielded and USB 2.0 compliant, this cable contains two 24 AWG power conductors and one 28 AWG pair for the data lines. Color is black. Features 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles Color: Black Unique latching feature provides a secure connection to any USB type A jack Available in lengths of 0.3, 0.5, 0.75, 1, 2, 3, 4 and 5 meters Bulk cable contains (2) 24 AWG power wires and (2) 28 AWG data lines Application Confined Space USB Applications Data Acquisition PC Peripheral Interconnects Test and Measurement Portable Data Storage
Description
These unique cable assemblies feature two latching Type A USB plugs which provide lock down mating retention with any USB Type A jack. Fully shielded and USB 2.0 compliant, this cable contains two 24 AWG power conductors and one 28 AWG pair for the data lines. Color is black. Features 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles Color: Black Unique latching feature provides a secure connection to any USB type A jack Available in lengths of 0.3, 0.5, 0.75, 1, 2, 3, 4 and 5 meters Bulk cable contains (2) 24 AWG power wires and (2) 28 AWG data lines Application Confined Space USB Applications Data Acquisition PC Peripheral Interconnects Test and Measurement Portable Data Storage

Suppliers

Company
Product
Description
Supplier Links
USB Cable Assembly, Latching A / Latching A 0.3m - CAUALAL-03M - L-com, Inc.
North Andover, MA, United States
USB Cable Assembly, Latching A / Latching A 0.3m
CAUALAL-03M
USB Cable Assembly, Latching A / Latching A 0.3m CAUALAL-03M
These unique cable assemblies feature two latching Type A USB plugs which provide lock down mating retention with any USB Type A jack. Fully shielded and USB 2.0 compliant, this cable contains two 24 AWG power conductors and one 28 AWG pair for the data lines. Color is black. Features 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles Color: Black Unique latching feature provides a secure connection to any USB type A jack Available in lengths of 0.3, 0.5, 0.75, 1, 2, 3, 4 and 5 meters Bulk cable contains (2) 24 AWG power wires and (2) 28 AWG data lines Application Confined Space USB Applications Data Acquisition PC Peripheral Interconnects Test and Measurement Portable Data Storage

These unique cable assemblies feature two latching Type A USB plugs which provide lock down mating retention with any USB Type A jack. Fully shielded and USB 2.0 compliant, this cable contains two 24 AWG power conductors and one 28 AWG pair for the data lines. Color is black.

Features

  • 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles
  • Color: Black
  • Unique latching feature provides a secure connection to any USB type A jack
  • Available in lengths of 0.3, 0.5, 0.75, 1, 2, 3, 4 and 5 meters
  • Bulk cable contains (2) 24 AWG power wires and (2) 28 AWG data lines

Application

  • Confined Space USB Applications
  • Data Acquisition
  • PC Peripheral Interconnects
  • Test and Measurement
  • Portable Data Storage
Supplier's Site
Cblusb A/a Latching Blk 0.3M Rohs Compliant L-Com - 85T8848 - Newark, An Avnet Company
Chicago, IL, United States
Cblusb A/a Latching Blk 0.3M Rohs Compliant L-Com
85T8848
Cblusb A/a Latching Blk 0.3M Rohs Compliant L-Com 85T8848
CBLUSB A/A LATCHING BLK 0.3M ROHS COMPLIANT: YES

CBLUSB A/A LATCHING BLK 0.3M ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CAUALAL-03M 85T8848
Product Name USB Cable Assembly, Latching A / Latching A 0.3m Cblusb A/a Latching Blk 0.3M Rohs Compliant L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Wire Harnesses - EA-W01-100 - bisco industries
Specs
Cable Length 3.28 ft (10 dm)
View Details
Connecting cable - 706-150/320-400 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 13.12 ft (40 dm)
View Details
Standard Cable Assemblies - Bx4S-BeP4(XX)-Bx6P - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details